- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Length | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2019TNG03-EA NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | STAINLESS STEEL | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | 100mA | PC Pin | 28V | Paddle | SPDT | On-Off-Mom | Rectangular - 17.80mm x 10.10mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | 3 | ON-OFF-(ON) | WAVE | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.25 inch | 0.74 inch | ROHS3 Compliant | Lead Free | - | ||
![]() M2012TJG01-FC-2A-C NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | GOLD | COPPER | - | - | GOLD | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 15.90mm x 12.50mm | - | 1000000000Ohm | Red | - | 2.8VDC | LED, Red | - | - | 1000VAC V | - | 50,000 Cycles | ROCKER SWITCH | LED | - | - | - | No Marking | - | - | - | 0.4VA@28VDC | 25 deg | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | ROHS3 Compliant | - | - | ||
![]() M2023TJW01-FC NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Tray | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 30V | 6A AC 3A DC | Vertical | - | - | 3A | Solder Lug | 125V | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Red | - | - | - | - | - | 1000VAC V | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | 3A | 3A@250VAC | 250V | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | ROHS3 Compliant | Lead Free | - | ||
![]() 300AWSP4J4WHTM1QE E-Switch | In Stock | - | Datasheet | - | Silver | - | - | NO | PANEL MOUNT | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 300A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 120V | Paddle | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | White | 5A | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | Illuminated | 2A | 2A@250VAC | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | 25 deg | Epoxy Sealed Terminals | - | 10.414mm | 0.156 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() M2T22TXW13 NKK Switches | 284 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M2 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | Actuator Arm, Cap Required | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | Varies by Cap | - | - | - | - | - | Process Sealed | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2022TXW23-DB NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2015 | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | Concave (Standard V) | DPDT | On-On | - | - | - | White | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2023TJG03 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | Actuator Arm, Cap Required | DPDT | On-Off-On | Rectangular - 15.90mm x 13.10mm | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | Varies by Cap | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2023TJW01-FA-3A-CF NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | Polyamide | - | - | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Bulk | 2007 | M | - | yes | Active | 1 (Unlimited) | Lug | - | - | - | 30V | 6A AC 3A DC | - | - | 21.5mm | 3A | Solder Lug | 125V | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Black | - | 2.0 2.25VDC | LED, Red/Green | 250V | 6A | 1000VAC V | 30V | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | - | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | 21.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2023TJW01-FC-3A-CE NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Red | - | 2VDC | LED, Red/Yellow | - | - | 1000VAC V | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | 250V | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | ROHS3 Compliant | - | - | ||
![]() M2023TJW01-FC-3A-CF NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | Polyamide | - | - | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 30V | 6A AC 3A DC | - | - | 21.5mm | 3A | Solder Lug | 125V | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Red | - | 2.0 2.25VDC | LED, Red/Green | 250V | 6A | 1000VAC V | 30V | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | - | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | 21.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2012TJW01-GC-1A NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | Paddle | SPDT | On-On | Rectangular - 15.90mm x 12.50mm | - | 1000000000Ohm | Red | - | - | - | - | - | 1000VAC V | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | 3A | 3A@250VAC | 250V | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.644 inch | ROHS3 Compliant | - | - | ||
![]() M2018TJG02 NKK Switches | 29 |
| Datasheet | 10 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Quick Connect - 0.062 (1.5mm) | 28V | Actuator Arm, Cap Required | SPDT | Mom-Off-Mom | Rectangular - 15.90mm x 12.50mm | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | - | - | - | Varies by Cap | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2022TJW01-FB-2A-F NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | Polyamide | - | - | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Tray | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 30V | 6A AC 4A DC | Vertical | - | 15.6mm | 4A | Solder Lug | 125V | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | White | - | 2.1VDC | LED, Green | 250V | 6A | 1000VAC V | 30V | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | - | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | 30.2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() M2022TXG41-DC NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | PC Pin | 28V | Concave (Standard V) | DPDT | On-On | - | - | - | Red | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() MLW3023/CUL NKK Switches | 48 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -10°C~50°C | Bulk | 2012 | MLW | - | yes | Active | 1 (Unlimited) | Snap in | - | - | - | 125V | 5A AC | - | - | - | - | Solder Lug | - | Actuator Arm, Cap Required | DPDT | On-Off-On | Rectangular - 18.70mm x 16.70mm | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | Varies by Cap | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2028TJG03 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | Actuator Arm, Cap Required | DPDT | Mom-Off-Mom | Rectangular - 15.90mm x 13.10mm | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | Varies by Cap | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2023TJW03-FA-2A-F NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | PC Pin | 125V | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Black | - | 2.1VDC | LED, Green | - | - | 1000VAC V | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | 250V | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.25 inch | 0.28 inch | ROHS3 Compliant | - | - | ||
![]() M2012TXG30-FC NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | - | 100mA | PC Pin | 28V | Concave (Standard V) | SPDT | On-On | - | - | - | Red | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() M2019TZW13-JA NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | - | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD OVER NICKEL/SILVER | - | 30V | 6A AC 3A DC | Vertical | - | - | 3A | PC Pin | 125V | Concave (Standard V) | SPDT | On-Off-Mom | - | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | 50,000 Cycles | ROCKER SWITCH | - | 3A | 3A@250VAC | 250V | No Marking | 7 | ON-OFF-(ON) | WAVE | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.189 inch | 0.433 inch | ROHS3 Compliant | Contains Lead | - | ||
![]() M2013TJG01-FC-1A NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | COPPER | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 15.90mm x 12.50mm | - | 1000000000Ohm | Red | - | - | - | - | - | 1000VAC V | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | - | - | - | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | ROHS3 Compliant | - | - |