- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Actuator Marking | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5EBLKBLKEF0 E-Switch | 60 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 10,000 Cycles | -20°C~55°C | Bulk | 2008 | R5 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | Concave (Curved) | DPDT | On-Mom | Rectangular - 30.00mm x 22.20mm | Black | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | No Marking | - | - | - | ROHS3 Compliant | ||
![]() U15J1Z3QE1 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 9.27mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 17.96mm x 10.62mm | White | 250V | 5A | SPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 29.36mm | - | ROHS3 Compliant | ||
Tiny WHSL | 14 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.62mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | Black | 250V | 5A | SPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant | ||
![]() 7203J1V7BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | Concave (Standard V) | DPDT | On-Off-On | - | Black | 20V | - | DPDT | 20V | - | - | - | No Marking | Epoxy Sealed Terminals | 19.56mm | - | ROHS3 Compliant | ||
![]() 7205J64ZGE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Paddle | DPDT | Mom-Off-Mom | - | Black | - | - | DPDT | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7215J1CQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 11.43mm | 5A | PC Pin | 120V | Concave (Standard V) | SP3T | Mom-On-Mom | - | Black | 250V | 5A | DPDT, SP3T | 28V | - | - | - | No Marking | Jumper needed to achieve triple throw | 29.36mm | - | ROHS3 Compliant | ||
![]() 7203J47ZBE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | Paddle | DPDT | On-Off-On | Rectangular - 30.99mm x 17.15mm | Black | - | - | DPDT | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | No | ROHS3 Compliant | ||
![]() M2T22TXA41-DC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | Polyamide | - | - | 25,000 Cycles | -30°C~85°C | Bulk | 2012 | M2 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) - with Silver (Ag) barrier | - | - | 400mW | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | Concave (Standard V) | DPDT | On-On | - | Red | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | No Marking | Process Sealed | - | - | ROHS3 Compliant | ||
![]() 7101J3Z3QE3 C&K | 33 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.11mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | On-On | Rectangular - 27.81mm x 16.46mm | Red | 250V | 5A | SPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 41.28mm | - | ROHS3 Compliant | ||
![]() 7103J3Z3QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.11mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 27.81mm x 16.46mm | Black | 250V | 5A | SPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 41.28mm | - | ROHS3 Compliant | ||
![]() 7103J15Z3QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.45mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 20.32mm x 12.70mm | Black | 250V | 5A | SPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 23.11mm | - | ROHS3 Compliant | ||
Tiny WHSL | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Paddle - Illuminated | SPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | Black | 250V | 5A | SPDT | 28V | - | - | LED | No Marking | Epoxy Sealed Terminals | 27.94mm | - | ROHS3 Compliant | ||
![]() 7103J1V8QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 9.27mm | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-Off-On | - | Black | 250V | 5A | SPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 19.56mm | - | ROHS3 Compliant | ||
![]() 7105J2A3QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 36.43mm | 5A | PC Pin | 120V | Paddle | SPDT | Mom-Off-Mom | - | Black | 250V | 5A | SPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 12.7mm | - | ROHS3 Compliant | ||
Tiny WHSL | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.39mm | - | Quick Connect - 0.062 (1.5mm) | 20V | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 19.05mm x 10.41mm | Black | 20V | - | SPDT | 20V | - | - | - | No Marking | Epoxy Sealed Terminals | 24mm | - | Non-RoHS Compliant | ||
![]() 7201J25ZQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.45mm | 5A | Solder Lug | 120V | Paddle | DPDT | On-On | Rectangular - 20.32mm x 12.70mm | Black | 250V | 5A | DPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 23.11mm | - | ROHS3 Compliant | ||
![]() 7109J2V3BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 9.27mm | - | PC Pin | 20V | Paddle | SPDT | On-Mom | - | Black | 20V | - | SPDT | 20V | - | - | - | No Marking | Epoxy Sealed Terminals | 16.86mm | - | ROHS3 Compliant | ||
![]() 7108J11ZBE32 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.39mm | - | Solder Lug | 20V | Concave (Standard V) | SPDT | On-Mom | Rectangular - 19.05mm x 10.41mm | Red | 20V | - | SPDT | 20V | - | - | - | No Marking | Epoxy Sealed Terminals | 24mm | - | ROHS3 Compliant | ||
Tiny WHSL | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.39mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | On-Mom | Rectangular - 19.05mm x 10.41mm | White | 250V | 5A | SPDT | 28V | - | - | - | No Marking | Epoxy Sealed Terminals | 24mm | - | ROHS3 Compliant | ||
![]() 7109J2V5BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 44.63mm | - | PC Pin | 20V | Paddle | SPDT | On-Mom | - | Black | 20V | - | SPDT | 20V | - | - | - | No Marking | Epoxy Sealed Terminals | 9.27mm | - | ROHS3 Compliant |