- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Illumination Type | Actuator Marking | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7207J60ZQE1 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.07mm | 5A | Solder Lug | 120V | Paddle | DPDT | On-Off-Mom | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 18.16mm | - | ROHS3 Compliant | ||
Tiny WHSL | 33 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 23.8mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Curved) | SPDT | On-Off-On | Rectangular - 38.74mm x 16.46mm | Black | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 44.45mm | - | ROHS3 Compliant | ||
![]() 7201J26CQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | PC Pin | 120V | Paddle | DPDT | On-On | Rectangular - 20.32mm x 12.70mm | Black | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 25.04mm | - | ROHS3 Compliant | ||
![]() 7201J26ZQE11 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Paddle | DPDT | On-On | Rectangular - 20.32mm x 12.70mm | White | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 25.04mm | - | ROHS3 Compliant | ||
![]() 7205J52ZQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | Black | 250V | 5A | DPDT | 28V | LED | No Marking | Epoxy Sealed Terminals | 27.94mm | - | ROHS3 Compliant | ||
![]() 7203J25ZQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Paddle | DPDT | On-Off-On | Rectangular - 20.32mm x 12.70mm | Black | - | - | DPDT | - | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7201J52ZGE32 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | Red | 250V | 5A | DPDT | 28V | LED | No Marking | Epoxy Sealed Terminals | 27.94mm | - | ROHS3 Compliant | ||
![]() 7201J26ZQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Paddle | DPDT | On-On | Rectangular - 20.32mm x 12.70mm | Red | - | - | DPDT | - | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7201J16ZBE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | Concave (Standard V) | DPDT | On-On | Rectangular - 20.32mm x 12.70mm | Black | 20V | - | DPDT | 20V | - | No Marking | Epoxy Sealed Terminals | 25.04mm | - | ROHS3 Compliant | ||
![]() 7203J25CQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.45mm | 5A | PC Pin | 120V | Paddle | DPDT | On-Off-On | Rectangular - 20.32mm x 12.70mm | Black | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 23.11mm | - | ROHS3 Compliant | ||
![]() 7203J51ZQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | White | - | - | DPDT | - | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7205J51ZQE11 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant | ||
![]() 7203J51ZQE11 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | White | - | - | DPDT | - | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7205J15ZQE1 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.45mm | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | White | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 23.11mm | - | ROHS3 Compliant | ||
![]() 7205J52ZQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | DPDT | 28V | LED | No Marking | Epoxy Sealed Terminals | 27.94mm | - | ROHS3 Compliant | ||
![]() 7201J26CQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | PC Pin | 120V | Paddle | DPDT | On-On | Rectangular - 20.32mm x 12.70mm | Red | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 25.04mm | - | ROHS3 Compliant | ||
![]() 7205J15ZGE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.45mm | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | Black | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 23.11mm | No | ROHS3 Compliant | ||
![]() 7203J61ZGE12 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Paddle | DPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 19.43mm | No | ROHS3 Compliant | ||
![]() 7205J25CGE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.45mm | 5A | PC Pin | 120V | Paddle | DPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | Black | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 23.11mm | - | ROHS3 Compliant | ||
![]() 7205J51ZGE11 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | DPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant |