- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Contact (AC) Max Power Rating R Load | Actuator Angle | Operating Force-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A8L-11-12N2 Omron Electronics Inc-EMC Div | 30 | - | Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2003 | A8L | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | 10A AC | Straight | - | - | 10A | PC Pin | 125V | - | 21mm | 12.5 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | 250V | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 10A@250VAC | - | O I | - | - | - | - | - | 3.34 N | - | - | - | - | 16.5mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() U41J60AV2GE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | Nylon | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 44.68mm | 5A | PC Pin | 120V | - | - | - | Paddle | 4PDT | On-On | - | - | - | Black | - | - | - | - | 250V | 5A | - | - | 4PDT | - | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 21.59mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() E107J1A3BE2 C&K | 17 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Nylon | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2014 | E | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | - | - | - | PC Pin | 20V | - | - | - | Concave (Standard V) | SPDT | On-Off-Mom | - | - | - | Black | - | - | - | - | 20V | - | - | - | SPDT | - | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() U31J37Z3GI22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | Nylon | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | Straight | - | 24.56mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | - | Concave (Standard V) | 3PDT | On-On | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | - | - | 250V | 5A | - | - | 3PDT | - | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Potted | - | 37.44mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() U213J50V8GE3 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | Straight | - | 11.43mm | 5A | PC Pin | 120V | - | - | - | Concave (Standard V) | SP3T | On-On-Mom | - | - | - | Red | - | - | - | - | 250V | 5A | - | - | DPDT, SP3T | - | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 19.56mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GRS-4023A-1300 CW Industries | 1805 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | 2002 | 4000 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 14V | 13A AC | Vertical | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | 12.7 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Black | - | - | - | - | - | - | 2500VAC V | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | Illuminated | 10A | 10A@250VAC | 250V | No Marking | - | - | - | 0.5HP@250VAC | - | - | Terminal Barriers | 11.7mm | 21mm | 15mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 14 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | - | D | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | 4A AC | Straight | - | - | 4A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GW12LJHF NKK Switches | 39 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | POLYCARBONATE | - | PHOSPHOR BRONZE | PHOSPHOR BRONZE | PHOSPHOR BRONZE | - | - | 50,000 Cycles | - | -25°C~55°C | Tray | 2012 | GW | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Green | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | - | 7.0104mm | 5.1562 mm | Paddle - Illuminated | SPDT | On-On | - | 0.08mOhm | 500000000Ohm | Clear | - | 2.1VDC | LED, Green | - | - | - | 500VAC V | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | LED | - | - | - | No Marking | 6 | - | - | - | 28 deg | - | Sealed - Flux Protection | - | - | - | 10.2108mm | 0.108 inch | 0.15 inch | - | - | ROHS3 Compliant | - | - | ||
![]() WR13ATN NKK Switches | 64 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Epoxy | - | Polyamide | - | - | - | - | - | - | - | 10,000 Cycles | - | -25°C~85°C | Bulk | - | WR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 30V | 15A AC/DC | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | 125V | - | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 34.20mm x 17.20mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GRS-2011-3034 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 105°C | -20°C | - | - | - | - | - | 16A AC | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 27.23mm x 12.19mm | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | - | 25,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Terminal Barriers | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2012TJG03 NKK Switches | 49 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | - | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | - | Actuator Arm, Cap Required | SPDT | On-On | Rectangular - 15.90mm x 12.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7213J60V3BE3 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | - | Stainless Steel | Nylon | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 11.43mm | - | PC Pin | 20V | - | - | - | Paddle | SP3T | On-On-Mom | - | - | - | Red | - | - | - | - | 20V | - | - | - | DPDT, SP3T | - | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 16.26mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7211J60Z3GE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | Straight | - | 12.07mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | - | Paddle | SP3T | On-On-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | - | 250V | 5A | - | - | DPDT, SP3T | - | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 18.16mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() M2012TXG13-DC NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | M | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | 100mA | PC Pin | 28V | - | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | 100mA | Illuminated | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() GW22LBP NKK Switches | 108 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | GLASS FILLED POLYAMIDE | GLASS FILLED POLYAMIDE | - | PHOSPHOR BRONZE | PHOSPHOR BRONZE | PHOSPHOR BRONZE | - | - | 50,000 Cycles | GLASS FILLED POLYAMIDE | -30°C~85°C | Tray | 2010 | GW | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | PC Pin | 28V | - | - | - | Paddle | DPDT | On-On | - | 0.08mOhm | 500000000Ohm | White | - | - | - | EPOXY | - | - | 500VAC V | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | No Marking | - | - | - | - | 28 deg | - | Sealed - Flux Protection | - | - | - | - | 0.102 inch | 0.15 inch | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R1966CGRYGRYGF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | 18.5928mm | 13.0048 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Gray | - | - | - | - | - | - | 1500VAC V | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | 250V | O I | - | - | - | - | - | - | - | - | - | - | 13.8938mm | 0.252 inch | 0.217 inch | - | - | ROHS3 Compliant | - | - | ||
![]() R1966FBLKREDEF E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | NO | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2007 | R1966 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 15A AC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | 18.6182mm | 12.4206 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | 1500VAC V | - | SPST | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 8A | 8A@250VAC | 250V | No Marking | - | (ON)-OFF | - | - | - | - | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | - | - | ROHS3 Compliant | - | - | ||
![]() R1973ABLKGILEF3 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 9A AC | - | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | - | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Green | - | 12VDC | Incandescent, Green | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | 250V | No Marking | - | - | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J1V3BE2 C&K | 40 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | Nylon | - | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Tray | 2011 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 11.43mm | - | PC Pin | 20V | - | - | - | Concave (Standard V) | DPDT | On-On | - | - | - | Black | - | - | - | - | 20V | - | - | - | - | - | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 16.87mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLW3012 NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | COPPER | - | - | Silver | 10,000 Cycles | - | -10°C~50°C | Tray | 2005 | MLW | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | LED COLOR- GREEN | - | - | 30V | 5A AC 3A DC | Vertical | - | - | 3A | Solder Lug | 125V | UL | - | - | Actuator Arm, Cap Required | SPDT | On-On | Rectangular - 18.70mm x 16.70mm | - | - | - | 3A | - | - | - | - | - | - | 1 | - | LED | - | 30,000 Cycles | ROCKER SWITCH | - | - | 3A | - | - | Varies by Cap | - | - | HAND | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |