- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Actuator Angle | Washability | Actuator Finish | Features | Length | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A15KH-CE NKK Switches | 40 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyamide | - | - | - | PHOSPHOR BRONZE | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | A | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | - | 6.35 mm | Concave (Standard V) | SPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | Yellow | - | - | - | EPOXY | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | 5 | ON-(ON) | - | 26 deg | - | NICKEL | Process Sealed | - | 9.3726mm | 0.122 inch | 0.323 inch | ROHS3 Compliant | - | ||
![]() G13KP NKK Switches | 14 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | -25°C~85°C | Bulk | 2015 | G | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | Actuator Arm, Cap Required | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | Process Sealed | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTILC5B-6M-BL-RC-MBL-XSW2 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTILA55-1L-WH-RC-XQH3 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2019TYW01-JA NKK Switches | 39 |
| - | 10 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | - | NYLON | - | - | COPPER ALLOY | - | - | - | 25,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Concave (Standard V) | SPDT | On-Off-Mom | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | 250V | No Marking | - | ON-OFF-(ON) | WAVE | 25 deg | - | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.433 inch | ROHS3 Compliant | - | ||
![]() A13KH-CA NKK Switches | 31 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyamide | - | - | - | PHOSPHOR BRONZE | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | 2015 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | 9.8044mm | 6.1722 mm | Concave (Standard V) | SPDT | On-Off-On | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | 5 | - | - | - | - | NICKEL | Process Sealed | - | 21.1582mm | 0.122 inch | - | ROHS3 Compliant | - | ||
![]() A13K1H-DA NKK Switches | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide | - | - | - | - | - | Bronze | 50,000 Cycles | - | - | -30°C~85°C | Tray | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | 21.18mm | - | - | PC Pin | 28V | - | 6.1722 mm | Concave (Curved) | SPDT | On-Off-On | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | 28V | 100mA | - | - | 28V | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | 5 | - | - | - | - | NICKEL | Process Sealed | 14.73mm | 21.1582mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M2112JCFW13 NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | -25°C~70°C | Bulk | - | M2100 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | PC Pin | 125V | - | - | Paddle - Illuminated | SPDT | On-On | - | - | - | Black | - | 2.0 2.2VDC | LED, Red/Green | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | LED | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MLW3028-00-RA-1B NKK Switches | In Stock | - | Datasheet | - | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | - | - | - | COPPER | - | - | - | 10,000 Cycles | - | - | -10°C~50°C | Bulk | 2006 | MLW | - | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | White | NO LAMP | - | - | 30V | 5A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | 16.9926mm | 16.6116 mm | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 18.70mm x 16.70mm | 0.01mOhm | 200000000Ohm | Black | 3A | - | - | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 3A | 3A@250VAC | 250V | No Marking | - | (ON)-OFF-(ON) | HAND | 28 deg | - | - | Epoxy Sealed Terminals | - | 16.1036mm | 0.157 inch | 0.213 inch | ROHS3 Compliant | - | ||
![]() R4DBLKBLKBF0 E-Switch | 185 | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 15A | Illuminated | - | - | - | I O II | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMC98A2200000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | Silver | 10,000 Cycles | - | - | -20°C~85°C | Bulk | - | FM | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | 6A AC | Straight | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 18.8mm | 12.8 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | - | - | - | 250V | - | - | - | - | 30000 cycles | ROCKER SWITCH | - | Illuminated | 6A | 6A@250VAC | - | No Marking | - | - | - | - | - | - | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() A15KP-CA NKK Switches | In Stock | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Polyamide | - | - | - | PHOSPHOR BRONZE | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Box | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | 9.8044mm | 5.842 mm | Concave (Standard V) | SPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | 3 | ON-(ON) | - | - | - | NICKEL | Process Sealed | - | 23.1902mm | 0.122 inch | - | ROHS3 Compliant | - | ||
![]() M2042TYW01-HA NKK Switches | In Stock | - | - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | - | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | - | 25,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Paddle | 4PDT | On-On | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | 250V | No Marking | - | - | WAVE | 25 deg | - | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 1.17 inch | ROHS3 Compliant | - | ||
![]() U21J11CQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | - | Nylon | - | - | - | - | - | Silver | 100,000 Cycles | - | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | 15.39mm | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-On | Rectangular - 19.05mm x 10.41mm | - | - | Black | - | - | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 24mm | - | - | - | ROHS3 Compliant | - | ||
![]() M2113PFW01-A NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | -25°C~70°C | Bulk | 2011 | M2100 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Paddle - Illuminated | SPDT | On-Off-On | Rectangular - 15.90mm x 13.10mm | - | - | Black | - | 2.1VDC | LED, Green | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | LED | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLW3018-C-LB-1A NKK Switches | In Stock | - | Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | - | - | - | COPPER | - | - | - | 10,000 Cycles | - | - | -10°C~50°C | Bulk | 2012 | MLW | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 5A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | 16.9926mm | 16.6116 mm | Concave (Curved) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 18.70mm x 16.70mm | 0.01mOhm | 200000000Ohm | White | 3A | 1.85VDC | LED, Red | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | LED | 3A | 3A@250VAC | 250V | No Marking | - | (ON)-OFF-(ON) | HAND | 28 deg | - | - | Epoxy Sealed Terminals | - | 16.1036mm | 0.157 inch | 0.213 inch | ROHS3 Compliant | - | ||
![]() M2018TYW01-HB NKK Switches | In Stock | - | - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | Polyamide | - | - | - | - | - | Silver | 25,000 Cycles | - | - | -30°C~85°C | Bulk | - | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | 15.11mm | - | 3A | Solder Lug | 125V | - | - | Paddle | SPDT | Mom-Off-Mom | Rectangular - 28.50mm x 16.00mm | - | - | White | - | - | - | - | 250V | 6A | - | - | 30V | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 41.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2TP1-10 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | Cadmium, Silver | Flush, Panel | Panel Mount, Flange | - | 63.5g | Plastic | - | - | - | - | - | Cadmium, Silver | - | - | - | -54°C~71°C | Bulk | - | TP | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | 15A AC | Straight | 22.61mm | unknown | 15A | Screw Terminal | 125V | - | - | Concave (Curved) | DPDT | On-On-On | Rectangular - 38.40mm x 23.90mm | - | - | White | - | - | - | DUST PROOF; WATER PROOF | 277V | 15A | - | - | 250V | - | ROCKER SWITCH | - | Illuminated | - | 15A@277VAC | - | No Marking | - | - | - | - | - | - | Sealed | 55.12mm | 41.66mm | - | - | RoHS Compliant | - | ||
![]() 4TP12-70 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Cadmium, Silver | Flush, Panel | Panel Mount, Flange | - | - | Plastic | - | - | - | - | - | Cadmium, Silver | - | - | - | -54°C~71°C | Bulk | 2001 | TP | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 10A AC | Straight | 41.7mm | unknown | 10A | Screw Terminal | 125V | - | 41.66 mm | Concave (Curved) | 4PDT | Mom-On-Mom | - | - | - | Clear | - | - | - | DUST PROOF; WATER PROOF | 277V | 18A | - | - | 250V | - | ROCKER SWITCH | - | Illuminated | - | 10A@277VAC | - | No Marking | - | - | - | - | - | - | Sealed | 55.1mm | 41.66mm | - | - | RoHS Compliant | - | ||
![]() M2T22TXG13-GA NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | - | - | - | - | COPPER ALLOY | - | - | Gold | 50,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Tray | 2010 | M2 | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | - | not_compliant | - | PC Pin | 28V | 15.748mm | 11.5062 mm | Paddle | DPDT | On-On | - | 0.02mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | 10 | - | WAVE | 26 deg | SOLVENT | - | Process Sealed | - | 32.893mm | 0.185 inch | 0.65 inch | ROHS3 Compliant | Lead Free |