- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Contact (AC) Max Power Rating R Load | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7203J21ZQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.39mm | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | On-Off-On | Rectangular - 19.05mm x 10.41mm | - | - | White | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 24mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7207J47ZQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | On-Off-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J91ZQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Red | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 19.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J16ZQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Red | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J37CQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 24.56mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | - | - | White | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 37.44mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7207J10CQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel, Through Hole | Panel Mount, Flange | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.11mm | 5A | PC Pin | 120V | - | - | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 34.92mm x 16.46mm | - | - | Black | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 47.63mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7207J37ZBE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 24.56mm | - | Solder Lug | 20V | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 37.44mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J91ZBE11 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 19.43mm | - | - | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | 50 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 24.56mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | - | Jumper needed to achieve triple throw | 37.44mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() V6D2UHHB-00000-000 Carling Technologies | In Stock | - | Datasheet | 6 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Silver, Tin | 50,000 Cycles | POLYESTER | -40°C~85°C | Bulk | 1999 | V-Series Contura | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.65 | - | 12V | 20A DC | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 20A | Quick Connect - 0.250 (6.3mm) | - | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 0.01mOhm | 50000000Ohm | - | 12VDC | LED, Green | - | - | 1500VRMS V | - | 12V | 150,000 Cycles | ROCKER SWITCH | LED | - | - | 20A@12VDC | - | Varies by Cap | - | - | - | - | 27.4066mm | 0.4 inch | - | No | ROHS3 Compliant | Lead Free | Dust Tight, IP66, Water Resistant, Waterproof | ||
Tiny WHSL | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 15.39mm | - | Quick Connect - 0.062 (1.5mm) | 20V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 19.05mm x 10.41mm | - | - | Black | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 24mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J91ZGE12 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | 250V | - | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 7211J11ZBE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 15.39mm | - | Solder Lug | 20V | - | - | Concave (Standard V) | SP3T | On-On-On | Rectangular - 19.05mm x 10.41mm | - | - | Black | - | - | 20V | - | - | DPDT, SP3T | 20V | - | - | - | - | - | - | - | No Marking | - | - | Jumper needed to achieve triple throw | 24mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7207J16ZGE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 7207J37CBE22 C&K | 17 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J91ZGE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 19.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7211J37ZBE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 24.56mm | - | Solder Lug | 20V | - | - | Concave (Standard V) | SP3T | On-On-On | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | 20V | - | - | DPDT, SP3T | 20V | - | - | - | - | - | - | - | No Marking | - | - | Jumper needed to achieve triple throw | 37.44mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7211J21CQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.39mm | 5A | PC Pin | 120V | - | - | Paddle | SP3T | On-On-On | Rectangular - 19.05mm x 10.41mm | - | - | Black | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | - | Jumper needed to achieve triple throw | 24mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J2V5QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 44.63mm | 5A | PC Pin | 120V | - | - | Paddle | DPDT | Mom-Off-Mom | - | - | - | Black | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | Epoxy Sealed Terminals | 11.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRS-4023C-0018 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Black | - | - | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | Bump | (ON)-OFF-(ON) | 0.5HP@250VAC | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.17 inch | - | ROHS3 Compliant | - | - |