- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact (AC) Max Power Rating R Load | Features | Length | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRS-2013A-3000 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | 12A | 12A@250VAC | 250V | No Marking | 0.75HP@250VAC | - | - | - | - | 0.206 inch | ROHS3 Compliant | ||
![]() GRS-4012-0051 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.110 (2.8mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | 10A | 10A@250VAC | 250V | No Marking | 0.5HP@250VAC | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | ||
![]() GRS-4022-0014 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | 4A | 4A@250VAC | 250V | No Marking | - | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | ||
![]() GRS-2013A-2024 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Brown | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | 12A | 12A@250VAC | 250V | No Marking | 0.75HP@250VAC | - | - | - | - | 0.206 inch | ROHS3 Compliant | ||
![]() GRS-4011-0069 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | 16A@250VAC | 250V | ON OFF, Vertical | 0.75HP@250VAC | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | ||
![]() 7207J10ZQE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.11mm | 5A | Solder Lug | 120V | - | - | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 34.92mm x 16.46mm | - | - | Black | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 47.63mm | - | - | - | ROHS3 Compliant | ||
![]() 7207J16ZQE22 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | DPDT | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | ||
![]() 7205J26ZQE32 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Red | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | ROHS3 Compliant | ||
![]() 7205J16ZBE21 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | 20V | - | - | DPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | ROHS3 Compliant | ||
![]() 7205J91ZBE22 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | 20V | - | - | DPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.43mm | - | - | - | ROHS3 Compliant | ||
![]() 7207J16ZQE11 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | White | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | ROHS3 Compliant | ||
![]() 7207J21ZQE12 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.39mm | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | On-Off-Mom | Rectangular - 19.05mm x 10.41mm | - | - | White | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 24mm | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | White | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | ROHS3 Compliant | ||
![]() 7205J21CBE22 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 19.05mm x 10.41mm | - | - | Black | - | - | - | DPDT | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | ||
![]() 7203J60V5BE1 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 42.19mm | - | PC Pin | 20V | - | - | Paddle | DPDT | On-Off-On | - | - | - | White | 20V | - | - | DPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 11.43mm | - | - | - | ROHS3 Compliant | ||
![]() 7107J3ZGE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.11mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-Off-Mom | Rectangular - 27.81mm x 16.46mm | - | - | Black | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 41.28mm | - | - | - | ROHS3 Compliant | ||
![]() 7213J64ZQE2 C&K | 6 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Paddle | SP3T | On-On-Mom | - | - | - | Black | - | - | - | SP3T | - | - | - | - | - | - | No Marking | - | Jumper needed to achieve triple throw | - | - | - | - | ROHS3 Compliant | ||
![]() 7205J16ZBE32 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Red | 20V | - | - | DPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | ROHS3 Compliant | ||
![]() 7201J50A3BE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Nylon | - | - | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Right Angle | 28.55mm | - | PC Pin | 20V | - | - | Concave (Standard V) | DPDT | On-On | - | - | - | Black | 20V | - | - | DPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() 7205J1A3BE2 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 29.03mm | - | PC Pin | 20V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | - | - | - | Black | 20V | - | - | DPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 16.87mm | - | - | - | ROHS3 Compliant |