- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Contact (AC) Max Power Rating R Load | Actuator Angle | Actuator Finish | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRS-2012-2005 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 16A AC | - | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 28.448mm | 13.716 mm | Concave (Curved) | - | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 2500VAC V | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | - | 0.75HP@250VAC | - | - | Polarized, Terminal Barriers | - | - | - | - | - | 0.288 inch | - | - | ROHS3 Compliant | - | ||
![]() 47ASP4R6M1QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | - | - | - | Brass | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | - | 28V | 5A AC/DC | - | 15.62mm | - | 5A | Solder Lug | 125V | - | - | 6.86 mm | Concave (Standard V) | - | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | 5A | - | - | EPOXY TERMINAL SEALED | 250V | 5A | - | - | - | 28V | - | ROCKER SWITCH | - | - | 5A | 5A@125VAC | 5A@28VDC | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 19.43mm | - | 9.56mm | - | - | No | - | RoHS Compliant | - | ||
![]() GRS-2012-3001 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 13A AC | - | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | - | 27.1018mm | 11.938 mm | Concave (Curved) | - | SPDT | On-On | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 2500VAC V | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | - | ON-OFF | - | 0.5HP@250VAC | - | - | - | - | - | - | - | - | 0.288 inch | - | - | ROHS3 Compliant | - | ||
![]() 400MSP3R1BLKM1RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | - | Panel Mount, Flange | - | NO | Stainless Steel | - | - | - | - | - | 30,000 Cycles | -30°C~85°C | Tray | 2007 | 400 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 0.4VA AC/DC | - | - | - | 400mA | Solder Lug | 20V | - | 8.13mm | 5.08 mm | Concave (Curved) | - | SPDT | On-Off-On | Rectangular - 15.75mm x 8.89mm | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.43mm | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 20 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | Nylon | - | - | - | Silver | 10,000 Cycles | -30°C~65°C | Bulk | 2014 | D | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 65°C | -30°C | - | - | - | - | 10A AC | Straight | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Concave (Curved) | Black | DPST | On-Off | Rectangular - 22.53mm x 19.20mm | - | - | Red | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 20 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | Nylon | - | - | - | - | 10,000 Cycles | -20°C~80°C | Bulk | 2010 | CM | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -20°C | - | - | - | - | 16A AC | Straight | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Concave (Curved) | Black | SPST | On-Off | Rectangular - 30.40mm x 11.20mm | - | - | Black | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | - | - | - | 16mm | 27.2mm | 10.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() U25J3V3GE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | 15.11mm | - | 5A | PC Pin | 120V | - | - | - | Concave (Standard V) | - | DPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | 250V | 5A | - | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() M2022TJW03 NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 25,000 Cycles | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | - | - | - | Actuator Arm, Cap Required | - | DPDT | On-On | Rectangular - 15.90mm x 13.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | Varies by Cap | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7303J3ZQE3 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | 16.51mm | - | 5A | Solder Lug | 120V | - | - | - | Concave (Standard V) | - | 3PDT | On-Off-On | Rectangular - 27.81mm x 16.46mm | - | - | Red | - | - | - | - | 250V | 5A | - | - | 3PDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 41.28mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7301J3V8QE3 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | Nylon | - | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | 16.51mm | - | 5A | PC Pin | 120V | - | - | - | Concave (Standard V) | - | 3PDT | On-On | - | - | - | Red | - | - | - | - | 250V | 5A | - | - | 3PDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.8mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A18K1V1-EA NKK Switches | 20 |
| Datasheet | 12 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Polyamide | - | - | - | Bronze | 50,000 Cycles | -30°C~85°C | Tray | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | 26.26mm | - | - | PC Pin | 28V | - | - | 5.842 mm | Concave (Curved) | - | SPDT | Mom-Off-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | 28V | 100mA | - | - | - | 28V | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | 5 | (ON)-OFF-(ON) | - | - | - | NICKEL | Process Sealed | - | 7.6mm | - | 26.2382mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | 20 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | Nylon | - | - | - | Silver | 10,000 Cycles | -30°C~65°C | Bulk | 2008 | D | - | - | Active | 1 (Unlimited) | Quick Connect | - | 3 | - | - | - | - | - | - | 4A AC | Straight | 15mm | - | 4A | Quick Connect - 0.187 (4.7mm) | 125V | UL | - | - | Concave (Curved) | - | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | 250V | 4A | - | 1 | - | 30V | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | 20.83mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1TP67-2-L4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Flush, Panel | Panel Mount, Flange | - | - | - | Plastic | - | - | - | - | - | -54°C~71°C | Bulk | 2012 | TP | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 15A AC | Straight | - | unknown | 15A | Screw Terminal | 125V | - | 28.45mm | 22.1 mm | Concave (Curved) | - | SPST | On-Off | Rectangular - 38.40mm x 23.90mm | - | - | Black | - | - | - | DUST PROOF; WATER PROOF | 277V | - | - | - | - | 250V | - | ROCKER SWITCH | - | Illuminated | - | 15A@125VAC | - | - | Arrow | - | - | - | - | - | - | Sealed | - | - | - | 26.8mm | - | - | - | - | RoHS Compliant | - | ||
![]() 7401J21ZQE32 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | Nylon | - | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | 21.59mm | - | 5A | Solder Lug | 120V | - | - | - | Paddle | - | 4PDT | On-On | Rectangular - 19.05mm x 10.41mm | - | - | Red | - | - | - | - | 250V | 5A | - | - | 4PDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 24mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R1966DBLKBLKIF E-Switch | 66 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | 21mm | 12.9 mm | Concave (Curved) | - | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | 15A@125VAC | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 400MSP4R6BLKM2QE E-Switch | 466 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | 30,000 Cycles | -30°C~85°C | Bulk | - | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 3A AC/DC | - | - | - | 3A | PC Pin | 120V | - | - | - | Concave (Curved) | - | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLW3012-28-RB-2A NKK Switches | 31 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | COPPER | - | - | 10,000 Cycles | -10°C~50°C | Tray | 2012 | MLW | - | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | 28 VOLT LAMPS | - | - | 30V | 5A AC 3A DC | Vertical | - | - | 3A | Solder Lug | 125V | - | 16.9926mm | 16.6116 mm | Concave (Curved) - Illuminated | - | SPDT | On-On | Square - 19.20mm2 | 0.01mOhm | 200000000Ohm | White | 3A | 28VAC | Incandescent, White | - | - | - | 1500VAC V | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | LED | 3A | 3A@250VAC | - | 250V | No Marking | - | - | HAND | - | 28 deg | - | Epoxy Sealed Terminals | - | - | - | 16.1036mm | 0.157 inch | 0.213 inch | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MLW3018-28-RB-2A NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | COPPER | - | - | 10,000 Cycles | -10°C~50°C | Tray | 2012 | MLW | - | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | 28 VOLT LAMPS | - | - | 30V | 5A AC 3A DC | Vertical | - | - | 3A | Solder Lug | 125V | - | 16.9926mm | 16.6116 mm | Concave (Curved) - Illuminated | - | SPDT | Mom-Off-Mom | Square - 19.20mm2 | 0.01mOhm | 200000000Ohm | White | 3A | 28VAC | Incandescent, White | - | - | - | 1500VAC V | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | LED | 3A | 3A@250VAC | - | 250V | No Marking | - | (ON)-OFF-(ON) | HAND | - | 28 deg | - | Epoxy Sealed Terminals | - | - | - | 16.1036mm | 0.157 inch | 0.213 inch | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 7411J21ZQE22 C&K | 3 | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | 21.59mm | - | 5A | Solder Lug | 120V | - | - | - | Paddle | - | DP3T | On-On-On | Rectangular - 19.05mm x 10.41mm | - | - | Black | - | - | - | - | 250V | 5A | - | - | 4PDT, DP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 24mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMC32A2200000 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Gold | PCB, Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | Silver | 10,000 Cycles | -20°C~85°C | Bulk | - | FM | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 4A AC | Straight | - | - | 4A | Solder Lug | 250V | - | 18.8mm | 12.8 mm | Concave (Curved) | - | SPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | - | - | - | 250V | - | - | - | SPST | - | 30000 cycles | ROCKER SWITCH | 10A | Illuminated | 4A | 4A@250VAC | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |