- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Actuator Marking | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7103J1V2BE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2015 | 7000 | Active | 1 (Unlimited) | PC Pins | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | 9.27mm | - | PC Pin | 20V | Concave (Standard V) | SPDT | On-Off-On | - | Black | 20V | - | - | 20V | No Marking | Epoxy Sealed Terminals | 19.56mm | - | ROHS3 Compliant | ||
![]() 7105J1AV2BE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 34.26mm | - | PC Pin | 20V | Concave (Standard V) | SPDT | Mom-Off-Mom | - | Black | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 9.27mm | - | ROHS3 Compliant | ||
![]() 7108J1V4QE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 9.27mm | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-Mom | - | Black | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 16.87mm | - | ROHS3 Compliant | ||
![]() 7211J1V3BE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2015 | 7000 | Active | 1 (Unlimited) | PC Pins | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | Concave (Standard V) | SP3T | On-On-On | - | Black | 20V | - | DPDT, SP3T | 20V | No Marking | Jumper needed to achieve triple throw | 16.87mm | - | ROHS3 Compliant | ||
![]() 7211J60V3BE2 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | Paddle | SP3T | On-On-On | - | Black | 20V | - | DPDT, SP3T | 20V | No Marking | Jumper needed to achieve triple throw | 16.26mm | No | ROHS3 Compliant | ||
![]() 7108J1V3BE1 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 9.27mm | - | PC Pin | 20V | Concave (Standard V) | SPDT | On-Mom | - | White | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 16.87mm | - | ROHS3 Compliant | ||
![]() 7107J60V4QE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | - | 28V | 5A AC/DC | Straight | 11.43mm | 5A | PC Pin | 120V | Paddle | SPDT | On-Off-Mom | - | Black | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 16.26mm | - | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | E | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | Paddle | SPDT | On-Off-On | - | Black | 20V | - | - | 20V | No Marking | Sealed - Flux Protection | 16.26mm | - | ROHS3 Compliant | ||
![]() 7108J1V31GE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 9.27mm | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-Mom | - | Black | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 16.87mm | - | ROHS3 Compliant | ||
![]() 7203J1V3QE2 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | Black | - | 28V | 5A AC/DC | - | 11.43mm | 5A | PC Pin | 120V | Concave (Standard V) | DPDT | On-Off-On | - | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 16.87mm | - | ROHS3 Compliant | ||
![]() 7203J1V6QE2 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | Black | - | 28V | 5A AC/DC | Straight | - | 5A | PC Pin | 120V | Concave (Standard V) | DPDT | On-Off-On | - | Black | 250V | - | DPDT | 28V | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7201J51WGE32 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Wire Wrap | 120V | Concave (Standard V) | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | Red | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 19.43mm | No | ROHS3 Compliant | ||
![]() 7201J3ZBE3 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 15.11mm | - | Solder Lug | 20V | Concave (Standard V) | DPDT | On-On | Rectangular - 27.81mm x 16.46mm | Red | 20V | - | DPDT | 20V | No Marking | Epoxy Sealed Terminals | 41.28mm | - | ROHS3 Compliant | ||
![]() 7201J3CGE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.11mm | 5A | PC Pin | 120V | Concave (Standard V) | DPDT | On-On | - | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 41.28mm | No | ROHS3 Compliant | ||
![]() 7205J1V3BE2 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | Concave (Standard V) | DPDT | Mom-Off-Mom | - | Black | 20V | - | DPDT | 20V | No Marking | Epoxy Sealed Terminals | 16.87mm | - | ROHS3 Compliant | ||
![]() 7211J3CQE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.11mm | 5A | PC Pin | 120V | Concave (Standard V) | SP3T | On-On-On | - | Black | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 41.28mm | - | ROHS3 Compliant | ||
![]() 7201J50V5QE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 32.94mm | 5A | PC Pin | 120V | Concave (Standard V) | DPDT | On-On | - | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 11.43mm | - | ROHS3 Compliant | ||
![]() 7203J1AGE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | Concave (Standard V) | DPDT | On-Off-On | - | Black | - | - | DPDT | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7205J1V4GE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 11.43mm | 5A | PC Pin | 120V | Concave (Standard V) | DPDT | Mom-Off-Mom | - | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 16.87mm | - | ROHS3 Compliant | ||
![]() 7105J90V6BE1 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | Paddle | SPDT | Mom-Off-Mom | - | White | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 19.56mm | - | ROHS3 Compliant |