- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Mfr | Package | Product Status | Voltage Rating AC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Solderability | Actuator Angle | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | - | 5A | Wire Wrap | 120V | - | - | Concave (Standard V) | - | SPDT | On-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7105J60V3GE1 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | Straight | - | - | - | 5A | PC Pin | 120V | - | - | Paddle | - | SPDT | Mom-Off-Mom | - | - | - | White | - | - | - | 250V | - | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1TP8-2 Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 9 Weeks | Cadmium, Silver | Flush, Panel | Panel Mount, Flange | - | Plastic | - | - | - | - | - | Cadmium, Silver | - | - | - | - | - | - | -54°C~71°C | Bulk | 2011 | TP | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | 15A AC | Straight | - | - | unknown | 15A | Screw Terminal | 125V | 55.12mm | 19.56 mm | Actuator Arm, Cap Required | - | SPST | On-Off | Rectangular - 38.40mm x 23.90mm | - | - | - | - | - | DUST PROOF; WATER PROOF | 277V | - | - | - | 250V | - | ROCKER SWITCH | - | Illuminated | - | 15A@277VAC | - | - | Varies by Cap | - | - | - | Sealed | - | 36.83mm | - | - | - | RoHS Compliant | - | - | ||
![]() R1966ABLKBLKERGRN E-Switch | 18 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | POLYCARBONATE | - | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | - | - | - | - | -30°C~65°C | Bulk | 2002 | R1966 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | - | SNAP-IN TYPE PANEL MOUNTING | 8536.50.90.65 | - | - | 15A AC | - | - | - | - | 15A | PC Pin | 125V | 21mm | 14 mm | Concave (Curved) - Illuminated | - | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | Black | 2.2VDC | LED, Green | MOLDED | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 15A | LED | - | 15A@125VAC | SNAP ACTION | - | No Marking | 5 | - | - | - | - | 12.9mm | 0.217 inch | 0.217 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300AWDP3J1VS2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2017 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | DPDT | On-Off-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A8GS-D1385 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Gold, Silver | 10,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | - | A8GS | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Gold (Au) | - | - | - | - | - | - | - | 16A AC | - | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | - | DPST | On-Off | Rectangular - 27.70mm x 15.20mm | - | - | Black | - | - | - | 250V | - | - | - | 5V | 30,000 Cycles | - | - | - | - | - | - | - | O I | - | - | - | Remote Reset Function | - | - | - | - | No | RoHS Compliant | - | - | ||
Tiny WHSL | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Paddle | - | DPDT | On-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7213J2ZGE3 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 11.43mm | - | 5A | Solder Lug | 120V | - | - | Paddle | - | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Red | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Jumper needed to achieve triple throw | 29.36mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7215J37ZBE22 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 24.56mm | - | - | Solder Lug | 20V | - | - | Concave (Standard V) | - | SP3T | Mom-On-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | - | 20V | - | - | DPDT, SP3T | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Jumper needed to achieve triple throw | 37.44mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | Straight | - | 15.62mm | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Concave (Standard V) | - | SP3T | On-On-On | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Jumper needed to achieve triple throw | 25.04mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7215J10ZBE2 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 15.11mm | - | - | Solder Lug | 20V | - | - | Concave (Curved) | - | SP3T | Mom-On-Mom | Rectangular - 34.92mm x 16.46mm | - | - | Black | - | - | - | 20V | - | - | DPDT, SP3T | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Jumper needed to achieve triple throw | 47.63mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7213J37ZQE22 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 24.56mm | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | - | SP3T | On-On-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Jumper needed to achieve triple throw | 37.44mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 20 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Nylon | Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | -30°C~65°C | Bulk | 2014 | D | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 65°C | -30°C | - | - | - | - | - | 4A AC | Straight | - | 15mm | - | 4A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | Black | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | 250V | 4A | - | SPST | 30V | - | - | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | 20.83mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RA911-VB-B-0-W Carling Technologies | 17 |
| - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 100,000 Cycles | - | Carling Technologies | Bulk | Active | 125 V | 0°C ~ 85°C | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A (AC) | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Concave (Curved) | - | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Black, White | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U211J1AQE2 C&K | 45 |
| Datasheet | 14 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | Right Angle | - | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | SP3T | On-On-On | - | - | - | Black | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | Jumper needed to achieve triple throw | 16.87mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CWSB11AAH NKK Switches | 157 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In, Right Angle | Polyamide | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | -10°C~70°C | Bulk | 2010 | CWSB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | Black | - | - | - | - | 6A AC | - | - | - | - | 6A | PC Pin | 250V | - | - | Concave (Curved) | - | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | SPST | - | 30,000 Cycles | - | - | Illuminated | - | - | - | - | No Marking | - | - | - | Audible Click | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2029TNW01 NKK Switches | 87 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | - | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | - | - | Actuator Arm, Cap Required | - | DPDT | On-Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | Varies by Cap | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1973BBLKBLKGF0 E-Switch | 25 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | -30°C~55°C | Bulk | 2001 | R1973 | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | - | - | - | 8536.50.90.65 | - | - | 9A AC | - | - | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) | - | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 9A | - | 9A | 9A@125VAC | - | - | O I | - | - | - | - | - | 22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2022TNW01-DC NKK Switches | 293 |
| Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | - | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | - | - | Concave (Standard V) | - | DPDT | On-On | Rectangular - 17.80mm x 10.10mm | - | - | Red | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2042TNW01-GA NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | - | 25,000 Cycles | DIALLYL PHTHALATE | - | - | - | - | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | 400mW | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | - | - | Paddle | - | 4PDT | On-On | Rectangular - 12.70mm x 12.40mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | - | 250V | No Marking | - | WAVE | 25 deg | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.65 inch | - | ROHS3 Compliant | - | - |