- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Contact (AC) Max Rating I Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LW3123-E4FB-A NKK Switches | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | STEEL | - | SILVER | COPPER ALLOY | BRASS | COPPER ALLOY | SILVER | - | 10,000 Cycles | PHENOLIC | -20°C~50°C | Bulk | 2015 | LW | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | - | GREEN,WHITE FILT, BLK BEZ, | - | - | 30V | 10A AC 6A DC | - | - | - | 6A | Solder Lug | 125V | 29.9974mm | 18.9992 mm | Concave (Standard V) - Illuminated | - | DPDT | On-Off-On | Rectangular - 32.00mm x 19.80mm | 0.01mOhm | 200000000Ohm | Clear (Green, White Filter/Diffuser) | 6A | 6VAC | Incandescent, Green/White | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | BREAK-BEFORE-MAKE | - | 250V | No Marking | - | - | - | - | 34 deg | 5A@125VAC | - | - | - | - | - | - | 0.394 inch | - | - | ROHS3 Compliant | - | - | ||
![]() R4DBLKBLKEF0 E-Switch | 4332 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Silver | 6,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | - | SPDT | On-Off-On | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-4023C-1300 CW Industries | In Stock |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | 2006 | 4000 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 14V | 13A AC | Vertical | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | - | 12.7 mm | Concave (Curved) | - | DPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Black | - | - | - | - | - | 2500VAC V | - | - | 100,000 Cycles | ROCKER SWITCH | - | Illuminated | 10A | 10A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | 0.5HP@250VAC | - | - | - | 11.7mm | 21mm | 15mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1973ABLKGILFF4 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polycarbonate | - | - | - | - | - | Silver | 10,000 Cycles | - | -30°C~55°C | Bulk | 2008 | R1973 | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | 9A AC | Straight | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) - Illuminated | Black | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 20mOhm | - | Green | - | 24VDC | Incandescent, Green | 250V | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 9A | - | 9A | 9A@125VAC | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() WB246D192S E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | COPPER | - | - | - | - | POLYAMIDE | -20°C~65°C | Bulk | - | WB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | Black | - | - | - | - | 20A AC | - | IP55 - Dust Protected, Water Resistant | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 29.7942mm | 21.59 mm | Concave (Curved) | - | DPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | 0.05mOhm | 500000000Ohm | Red | - | - | - | - | - | 1500VAC V | - | - | - | ROCKER SWITCH | - | Illuminated | - | 20A@250VAC | - | - | 250V | - O = | - | - | - | 2HP@250VAC | - | - | - | - | - | - | 21.6916mm | 0.355 inch | 0.255 inch | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() CWSB11AA3F NKK Switches | 51 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | Polycarbonate | - | - | - | - | - | Silver | 10,000 Cycles | - | -10°C~70°C | Tray | 2010 | CWSB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | 6A AC | - | - | 15.1mm | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Concave (Curved) | - | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | 250V | 6A | - | - | - | 30,000 Cycles | - | 6A | Illuminated | - | - | - | - | - | Dot | - | - | - | - | - | - | Audible Click | - | 21.1mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RR3112LBLKREDREDEF4 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2008 | RR3112 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 16A AC | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round - Illuminated | - | SPST | On-Off | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | Red | - | 12VDC | LED, Red | - | - | 1500VAC V | - | - | 20,000 Cycles | ROCKER SWITCH | - | LED | 10A | 10A@250VAC | - | - | 250V | No Marking | 3 | - | BLACK | - | - | - | - | - | - | - | 14.5034mm | 0.318 inch | 0.229 inch | - | - | ROHS3 Compliant | - | - | ||
![]() WB24GD1100 E-Switch | 12 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 2011 | WB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 20A AC | - | IP55 - Dust Protected, Water Resistant | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | - | DPDT | On-On | Rectangular - 30.00mm x 22.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() RVWW092D1123 E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | - | RVW, LAMB | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | 20A | Wire Leads | 125V | - | - | Concave (Curved) | - | DPST | On-Off | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() 3004P1R1BLKM1QE E-Switch | 13 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Flange | NO | - | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2007 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | 21.59mm | 12.7 mm | Concave (Standard V) | - | 4PDT | On-On | Rectangular - 17.96mm x 10.62mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1400VAC V | - | - | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | - | 5A@28VDC | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 11.2014mm | 0.156 inch | 0.487 inch | - | - | ROHS3 Compliant | - | - | ||
![]() E301J1ABE2 C&K | 6 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | Nylon | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | E | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | - | 34.72mm | - | PC Pin | 20V | - | - | Concave (Standard V) | - | 3PDT | On-On | - | - | - | Black | - | - | - | 20V | - | - | 3PDT | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Sealed - Flux Protection | - | 16.87mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J1V5BE2 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Nylon | - | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 33.42mm | - | PC Pin | 20V | - | - | Concave (Standard V) | - | DPDT | On-On | - | - | - | Black | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 11.43mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J1V4GE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 11.43mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | DPDT | On-On | - | - | - | Black | - | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 16.87mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7208J1ABE2 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Nylon | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 29.03mm | - | PC Pin | 20V | - | - | Concave (Standard V) | - | DPDT | On-Mom | - | - | - | Black | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 16.87mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7105J3V7BE1 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 15.11mm | - | PC Pin | 20V | - | - | Concave (Standard V) | - | SPDT | Mom-Off-Mom | - | - | - | White | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.8mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7105J64W5BE1 C&K | 21 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | 85°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Wire Wrap | 20V | - | - | Paddle | - | SPDT | Mom-Off-Mom | - | - | - | White | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() E213J1V3QE2 C&K | 21 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole | - | - | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | E | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | - | 28V | 7.5A AC/DC | Straight | - | 11.43mm | 7.5A | PC Pin | 125V | - | - | Concave (Standard V) | - | SP3T | On-On-Mom | - | - | - | Black | - | - | - | 250V | 7.5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 16.87mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7103J2V3GE3 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 9.27mm | 5A | PC Pin | 120V | - | - | Paddle | - | SPDT | On-Off-On | - | - | - | Red | - | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 16.86mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7201J1V4QE2 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966IBLKBLKEF E-Switch | 30 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2002 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | - | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | 15A@125VAC | - | - | - | No Marking | - | (ON)-OFF-(ON) | - | - | - | - | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | - | - | ROHS3 Compliant | Lead Free | - |