- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Material | Terminal Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact (AC) Max Power Rating R Load | Actuator Angle | Actuator Finish | Contact (AC) Max Rating I Load | Contact (AC) Max Rating M Load | Features | Height | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7101J26ZBE22 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | - | - | Paddle | SPDT | On-On | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 25.04mm | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 43.03mm | - | PC Pin | 20V | - | - | Paddle | SPDT | On-On | - | - | - | Black | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 11.43mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() GRS-4021-0004 CW Industries | 841 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | NYLON | NYLON | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 14V | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | Illuminated | - | 16A@250VAC | - | 250V | O I | - | 0.75HP@250VAC | - | - | - | - | Terminal Barriers | - | - | 11.684mm | 0.34 inch | 0.23 inch | - | ROHS3 Compliant | - | ||
![]() A12K1B-EA NKK Switches | 49 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | Bronze | 50,000 Cycles | -30°C~85°C | Bulk | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 0.4VA AC/DC | - | 7.6mm | - | PC Pin | 28V | - | 5.842 mm | Concave (Curved) | SPDT | On-On | - | 0.05mOhm | 500000000Ohm | Black | - | - | EPOXY | 28V | 100mA | - | - | 28V | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | 5 | - | - | NICKEL | - | - | Process Sealed | - | 15.2mm | 23.1902mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1966IWHTWHTEF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 10,000 Cycles | -30°C~65°C | Bulk | 2008 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | - | 65°C | -30°C | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | - | - | White | - | - | - | - | - | - | SPDT | - | 30,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E101J1ZBE2 C&K | 20 |
| Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2006 | E | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | - | - | - | DPDT, SPDT | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R5BBLKGRNEF1 E-Switch | 10 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Silver | 10,000 Cycles | -20°C~55°C | Bulk | 2011 | R5 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | Vertical | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Green | 125VAC | Neon, Green | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 20A | Illuminated, Neon | - | - | - | - | No Marking | - | - | - | - | - | - | - | 17.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() U23J26ZQE22 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | On-Off-On | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 25.04mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7213J1CQE2 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 11.43mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SP3T | On-On-Mom | - | - | - | Black | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 29.36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() U21J91Z3GE22 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Paddle | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 19.43mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 7211J2ZBE2 C&K | 45 |
| Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Paddle | SP3T | On-On-On | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | - | - | - | SP3T | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7207J61ZGE22 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | On-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 19.43mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7213J1ZQE3 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 11.43mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Red | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 29.36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7213J1Z3QE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 11.43mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 29.36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7211J2CBE2 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Through Hole | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Paddle | SP3T | On-On-On | - | - | - | Black | - | - | - | - | - | - | DPDT, SP3T | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U215J16ZQE22 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SP3T | Mom-On-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 25.04mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() U21J26ZQI12 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | On-On | Rectangular - 20.32mm x 12.70mm | - | - | White | - | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Potted | - | 25.04mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() U215J91CQE22 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | PC Pin | 120V | - | - | Paddle | SP3T | Mom-On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 19.43mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2022Y-P-HC NKK Switches | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | Resin | Polyamide | - | - | Silver | 25,000 Cycles | -10°C~85°C | Bulk | - | P | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 10A AC | - | 20mm | 10A | PC Pin | 125V | - | 19.9898 mm | Paddle | DPDT | On-On | Rectangular - 28.50mm x 16.00mm | 0.01mOhm | 1000000000Ohm | Red | - | - | - | 250V | 10A | 4000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | 6A | 6A@250VAC | BREAK-BEFORE-MAKE | - | No Marking | 6 | - | 25 deg | - | 6A@250VAC | 3A@125VAC | - | - | 41.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() U11J1V3GE2 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 9.27mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Black | - | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 16.87mm | - | - | - | No | ROHS3 Compliant | - |