- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Body Color | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Actuator Finish | Features | Length | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R6BBLKBLKEF E-Switch | 1022 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2002 | R6 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | Silver (Ag) | - | - | - | - | - | 10A AC | - | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.20mm x 6.65mm | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | 10A@125VAC | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7101J11ZQE22 C&K | 20 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | Nylon | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 5A AC/DC | Straight | 15.39mm | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 19.05mm x 10.41mm | - | - | Black | - | - | - | - | 250V | 5A | - | - | - | 28V | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 24mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M2013TXW13-DA NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | Polyamide | - | - | COPPER ALLOY | - | - | - | Silver | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 30V | 6A AC 3A DC | - | 9.27mm | - | 3A | PC Pin | 125V | - | - | Concave (Standard V) | SPDT | On-Off-On | - | - | 1000000000Ohm | Black | - | - | - | - | 250V | 6A | 1500VAC V | - | - | 30V | 50,000 Cycles | ROCKER SWITCH | - | 3A | 3A@250VAC | - | No Marking | 7 | - | WAVE | - | - | - | 25 deg | - | Epoxy Sealed Terminals | 16.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() M2026TJW01-FA-1A NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2007 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Concave (Standard V) | SP3T | Mom-On-Mom | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | 3A | 3A@250VAC | 250V | No Marking | - | (ON)-ON-(ON) | - | - | - | - | 25 deg | - | Jumper needed to achieve triple throw | - | - | - | - | ROHS3 Compliant | - | ||
![]() GRS-4021B-0003 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 13A AC | - | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 2500VAC V | DPST | - | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | Bump | - | OFF-(ON) | - | - | 0.5HP@250VAC | - | - | - | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | ||
![]() RB242C1021-117 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | - | COPPER | SILVER | - | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16A AC | - | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.0068mm | 21.4884 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Red | - | 250VAC | Neon, Red | - | - | - | 1500VAC V | - | - | - | - | ROCKER SWITCH | - | 16A | - | 125V | O - | - | OFF-ON | - | BLACK | - | - | - | - | - | - | 18.0086mm | 0.402 inch | 0.374 inch | ROHS3 Compliant | - | ||
![]() M2027TXG30-DE NKK Switches | 23 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide | - | - | - | - | - | - | Copper | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | 29.95mm | - | 100mA | PC Pin | 28V | - | - | Concave (Standard V) | SP3T | On-On-Mom | - | - | - | Yellow | - | - | - | - | 28V | 100mA | - | SP3T | - | 28V | 50,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | 16.87mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AML24FBE2AA04 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | 3 | - | - | - | - | - | - | - | - | Silver | 25,000 Cycles | - | - | Bulk | 2001 | AML24 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 24V | 3A AC 2A DC | Straight | - | unknown | 2A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 28.85mm | 18.92 mm | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 28.98mm x 19.05mm | - | - | - | 2A | 28VAC | Incandescent | - | - | - | - | - | - | - | 25,000 Cycles | ROCKER SWITCH | Lamp | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A12K1H-DA NKK Switches | 1394 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide | - | - | - | - | - | - | Bronze | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | 21.18mm | - | - | PC Pin | 28V | - | 6.1722 mm | Concave (Curved) | SPDT | On-On | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | 28V | 100mA | - | - | - | 28V | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | 5 | - | - | - | - | - | - | NICKEL | Process Sealed | 14.73mm | 21.1582mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M2022TJG01-GA-4A-CE NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | COPPER | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | - | - | Paddle - Illuminated | DPDT | On-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Black | - | 1.9 2VDC | LED, Red/Yellow | - | - | - | 1000VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | - | - | - | No Marking | - | - | - | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.644 inch | ROHS3 Compliant | - | ||
![]() M2023TJG06-FA-3A-CF NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | GOLD | COPPER | - | - | GOLD | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | Wire Wrap | 28V | - | - | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Black | - | 2.0 2.25VDC | LED, Red/Green | - | - | - | 1000VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | LED | - | - | - | No Marking | - | - | - | - | - | 0.4VA@28VDC | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.75 inch | 0.28 inch | ROHS3 Compliant | - | ||
![]() GRS-4023A-0019 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 8A AC | - | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Gray | - | - | - | - | - | - | 2500VAC V | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | 4A | 4A@250VAC | 250V | No Marking | - | - | - | - | - | - | - | - | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | ||
![]() M2012TXW13-GH NKK Switches | 100 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Tray | - | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 400mW | 30V | 6A AC 4A DC | Vertical | - | - | 4A | PC Pin | 125V | - | - | Paddle | SPDT | On-On | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() GRS-4023A-0012 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 13A AC | - | - | - | 13A | Quick Connect - 0.110 (2.8mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Black | - | - | - | - | - | - | 2500VAC V | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | - | - | - | - | 0.5HP@250VAC | - | - | - | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | ||
![]() M2022TJW02-FA-4A-FE NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Quick Connect - 0.062 (1.5mm) | 125V | - | - | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Black | - | 2.0 2.1VDC | LED, Green/Yellow | - | - | - | 1000VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | 250V | No Marking | - | - | - | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.25 inch | 0.28 inch | ROHS3 Compliant | - | ||
![]() MLW3012-N-RF-1A NKK Switches | In Stock | - | Datasheet | - | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | COPPER | - | - | - | - | 10,000 Cycles | - | -10°C~50°C | Tray | 2012 | MLW | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | 110 VOLT LAMPS | - | 30V | 5A AC 3A DC | Vertical | - | - | 3A | Solder Lug | 125V | 16.9926mm | 16.6116 mm | Concave (Curved) - Illuminated | SPDT | On-On | Rectangular - 18.70mm x 16.70mm | 0.01mOhm | 200000000Ohm | Green | 3A | 110VAC | Neon, Green | - | - | - | 1500VAC V | - | - | - | 30,000 Cycles | ROCKER SWITCH | LED, Neon | 3A | 3A@250VAC | 250V | No Marking | - | - | HAND | - | - | - | 28 deg | - | Epoxy Sealed Terminals | - | 16.1036mm | 0.157 inch | 0.213 inch | ROHS3 Compliant | Contains Lead | ||
![]() M2022TJG01-FB-3A NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | GOLD | COPPER | - | - | GOLD | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | - | - | Concave (Standard V) | DPDT | On-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | White | - | - | - | - | - | - | 1000VAC V | - | LED | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | - | - | - | - | 0.4VA@28VDC | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | ROHS3 Compliant | - | ||
![]() L11B1BWPJ-P3EXX-1-XBUU1 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2023TJW01-FC-4A-CF NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Red | - | 1.9 2.1VDC | LED, Red/Green | - | - | - | 1000VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | 250V | No Marking | - | - | - | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | ROHS3 Compliant | - | ||
![]() M2013TNW01 NKK Switches | In Stock | - | - | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | BLACK | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Actuator Arm, Cap Required | SPDT | On-Off-On | - | - | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | 3A | 3A@250VAC | 250V | Varies by Cap | - | - | WAVE | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.346 inch | ROHS3 Compliant | - |