- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Actuator Marking | Features | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U11J3V6QE1 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.11mm | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-On | - | White | - | - | 250V | 5A | SPDT | 28V | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | 26.8mm | - | ROHS3 Compliant | - | ||
![]() U25J37Z3GE22 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 24.56mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | Black | - | - | 250V | 5A | DPDT | 28V | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | 37.44mm | No | ROHS3 Compliant | - | ||
![]() 7207J60ZQE2 C&K | 45 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Paddle | DPDT | On-Off-Mom | Rectangular - 15.24mm x 12.70mm | Black | - | - | 250V | - | DPDT | 28V | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() 7207J1Z3QE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 11.43mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 17.96mm x 10.62mm | Black | - | - | 250V | 5A | DPDT | 28V | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | 29.36mm | - | ROHS3 Compliant | - | ||
![]() U11J16Z3GE22 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | On-On | Rectangular - 20.32mm x 12.70mm | Black | - | - | 250V | 5A | SPDT | 28V | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | 25.04mm | No | ROHS3 Compliant | - | ||
![]() R5BBLKGRNEF1 E-Switch | 138 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | 10,000 Cycles | -20°C~55°C | Bulk | 2011 | R5 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | Vertical | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | Green | 125VAC | Neon, Green | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 20A | Illuminated, Neon | No Marking | - | 17.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7108J2CLE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold, Lead, Tin | Panel, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2006 | 7000 | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 9.27mm | 5A | PC Pin | 120V | Paddle | SPDT | On-Mom | - | Black | - | - | 250V | 5A | SPDT | 28V | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | 29.36mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 21 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 15.62mm | - | Quick Connect - 0.062 (1.5mm) | 20V | Paddle | SPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | Black | - | - | 20V | - | SPDT | 20V | - | - | - | - | No Marking | Epoxy Potted | - | 19.43mm | - | ROHS3 Compliant | - | ||
![]() 7213J37ZQE32 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 24.56mm | 5A | Solder Lug | 120V | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 30.99mm x 17.15mm | Red | - | - | 250V | 5A | DPDT, SP3T | 28V | - | - | - | - | No Marking | Jumper needed to achieve triple throw | - | 37.44mm | - | ROHS3 Compliant | - | ||
![]() 7211J61CQE22 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | PC Pin | 120V | Paddle | SP3T | On-On-On | Rectangular - 15.24mm x 12.70mm | Black | - | - | 250V | 5A | DPDT, SP3T | 28V | - | - | - | - | No Marking | Jumper needed to achieve triple throw | - | 19.43mm | - | ROHS3 Compliant | - | ||
![]() 7213J1ZBE2 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 11.43mm | - | Solder Lug | 20V | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | Black | - | - | 20V | - | DPDT, SP3T | 20V | - | - | - | - | No Marking | Jumper needed to achieve triple throw | - | 29.36mm | - | ROHS3 Compliant | - | ||
![]() E105J1ZQE2 C&K | 45 |
| Datasheet | 16 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | E | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 7.5A AC/DC | Straight | 9.27mm | 7.5A | Solder Lug | 125V | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 17.96mm x 10.62mm | Black | - | - | 250V | 7.5A | SPDT | 28V | - | - | - | - | No Marking | Sealed - Flux Protection | - | 29.36mm | - | ROHS3 Compliant | - | ||
![]() U11J3ZQE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.11mm | 5A | Solder Lug | 120V | Concave (Standard V) | SPDT | On-On | Rectangular - 27.81mm x 16.46mm | Black | - | - | 250V | 5A | SPDT | 28V | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | 41.28mm | - | ROHS3 Compliant | - | ||
![]() U215J61ZQE22 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Paddle | SP3T | Mom-On-Mom | Rectangular - 15.24mm x 12.70mm | Black | - | - | 250V | 5A | DPDT, SP3T | 28V | - | - | - | - | No Marking | Jumper needed to achieve triple throw | - | 19.43mm | - | ROHS3 Compliant | - | ||
![]() U21J50ZQI1 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 12.07mm | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | White | - | - | 250V | 5A | DPDT | 28V | - | - | - | - | No Marking | Epoxy Potted | - | 18.16mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 45 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Paddle | SPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | Black | - | - | - | - | SPDT | - | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() 7105J47ZQE12 C&K | 45 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Paddle | SPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | White | - | - | - | - | SPDT | - | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | - | - | Non-RoHS Compliant | - | ||
![]() 7207J51CQE22 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | PC Pin | 120V | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 15.24mm x 12.70mm | Black | - | - | 250V | 5A | DPDT | 28V | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | 19.43mm | - | ROHS3 Compliant | - | ||
![]() 7213J1ZQE2 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2014 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 11.43mm | 5A | Solder Lug | 120V | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | Black | - | - | 250V | 5A | DPDT, SP3T | 28V | - | - | - | - | No Marking | Jumper needed to achieve triple throw | - | 29.36mm | - | ROHS3 Compliant | - | ||
![]() U213J26ZQE21 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Paddle | SP3T | On-On-Mom | Rectangular - 20.32mm x 12.70mm | Black | - | - | 250V | 5A | DPDT, SP3T | 28V | - | - | - | - | No Marking | Jumper needed to achieve triple throw | - | 25.04mm | - | ROHS3 Compliant | - |