- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Solderability | Actuator Angle | Operating Force-Max | Actuator Finish | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U11J2AQE2 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Nylon | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 36.43mm | 5A | PC Pin | 120V | - | - | Paddle | SPDT | On-On | - | - | - | Black | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() U11J1V7QE2 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | - | 9.27mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Black | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 19.56mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() M2018TZW23-JH NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide | - | Silver | 25,000 Cycles | -30°C~85°C | Tray | - | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | 15.11mm | 3A | PC Pin | 125V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | - | - | - | Gray | - | - | 250V | 6A | - | - | 30V | 50,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 26.78mm | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() JWM21RAA NKK Switches | 130 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | Polyphenylene | BRASS | Silver | 25,000 Cycles | -25°C~70°C | Bulk | 2006 | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | TV5 RATING | - | - | 30V | 10A AC | Vertical | Dust Proof | 18mm | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.3924 mm | Concave (Curved) | DPST | On-Off | Rectangular - 24.00mm x 15.40mm | 10mOhm | 1GOhm | Black | - | - | 250V | 10A | 2000VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | 10A | 7.84 N | Illuminated | 10A@250VAC | - | - | No Marking | HAND | 26 deg | - | - | Epoxy Sealed Terminals | 21.5mm | 27mm | 18mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Proof | ||
![]() JWL11BA2A-A NKK Switches | 15 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | POLYPHENYLENE OXIDE | BRASS | - | 25,000 Cycles | -25°C~70°C | Tray | - | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | TV8 RATING | 8536.50.90.65 | - | 72V | 16A AC | Vertical | Dust Proof | - | 16A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 35mm | 20.5 mm | Concave (Curved) | SPST | On-Off | Rectangular - 29.50mm x 20.50mm | 0.02mOhm | 1000000000Ohm | Black | 5A | EPOXY TERMINAL SEALED | - | - | 4000VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | - | Illuminated | 16A@250VAC | 5A@72VDC | 250V | O - | WAVE | 26 deg | 5 N | MATTE | Epoxy Sealed Terminals | - | - | - | 21.4mm | 0.283 inch | - | - | ROHS3 Compliant | - | Lead Free | Dust Proof | ||
Tiny WHSL | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | - | 15.62mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Potted | - | 19.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7203J52ZQE22 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | LED | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 27.94mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7211J51ZQE11 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SP3T | On-On-On | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 19.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() U23J16ZGE22 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | 250V | - | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 7109J47ZQE22 C&K | 6 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | - | - | Paddle | SPDT | On-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7207J1V7QE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | - | 11.43mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-Off-Mom | - | - | - | Black | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 19.56mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7207J60ZBE1 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 12.07mm | - | Solder Lug | 20V | - | - | Paddle | DPDT | On-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 18.16mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 21 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 15.62mm | - | Quick Connect - 0.062 (1.5mm) | 20V | - | - | Paddle | SPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Potted | - | 19.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7213J37ZQE32 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | - | 24.56mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Red | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 37.44mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7211J61CQE22 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | 5A | PC Pin | 120V | - | - | Paddle | SP3T | On-On-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 19.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7213J1ZBE2 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 11.43mm | - | Solder Lug | 20V | - | - | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | 20V | - | - | DPDT, SP3T | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 29.36mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() E105J1ZQE2 C&K | 45 |
| Datasheet | 16 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | E | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 7.5A AC/DC | Straight | - | 9.27mm | 7.5A | Solder Lug | 125V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | 250V | 7.5A | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Sealed - Flux Protection | - | 29.36mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() U11J3ZQE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.11mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 27.81mm x 16.46mm | - | - | Black | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 41.28mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() U215J61ZQE22 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | SP3T | Mom-On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 19.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() U21J50ZQI1 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | - | 12.07mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Potted | - | 18.16mm | - | - | - | - | - | ROHS3 Compliant | - | - | - |