- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2028TYA01 NKK Switches | 20 |
| Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | SILVER | COPPER ALLOY | SILVER | GOLD OVER NICKEL | BLACK | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | 30V | 6A AC 3A DC | - | - | 3A | Solder Lug | 125V | - | - | - | Actuator Arm, Cap Required | - | DPDT | Mom-Off-Mom | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@125VAC | - | - | Varies by Cap | - | (ON)-OFF-(ON) | WAVE | - | 0.4VA@28VDC | 25 deg | Epoxy Sealed Terminals | - | - | - | - | 0.157 inch | 1.17 inch | - | - | ROHS3 Compliant | - | ||
![]() M2018TXG15 NKK Switches | 27 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | BLACK | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | - | - | - | Actuator Arm, Cap Required | - | SPDT | Mom-Off-Mom | - | - | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | Varies by Cap | 7 | (ON)-OFF-(ON) | WAVE | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | 0.189 inch | 0.346 inch | - | - | ROHS3 Compliant | - | ||
![]() M2018TXG15-DA NKK Switches | 17 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 100mA | PC Pin | 28V | - | - | - | Concave (Standard V) | - | SPDT | Mom-Off-Mom | - | - | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | 7 | (ON)-OFF-(ON) | WAVE | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | 0.189 inch | 0.346 inch | - | - | ROHS3 Compliant | Contains Lead | ||
![]() GRS-4012-0047 CW Industries | 1367 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | 2002 | 4000 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | 12.7 mm | Concave (Curved) | - | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 2500VAC V | - | - | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | - | 16A@250VAC | - | 250V | O - | - | - | - | 0.75HP@250VAC | - | 36 deg | - | 11.7mm | 21mm | 15mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7108J1V3BE2 C&K | 20 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2011 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | 9.27mm | - | PC Pin | 20V | - | - | - | Concave (Standard V) | - | SPDT | On-Mom | - | - | - | Black | - | - | - | - | 20V | - | - | - | DPDT, SPDT | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 16.87mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 45 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~65°C | Bulk | 2003 | DM | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 10A AC | Straight | 20.83mm | 10A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Concave (Curved) - Illuminated | - | SPST | On-Off | Rectangular - 27.13mm x 19.20mm | - | - | Black | - | 2.1VDC | LED, Green | - | 250V | 10A | - | - | - | - | - | - | LED | Green | - | - | - | - | No Marking | - | - | - | - | - | - | Guard | - | 30.48mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() M2112PCFG13 NKK Switches | 41 |
| Datasheet | 10 Weeks | Gold | Brackets, Through Hole | Through Hole | STAINLESS STEEL | - | - | SILVER | COPPER ALLOY | SILVER | - | - | - | 25,000 Cycles | - | -25°C~70°C | Bulk | 2011 | M2100 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | REDGRN. BICLR. ISOL. | - | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | - | 13.0048mm | 12.7 mm | Paddle - Illuminated | - | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | - | 2.0 2.2VDC | LED, Red/Green | EPOXY | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | LED | - | - | - | - | - | No Marking | 10 | - | - | - | 0.4VA@28VDC | 20 deg | - | - | - | - | 15.6972mm | 0.177 inch | 0.791 inch | - | - | ROHS3 Compliant | - | ||
![]() M2023TXG45-DH NKK Switches | 55 |
| Datasheet | 10 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | - | - | - | Concave (Standard V) | - | DPDT | On-Off-On | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 7205J19ZQE12 C&K | 62 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 5A AC/DC | Straight | 23.8mm | 5A | Solder Lug | 120V | - | - | - | Concave (Curved) | - | DPDT | Mom-Off-Mom | Rectangular - 38.74mm x 16.46mm | - | - | White | - | - | - | - | 250V | 5A | - | - | - | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 44.45mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 20 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~85°C | Tray | 2010 | CN | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 16A AC | Straight | 25.2mm | 16A | Quick Connect - 0.187 (4.7mm) | 125V | CSA, UL | - | - | Concave (Curved) | - | DPDT | On-On | Rectangular - 30.40mm x 22.20mm | - | - | Black | - | - | - | - | 250V | 16A | - | 2 | - | - | - | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | 31.5mm | 21.8mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7215J60V6BE2 C&K | 20 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2015 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | - | - | - | Paddle | - | SP3T | Mom-On-Mom | - | - | - | Black | - | - | - | - | 20V | - | - | - | DPDT, SP3T | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | 19.56mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R4BBLKBLKYELEF3 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Concave (Curved) - Illuminated | - | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | 12VDC | Incandescent, Yellow | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M2012TXW30-DC NKK Switches | 30 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Tray | - | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | 30V | 6A AC 4A DC | Right Angle | - | 4A | PC Pin | 125V | - | - | - | Concave (Standard V) | - | SPDT | On-On | - | - | - | Red | - | - | - | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() G12KP-YA NKK Switches | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Polyamide | Glass fibre, Polyamide | - | - | - | - | - | - | Bronze | 100,000 Cycles | - | -25°C~85°C | Tray | 2010 | G | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | 6.2mm | - | PC Pin | 28V | - | - | - | Concave (Standard V) | - | SPDT | On-On | - | - | - | Black | - | - | - | - | 28V | 100mA | - | - | - | 28V | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Process Sealed | - | 13.4mm | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M2012TJW03-FB-1A NKK Switches | 35 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | - | Concave (Standard V) | - | SPDT | On-On | Rectangular - 15.90mm x 12.50mm | - | 1000000000Ohm | White | - | - | - | - | - | - | 1000VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | - | 3A | 3A@250VAC | - | 250V | No Marking | - | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | 0.25 inch | 0.28 inch | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 20 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Nylon | Polycarbonate | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~85°C | Tray | 2010 | CN | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 16A AC | Straight | 25.2mm | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Concave (Curved) - Illuminated | Black | DPST | On-Off | Rectangular - 30.40mm x 22.20mm | - | - | Red | - | 125VAC | Neon, Red | - | 250V | 16A | - | - | - | - | - | - | Illuminated, Lamp, Neon | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | 31.5mm | 21.8mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M2012TNG03 NKK Switches | 40 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | BLACK | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | - | - | - | Actuator Arm, Cap Required | - | SPDT | On-On | - | - | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | Varies by Cap | 3 | - | WAVE | - | 0.4VA@28VDC | 25 deg | Epoxy Sealed Terminals | - | - | - | - | 0.25 inch | 0.65 inch | - | - | ROHS3 Compliant | - | ||
![]() M2112NEW01 NKK Switches | 60 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | - | GOLD OVER NICKEL | SILVER | COPPER ALLOY | SILVER | SILVER OVER NICKEL | - | - | 25,000 Cycles | - | -10°C~55°C | Bulk | 2011 | M2100 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 3A | Solder Lug | 125V | - | 13.0048mm | 12.7 mm | Concave (Standard V) - Illuminated | - | SPDT | On-On | Rectangular - 17.80mm x 10.10mm | 0.01mOhm | 1000000000Ohm | Black | 3A | 2.1VDC | LED, Yellow | EPOXY | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | LED | - | 3A | 3A@250VAC | BREAK-BEFORE-MAKE | 250V | No Marking | - | - | - | - | - | 20 deg | - | - | - | - | 14.8844mm | 0.189 inch | 0.496 inch | - | - | ROHS3 Compliant | - | ||
![]() M2022TJW02-GA-1A NKK Switches | 25 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | Quick Connect - 0.062 (1.5mm) | 125V | - | - | - | Paddle | - | DPDT | On-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | - | 3A | 3A@250VAC | - | 250V | No Marking | - | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U28J19ZQE22 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 23.8mm | 5A | Solder Lug | 120V | - | - | - | Concave (Curved) | - | DPDT | On-Mom | Rectangular - 38.74mm x 16.46mm | - | - | Black | - | - | - | - | 250V | 5A | - | - | DPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 44.45mm | - | - | - | - | - | - | ROHS3 Compliant | - |