- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Actuator Marking | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7205J60CQE2 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.07mm | 5A | PC Pin | 120V | Paddle | DPDT | Mom-Off-Mom | - | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 18.16mm | - | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | - | 23.8mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 38.74mm x 16.46mm | Black | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 44.45mm | - | ROHS3 Compliant | ||
![]() U11J2V8GE1 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 9.27mm | 5A | PC Pin | 120V | Paddle | SPDT | On-On | - | White | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 19.56mm | No | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 24.56mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | White | 250V | 5A | SPDT | 28V | No Marking | Epoxy Potted | 37.44mm | - | ROHS3 Compliant | ||
![]() 7207J91ZQE22 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Paddle | DPDT | On-Off-Mom | Rectangular - 15.24mm x 12.70mm | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant | ||
![]() 7207J90CQE2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.07mm | 5A | PC Pin | 120V | Paddle | DPDT | On-Off-Mom | - | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 18.16mm | - | ROHS3 Compliant | ||
![]() 7105J2CQI2 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 9.27mm | 5A | PC Pin | 120V | Paddle | SPDT | Mom-Off-Mom | - | Black | 250V | 5A | SPDT | 28V | No Marking | Epoxy Potted | 29.36mm | - | ROHS3 Compliant | ||
![]() 7215J21ZQE12 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Paddle | SP3T | Mom-On-Mom | Rectangular - 19.05mm x 10.41mm | White | - | - | DPDT, SP3T | - | No Marking | Jumper needed to achieve triple throw | - | - | ROHS3 Compliant | ||
![]() 7213J21ZGE22 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.39mm | 5A | Solder Lug | 120V | Paddle | SP3T | On-On-Mom | Rectangular - 19.05mm x 10.41mm | Black | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 24mm | - | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Quick Connect - 0.062 (1.5mm) | 20V | Concave (Standard V) | SP3T | On-On-On | Rectangular - 20.32mm x 12.70mm | Black | 20V | - | DPDT, SP3T | 20V | No Marking | Jumper needed to achieve triple throw | 25.04mm | - | ROHS3 Compliant | ||
![]() 7211J25Z3GE3 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.45mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Paddle | SP3T | On-On-On | Rectangular - 20.32mm x 12.70mm | Red | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 23.11mm | - | ROHS3 Compliant | ||
![]() 7215J51ZGE22 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | SP3T | Mom-On-Mom | Rectangular - 15.24mm x 12.70mm | Black | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 19.43mm | No | ROHS3 Compliant | ||
![]() 7201J2ZQI2 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | 6 | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 11.43mm | 5A | Solder Lug | 120V | Paddle | DPDT | On-On | Rectangular - 17.96mm x 10.62mm | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Potted | 29.36mm | - | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | - | 24.56mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SP3T | On-On-On | Rectangular - 30.99mm x 17.15mm | Black | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 37.44mm | - | ROHS3 Compliant | ||
![]() 7211J26ZQE32 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Paddle | SP3T | On-On-On | Rectangular - 20.32mm x 12.70mm | Red | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 25.04mm | - | ROHS3 Compliant | ||
![]() 7211J16CQE32 C&K | 6 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | PC Pin | 120V | Concave (Standard V) | SP3T | On-On-On | Rectangular - 20.32mm x 12.70mm | Red | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 25.04mm | - | ROHS3 Compliant | ||
![]() 7201J1ZQI2 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 11.43mm | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | On-On | Rectangular - 17.96mm x 10.62mm | Black | 250V | 5A | DPDT | 28V | No Marking | Epoxy Potted | 29.36mm | - | ROHS3 Compliant | ||
![]() 7215J21CQE22 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.39mm | 5A | PC Pin | 120V | Paddle | SP3T | Mom-On-Mom | Rectangular - 19.05mm x 10.41mm | Black | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 24mm | - | ROHS3 Compliant | ||
![]() 7207J21ZQE11 C&K | 45 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Paddle | DPDT | On-Off-Mom | Rectangular - 19.05mm x 10.41mm | White | - | - | DPDT | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7211J61ZBE32 C&K | 6 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | Paddle | SP3T | On-On-On | Rectangular - 15.24mm x 12.70mm | Red | 20V | - | DPDT, SP3T | 20V | No Marking | Jumper needed to achieve triple throw | 19.43mm | - | ROHS3 Compliant |