- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Operating Force-Max | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7401J1AV2QE2 C&K | 21 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | Nylon | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | 35.91mm | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | 4PDT | On-On | - | - | - | Black | - | - | - | - | 250V | 5A | - | 4PDT | 28V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 21.59mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2018TNG01 NKK Switches | 16 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | STAINLESS STEEL | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | BLACK | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | 100mA | Solder Lug | 28V | - | - | Actuator Arm, Cap Required | SPDT | Mom-Off-Mom | - | - | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | Varies by Cap | - | (ON)-OFF-(ON) | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.346 inch | - | - | ROHS3 Compliant | - | - | ||
![]() RSC441D1A2Z11 E-Switch | 12 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | POLYAMIDE | - | COPPER | - | COPPER | SILVER | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | RSC, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 20A AC | - | - | - | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 28.4988mm | 11.9888 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.60mm x 12.10mm | 0.02mOhm | 100000000Ohm | Black, Red | - | - | - | - | - | - | 1000VAC V | - | - | - | ROCKER SWITCH | 20A | - | 16A | 16A@250VAC | - | - | 250V | Light Bulb | - | OFF-ON | - | 0.25HP@125VAC | - | - | - | Two-Tone Rocker | - | 18.4912mm | 0.378 inch | 0.307 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 4TP201-7 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Flush, Panel | Panel Mount, Flange | - | - | - | 99.79g | Plastic | - | - | - | - | - | - | Cadmium, Silver | - | - | -54°C~71°C | Bulk | 2001 | TP | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 10A AC | - | Straight | - | 41.7mm | unknown | 10A | Screw Terminal | 125V | - | 33.53 mm | Concave (Curved) | 4PDT | Mom-Off-Mom | - | - | - | White | - | - | - | DUST PROOF; WATER PROOF | 277V | 18A | - | - | 250V | - | ROCKER SWITCH | 10A | Illuminated | - | 10A@277VAC | - | - | - | No Marking | - | - | - | - | - | - | - | Sealed | 55.1mm | 31.62mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLW3018-00-PA-1A NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | - | COPPER | - | - | - | - | 10,000 Cycles | - | -10°C~50°C | Bulk | 2012 | MLW | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | NO LAMP | 8536.50.90.40 | - | 30V | 5A AC 3A DC | - | - | - | - | - | 3A | Solder Lug | 125V | 16.9926mm | 16.6116 mm | Paddle | SPDT | Mom-Off-Mom | Rectangular - 18.70mm x 16.70mm | 0.01mOhm | 200000000Ohm | Black | 3A | - | - | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | 5A | Illuminated | 3A | 3A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF-(ON) | HAND | - | - | 28 deg | - | Epoxy Sealed Terminals | - | 16.1036mm | 0.157 inch | 0.611 inch | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M2024TJW01 NKK Switches | In Stock | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | - | 3A | Solder Lug | 125V | - | - | Actuator Arm, Cap Required | SP3T | On-On-On | Rectangular - 15.90mm x 13.10mm | - | - | - | - | - | - | - | - | - | - | 3P3T, SP3T | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2012TZW23/UC-JA NKK Switches | 46 |
| Datasheet | 8 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | - | Polyamide | - | - | - | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Bulk | 2015 | M | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | - | - | 125V | 6A AC | - | Straight | - | - | - | - | PC Pin | - | - | - | Concave (Standard V) | SPDT | On-On | - | 10mOhm | - | Black | - | - | - | - | 250V | - | - | - | 30V | 50,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7108J1Z3BE2 C&K | 20 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | Nylon | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Straight | - | 9.27mm | - | - | Quick Connect - 0.062 (1.5mm) | 20V | - | - | Concave (Standard V) | SPDT | On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 29.36mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2015TXG13-GG NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2015 | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 28V | - | - | Paddle | SPDT | On-Mom | - | - | - | Blue | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2019TXG13-GA NKK Switches | 32 |
| - | 9 Weeks | - | - | Through Hole | - | NO | STAINLESS STEEL | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | M | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 28V | - | - | Paddle | SPDT | On-Off-Mom | - | - | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | 7 | ON-OFF-(ON) | WAVE | - | - | 25 deg | - | - | - | - | 0.189 inch | 0.65 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() M2113NCFG03 NKK Switches | In Stock | - | - | 10 Weeks | Gold | - | Panel Mount, Flange | - | NO | STAINLESS STEEL | - | - | - | SILVER | COPPER ALLOY | SILVER | - | - | - | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -10°C~55°C | Bulk | - | M2100 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | REDGREEN BICO. LED, SYNCHRO | - | - | - | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 28V | 13.0048mm | 12.7 mm | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 17.80mm x 10.10mm | 0.01mOhm | 1000000000Ohm | Black | - | 1.7 2VDC | LED, Red/Green | EPOXY | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | 6 | - | - | - | - | 20 deg | - | - | - | 14.8844mm | 0.189 inch | 0.496 inch | - | - | ROHS3 Compliant | - | - | ||
![]() GRS-2012A-3002 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | - | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 13A AC | - | - | - | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPDT | On-Mom | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | - | 250V | No Marking | - | ON-(ON) | - | - | - | - | - | Polarized | - | - | - | 0.288 inch | - | - | ROHS3 Compliant | - | - | ||
![]() E208J60V8QE2 C&K | 45 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | - | Nylon | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | E | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 7.5A AC/DC | - | Straight | - | 11.43mm | - | 7.5A | PC Pin | 125V | - | - | Paddle | DPDT | On-Mom | - | - | - | Black | - | - | - | - | 250V | 7.5A | - | - | 28V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Sealed - Flux Protection | 19.56mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JWM22RBB NKK Switches | 13 |
| Datasheet | 18 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | Polyamide | - | - | - | - | BRASS | - | - | - | - | 25,000 Cycles | - | -25°C~70°C | Tray | - | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | TV5 RATING | - | - | 30V | 10A AC | - | Vertical | Dust Proof | - | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 22.606mm | 15.3924 mm | Concave (Curved) | DPDT | On-On | Rectangular - 24.00mm x 15.40mm | 0.01mOhm | 1000000000Ohm | Ivory | - | - | - | - | - | - | 2000VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | Illuminated | - | 10A@250VAC | - | - | 250V | No Marking | - | - | HAND | - | - | 26 deg | - | Epoxy Sealed Terminals | - | 32.9946mm | 0.295 inch | 0.236 inch | - | - | ROHS3 Compliant | Lead Free | Dust Proof | ||
![]() 7207J16ZBE22 C&K | 45 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | Nylon | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | 15.62mm | - | - | Solder Lug | 20V | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2026TXG13 NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | - | - | - | COPPER ALLOY | - | - | BLACK | Gold | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | 400mA | PC Pin | 28V | - | - | Actuator Arm, Cap Required | SP3T | Mom-On-Mom | - | - | 1GOhm | - | - | - | - | EPOXY | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Varies by Cap | 10 | (ON)-ON-(ON) | WAVE | - | 0.4VA@28VDC | 25 deg | - | Jumper needed to achieve triple throw | - | - | 0.189 inch | 0.346 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2TP201-3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Flush, Panel | Panel Mount, Flange | - | - | - | 63.5g | Plastic | - | - | - | - | - | - | Cadmium, Silver | - | - | -54°C~71°C | Bulk | 2001 | TP | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 15A AC | - | Straight | - | 22.6mm | unknown | 15A | Screw Terminal | 125V | - | 22.61 mm | Concave (Curved) | DPDT | On-On | Rectangular - 38.40mm x 23.90mm | - | - | White | - | - | - | DUST PROOF; WATER PROOF | 277V | 15A | - | - | 250V | - | ROCKER SWITCH | 15A | Illuminated | - | 15A@277VAC | - | - | - | No Marking | - | - | - | - | - | - | - | Sealed | 55.1mm | 31.62mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() A8GS-T1115K Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 15g | - | - | - | - | - | - | - | Gold, Silver | 10,000 Cycles | - | -10°C~55°C | Bulk | 2014 | A8GS-T | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 16A AC | BOX | Straight | - | - | - | 16A | Connector, Solder Lug | 125V | 30mm | 19.2 mm | Concave (Curved) | DPST | On-Off | Rectangular - 27.70mm x 19.50mm | 100mOhm | 100000000Ohm | Black | 0.2A | - | - | IP40 | 250V | - | 2000VAC V | DPST, SPST | 5V | 30,000 Cycles | ROCKER SWITCH | - | - | - | 16A@125VAC | - | .2A@5VDC | - | No Marking | - | - | - | - | - | - | 3.2 N | Delay - Off, Remote Reset Function | - | 28.5mm | - | 0.193 inch | No | - | RoHS Compliant | - | - | ||
![]() 7405J3CGE2 C&K | 21 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Through Hole | - | - | Stainless Steel | - | Nylon | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | 21.59mm | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | 4PDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | 250V | 5A | - | 4PDT | 28V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 41.28mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RR3402D E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount, Threaded Body with Nut | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2004 | RR3402 | - | yes | Active | 1 (Unlimited) | Lug | - | - | - | - | - | - | - | - | 6A AC | - | Straight | - | - | - | 6A | Solder Lug | 125V | - | - | Paddle | SPDT | On-Off-On | Circular - 15.00mm Dia | 50mOhm | 100000000Ohm | Black | - | - | - | - | 250V | - | 1500VAC V | - | 125V | 20,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | 15 mm | - | - | No Marking | 3 | - | - | - | - | 25 deg | - | - | - | 13.9954mm | 0.213 inch | 0.544 inch | - | - | ROHS3 Compliant | Lead Free | - |