- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact (AC) Max Power Rating R Load | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U213J26ZQE22 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | - | SP3T | On-On-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | Jumper needed to achieve triple throw | 25.04mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Nylon | Polycarbonate | - | - | 10,000 Cycles | -20°C~80°C | Bulk | 2010 | CM | Active | 1 (Unlimited) | Quick Connect | 80°C | -20°C | - | - | 16A AC | Straight | - | 14mm | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | Black | SPST | On-Off | Rectangular - 30.40mm x 11.20mm | - | - | Amber | 250VAC | Neon, Amber | 250V | 16A | - | SPST | - | - | - | Illuminated, Lamp, Neon | Orange | - | - | - | No Marking | - | - | 33mm | 10.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRB260C101BBNN CW Industries | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | NYLON | GLASS FILLED NYLON | COPPER ALLOY | - | - | -20°C~85°C | Bulk | 2012 | GRB | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 20A AC 21A DC | - | IP56 - Dust Protected, Water Resistant | - | 21A | Quick Connect - 0.250 (6.3mm) | 125V | 36.4998mm | 21.0058 mm | Concave (Curved) | - | SPDT | On-On | Rectangular - 36.60mm x 21.20mm | 0.05mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 10A | 10A@250VAC | 250V | No Marking | 0.75HP@277VAC | - | - | - | 28.0924mm | 0.441 inch | 0.406 inch | - | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() 7201J1W3BE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | 11.43mm | - | Wire Wrap | 20V | - | - | Concave (Standard V) | - | DPDT | On-On | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 29.36mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J1WBE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | 11.43mm | - | Wire Wrap | 20V | - | - | Concave (Standard V) | - | DPDT | On-On | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 29.36mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J60V3BE3 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | - | 11.43mm | - | PC Pin | 20V | - | - | Paddle | - | DPDT | Mom-Off-Mom | - | - | - | Red | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 16.26mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() U213J2ZQI2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | - | 11.43mm | 5A | Solder Lug | 120V | - | - | Paddle | - | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | Jumper needed to achieve triple throw | 29.36mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J3V61BE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | - | 15.11mm | - | PC Pin | 20V | - | - | Concave (Standard V) | - | DPDT | On-On | - | - | - | Black | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 26.8mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7207J61WQE22 C&K | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | - | 5A | Wire Wrap | 120V | - | - | Paddle | - | DPDT | On-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | 250V | - | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | 15.62mm | - | Wire Wrap | 20V | - | - | Concave (Standard V) | - | DPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() U213J1AV2QE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 34.26mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | SP3T | On-On-Mom | - | - | - | Black | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | Jumper needed to achieve triple throw | 11.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 33.78mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 11.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7108J3V4QE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 15.11mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | SPDT | On-Mom | - | - | - | Black | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 26.8mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 7108J2V4QE1 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 9.27mm | 5A | PC Pin | 120V | - | - | Paddle | - | SPDT | On-Mom | - | - | - | White | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 16.86mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J60V3QE1 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 11.43mm | 5A | PC Pin | 120V | - | - | Paddle | - | DPDT | On-On | - | - | - | White | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 16.26mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J1ABE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Nylon | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | 29.03mm | - | PC Pin | 20V | - | - | Concave (Standard V) | - | DPDT | Mom-Off-Mom | - | - | - | Black | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 16.87mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J3Z3BE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | 15.11mm | - | Quick Connect - 0.062 (1.5mm) | 20V | - | - | Concave (Standard V) | - | DPDT | On-On | Rectangular - 27.81mm x 16.46mm | - | - | Black | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 41.28mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J1V8QE3 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | - | 11.43mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | DPDT | On-On | - | - | - | Red | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.56mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J1V61QE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | - | 11.43mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | DPDT | On-On | - | - | - | Black | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.56mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7108J3V8BE1 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | - | 15.11mm | - | PC Pin | 20V | - | - | Concave (Standard V) | - | SPDT | On-Mom | - | - | - | White | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 26.8mm | - | - | - | - | - | ROHS3 Compliant | - | - |