- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Center Contact Material | Terminal Material | AC Voltage Rating (Max) | Actuator Style | Contact Materials | ElectricalLife | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Current Rating (Max) | Contact Function | Contact (AC) Max Power Rating R Load | Features | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7105J2V3QE1 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 9.27mm | 5A | PC Pin | 120V | - | Paddle | SPDT | Mom-Off-Mom | - | - | White | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 16.86mm | - | - | ROHS3 Compliant | - | ||
![]() 7105J2V3BE1 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | Paddle | SPDT | Mom-Off-Mom | - | - | White | - | - | - | SPDT | - | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7201J1V8QE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | - | 28V | 5A AC/DC | Straight | 11.43mm | 5A | PC Pin | 120V | - | Concave (Standard V) | DPDT | On-On | - | - | Black | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 19.56mm | - | - | ROHS3 Compliant | - | ||
![]() 7208J2WQE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 11.43mm | 5A | Wire Wrap | 120V | - | Paddle | DPDT | On-Mom | Rectangular - 17.96mm x 10.62mm | - | Black | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 29.36mm | - | - | ROHS3 Compliant | - | ||
![]() 7105J2V6BE3 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | Straight | 9.27mm | - | PC Pin | 20V | - | Paddle | SPDT | Mom-Off-Mom | - | - | Red | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 19.56mm | - | - | ROHS3 Compliant | - | ||
![]() 7103J1V61BE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | Straight | 9.27mm | - | PC Pin | 20V | - | Concave (Standard V) | SPDT | On-Off-On | - | - | Black | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 19.56mm | - | - | ROHS3 Compliant | - | ||
![]() 7103J1V3QE3 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 9.27mm | 5A | PC Pin | 120V | - | Concave (Standard V) | SPDT | On-Off-On | - | - | Red | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 16.87mm | - | - | ROHS3 Compliant | - | ||
![]() U215J3CQE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.11mm | 5A | PC Pin | 120V | - | Concave (Standard V) | SP3T | Mom-On-Mom | - | - | Black | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Jumper needed to achieve triple throw | - | - | 41.28mm | - | - | ROHS3 Compliant | - | ||
![]() 7108J3V6BE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | Straight | 15.11mm | - | PC Pin | 20V | - | Concave (Standard V) | SPDT | On-Mom | - | - | Black | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 26.8mm | - | - | ROHS3 Compliant | - | ||
![]() 7201J1V9BE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | 11.43mm | - | PC Pin | 20V | - | Concave (Standard V) | DPDT | On-On | - | - | Black | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 16.87mm | - | - | ROHS3 Compliant | - | ||
![]() 7201J3V3QE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 15.11mm | 5A | PC Pin | 120V | - | Concave (Standard V) | DPDT | On-On | - | - | Black | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 26.8mm | - | - | ROHS3 Compliant | - | ||
![]() 7201J2V3QE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 11.43mm | 5A | PC Pin | 120V | - | Paddle | DPDT | On-On | - | - | Black | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 16.86mm | - | - | ROHS3 Compliant | - | ||
![]() 7201J50AQE3 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Nylon | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 28.55mm | 5A | PC Pin | 120V | - | Concave (Standard V) | DPDT | On-On | - | - | Red | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() 7201J1V61BE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | PC Pin | 20V | - | Concave (Standard V) | DPDT | On-On | - | - | Black | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7108J3V8QE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | 7000 | - | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | - | 28V | 5A AC/DC | Straight | 15.11mm | 5A | PC Pin | 120V | - | Concave (Standard V) | SPDT | On-Mom | - | - | Black | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 26.8mm | - | - | ROHS3 Compliant | - | ||
![]() RRA22H3FBRNN Cherry Americas | In Stock | - | - | - | - | - | - | - | Nylon 66/N/A | Nylon 66 | - | - | 250@(CULUS/VDE) | Round Rocker | Silver Alloy | - | Panel | -20C to 65C | 65C | -20C | SPST | 23(mm) | ON OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | Not Required | Quick Connect | - | - | - | - | 10@250VAC@VDE(A) | - | - | - | 23(mm) | - | - | - | 28.3(mm) | - | - | ||
![]() GRS-4023C-0005 CW Industries | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2002 | 4000 | yes | Active | 1 (Unlimited) | Quick Connect | - | - | Black | - | 14V | 13A AC | Vertical | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 12.7 mm | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | Red | - | - | 2500VAC V | - | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 10A | 10A@250VAC | 250V | No Marking | - | (ON)-OFF-(ON) | 0.5HP@250VAC | - | - | 11.7mm | 21mm | 15mm | - | ROHS3 Compliant | Lead Free | ||
![]() 7201J1V5QE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Nylon | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 7000 | - | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 33.42mm | 5A | PC Pin | 120V | - | Concave (Standard V) | DPDT | On-On | - | - | Black | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 7208J60ZQE2 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 6 | - | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 7000 | - | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | Paddle | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | Black | - | 5A | - | DPDT | - | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7208J61ZBE22 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 7000 | - | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | Paddle | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | Black | - | - | - | DPDT | - | - | - | - | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - |