- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2018TXG13-DA NKK Switches | In Stock | - | Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole | STAINLESS STEEL | - | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2005 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 28V | - | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | - | - | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | 7 | (ON)-OFF-(ON) | WAVE | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 0.189 inch | 0.346 inch | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 7215J16ZQE11 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | Nylon | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | - | 5A | Solder Lug | 120V | - | - | - | Concave (Standard V) | SP3T | Mom-On-Mom | Rectangular - 20.32mm x 12.70mm | - | - | White | - | 250V | 5A | - | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Jumper needed to achieve triple throw | 25.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7215J47ZQE22 C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | Solder Lug | 120V | - | - | - | Paddle | SP3T | Mom-On-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Black | - | - | - | - | - | SP3T | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7213J51ZBE22 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | Nylon | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 15.62mm | - | - | Solder Lug | 20V | - | - | - | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | 20V | - | - | - | SP3T | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Jumper needed to achieve triple throw | 19.43mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7201J52ZBI22 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | Nylon | - | - | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 15.62mm | - | - | Solder Lug | 20V | - | - | - | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | 20V | - | - | - | DPDT | 20V | - | - | - | LED | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Potted | 27.94mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() U13J19Z3QE22 C&K | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | Nylon | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | Straight | - | 23.8mm | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 38.74mm x 16.46mm | - | - | Black | - | 250V | 5A | - | - | - | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 44.45mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AML24EBA2AC06 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Silver | 25,000 Cycles | - | - | Bulk | 2001 | AML24 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 24V | 3A AC 2A DC | Straight | - | - | unknown | 2A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 28.85mm | 18.92 mm | Actuator Arm, Cap Required | DPDT | On-Off-Mom | Rectangular - 28.98mm x 19.05mm | - | - | - | 2A | - | - | - | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLW3013-00-PB-1A NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | - | - | - | COPPER | - | - | - | - | 10,000 Cycles | - | -10°C~50°C | Bulk | 2012 | MLW | - | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | NO LAMP | - | - | 30V | 5A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | - | 16.9926mm | 16.6116 mm | Paddle | SPDT | On-Off-On | Rectangular - 18.70mm x 16.70mm | 0.01mOhm | 200000000Ohm | White | 3A | - | - | 1500VAC V | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | - | 250V | No Marking | - | - | HAND | - | 28 deg | Epoxy Sealed Terminals | - | - | 16.1036mm | 0.157 inch | 0.611 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J62ZGE22 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | Nylon | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Tray | 2015 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 400mW | 28V | 5A AC/DC | Straight | - | 15.62mm | - | 5A | Solder Lug | 120V | - | - | - | Paddle - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | 250V | 5A | - | - | - | 28V | - | - | - | LED | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 27.94mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WR12AL NKK Switches | In Stock | - | Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | - | - | - | COPPER | - | - | - | Silver | 15,000 Cycles | - | -25°C~85°C | Bulk | 2006 | WR | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | - | - | 30V | 15A AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 24mm | - | 15A | Wire Leads | 125V | - | - | 24.003 mm | Concave (Curved) | SPDT | On-On | Rectangular - 34.20mm x 17.20mm | 0.03mOhm | 200000000Ohm | Black | - | 250V | 15A | - | - | - | 30V | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@250VAC | 15A@30VDC | - | No Marking | - | - | HAND | - | 24 deg | Epoxy Sealed Terminals | 41mm | 24mm | 39.497mm | - | - | - | - | ROHS3 Compliant | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() M2012TZG13 NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | BLACK | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD OVER NICKEL/SILVER | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | - | - | Actuator Arm, Cap Required | SPDT | On-On | - | - | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | Varies by Cap | 7 | - | WAVE | 0.4VA@28VDC | 25 deg | Epoxy Sealed Terminals | - | - | - | 0.189 inch | 0.433 inch | - | - | ROHS3 Compliant | - | - | ||
![]() M2042TNW01-EA NKK Switches | In Stock | - | - | 10 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | - | NYLON | - | - | COPPER ALLOY | - | - | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2005 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | Vertical | - | - | - | 4A | Solder Lug | 125V | - | - | - | Paddle | 4PDT | On-On | Rectangular - 17.80mm x 10.10mm | - | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | 3A | 3A@250VAC | - | 250V | No Marking | - | - | WAVE | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 0.157 inch | 0.74 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() M2012TXG30 NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2015 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | unknown | - | PC Pin | 28V | - | - | - | Actuator Arm, Cap Required | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2022TNW01-EA NKK Switches | In Stock | - | - | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | - | NYLON | - | - | COPPER ALLOY | - | - | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2005 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | Vertical | - | - | - | 4A | Solder Lug | 125V | - | - | - | Paddle | DPDT | On-On | Rectangular - 17.80mm x 10.10mm | - | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | - | 250V | No Marking | - | - | WAVE | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 0.157 inch | 0.74 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLW3013 NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Resin | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -10°C~50°C | Tray | 2005 | MLW | - | yes | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | - | - | - | 30V | 5A AC 3A DC | Vertical | - | - | - | 5A | Solder Lug | 125V | UL | - | - | Actuator Arm, Cap Required | SPDT | On-Off-On | Rectangular - 18.70mm x 16.70mm | - | 200MOhm | - | - | - | - | - | 1 | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | Varies by Cap | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() M2029TJW01-FA-1A NKK Switches | In Stock | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Tray | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 6A AC 3A DC | Vertical | - | - | - | 3A | Solder Lug | 125V | - | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | 6A | Illuminated | 3A | 3A@250VAC | - | 250V | No Marking | - | ON-OFF-(ON) | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() M2T12TXG13-DB NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M2 | e4 | yes | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 9.27mm | - | - | PC Pin | 28V | - | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | White | - | 28V | 100mA | - | - | - | 28V | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | - | Process Sealed | 16.87mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7201J16ZQE22 C&K | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | Nylon | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | Straight | - | 15.62mm | - | 5A | Solder Lug | 120V | - | - | - | Concave (Standard V) | DPDT | On-On | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | 250V | 5A | - | - | - | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 25.04mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7105J61ZGE22 C&K | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | Nylon | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 400mW | 28V | 5A AC/DC | Straight | - | 15.62mm | - | 5A | Solder Lug | 120V | - | - | - | Paddle | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | 250V | 5A | - | - | - | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 19.43mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() E105J1ABE2 C&K | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | Nylon | - | - | - | - | - | - | Gold | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | E | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | - | 25.45mm | - | 7.5A | PC Pin | 20V | - | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | - | - | - | Black | - | 20V | - | - | - | - | 20V | - | - | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | - | Sealed - Flux Protection | 16.87mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - |