- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Actuator | Actuator Style | Approvals | Base/Housing Material | Body Orientation | Brand | Contact Materials | Contact Rating | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | Pole Throw Configuration | RoHS | Terminal Arrangement | Termination Method | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Pitch | Current Rating | Pin Count | Termination Style | Number of Contacts | Housing Color | Throw Configuration | Illumination | Max Voltage Rating (DC) | Contact Current Rating | Terminal Type | Product Type | Illumination Color | Resistance Tolerance | Output Code | Lamp Type | Product Category | Product Length | Product Width | Height | Length | Width | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBM2-16RAVR Diptronics | In Stock | - | - | - | - | Cross Head | Cross Head | - | - | - | Diptronics | - | - | 250 VAC | 450 | Non-Illuminated | Diptronics | - | + 125 C | - 60 C | - | PCB Mount | 101-M2AR16-EV | - | Details | 3 x 2 | - | - | 24 VDC | - | - | - | Cut Tape | - | - | - | - | - | 16 Position | - | - | Switches | - | - | 150 mA | - | SMD/SMT | - | - | - | - | - | - | - | Rotary Switches | - | - | Real | - | Coded Rotary Switches | - | - | 6.5 mm | 10 mm | 10 mm | - | - | ||
![]() S-7030EB Nidec | In Stock | - | - | Gold | - | Screwdriver Slot | Flush Screwdriver | - | - | - | Nidec Copal | Copper Alloy | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | SP10T | Details | - | - | - | 5 VDC | - | - | -40 to 85 °C | Bulk | S-7000 | - | - | - | - | 10 Position | - | - | Switches | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | 2.9 mm | 7.2 mm | 7.2 mm | - | - | ||
![]() SA-7013TB Nidec | In Stock | - | - | Gold | - | Screwdriver Slot | Minus Slot | - | - | - | Nidec Copal | Copper Alloy | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | SP10T | Details | - | - | 0.024339 oz | 5 VDC | - | - | -40 to 85 °C | Reel | SA-7000 | - | - | - | - | 10 Position | - | - | Switches | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() S-7030ETA Nidec | 46 |
| - | Gold | Surface Mount | Screwdriver Slot | Flush Screwdriver | - | - | - | Nidec Copal | Copper Alloy | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | SP10T | Details | - | - | - | 5 VDC | - | - | -40 to 85 °C | Reel | S-7000 | J-Hook | - | - | - | 10 Position | 85 °C | -40 °C | Switches | - | - | - | - | J Form Lead | - | - | SP10T | - | 5 V | - | - | Rotary Switches | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | 2.9 mm | 7.2 mm | 7.2 mm | - | No | ||
![]() SA-5071CE Nidec | 44 |
| - | Gold | Through Hole | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | Copper Alloy | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Through Hole | - | SP16T | Compliant | - | - | - | 5 VDC | - | - | -25 to 75 °C | Bulk | SA-5000 | PC Pins | - | - | - | 16 | 75 °C | -25 °C | Switches | - | - | - | - | PC Pin | - | - | SP16T | - | 5 V | - | PC Pins | Rotary Switches | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() 35-210-051-R-900 TE Connectivity | 20486448 |
| - | - | - | - | - | - | - | - | TE Connectivity / Kissling | - | - | - | - | - | TE Connectivity | - | - | - | - | - | K1142884 | - | Details | - | - | - | - | 80V dc | - | -20 to 70 °C | - | 35 | - | - | - | - | - | - | - | Switches | - | 2.5400 | - | 4 | - | 0 | - | - | - | - | 250 A | - | Rotary Switches | - | - | - | - | Rotary Switches | 5 | 3.2 mm | - | - | - | - | - | ||
![]() SA-5150A1E Nidec | 27 |
| - | Gold | - | Shaft | Slotted | - | - | - | Nidec Copal | Copper Alloy | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Through Hole | - | - | Details | - | - | - | 5 VDC | - | - | -25 to 75 °C | Bulk | SA-5000 | - | 440 ppm/°C | - | 1 kOhm | 16 Position | - | - | Switches | 1,000 W | - | - | - | PC Pin | - | - | - | - | - | - | PC Pins | Rotary Switches | - | 5 | BCH | - | Coded Rotary Switches | 350 | 60 | - | - | - | 6.6 mm | - | ||
![]() SD-1011W Nidec | 8 |
| - | Gold | Through Hole | Screwdriver Slot | Minus Slot | - | Thermoplastic | Straight | Nidec Copal | Copper Alloy | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Through Hole | Through Hole | - | SP16T | Compliant | - | Solder | - | 5 VDC | - | 22 to 12, 22 AWG | -40 to 105 °C | Tray | SD-1000 | PC Pins | - | - | - | 16 | 85 °C | -40 °C | Switches | - | 9.5300 mm | - | - | Snap-In | - | Black | SP16T | - | 5 V | - | - | Rotary Switches | - | - | BCH | - | Coded Rotary Switches | 106.1 mm | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-236-YB-C2004-ENGRAVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-243-YB-C2008-ENGRAVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 37 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | UCSQO-444-YB-C4003-ENGRAVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 2366 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | UCSQO-484-FB-C4002-ENGRAVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | UCSQM-134-RR-PB-C1005-ENGRAVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | UL;CSA | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-126-YB-C1001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CS | - | - | Ammeter Switch;Voltmeter Switch | - | 2 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-134-OR-PB-C1005 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | CS | - | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-134-PB-C1005 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | CS | - | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-134-RR-FB-C1005 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | CS | - | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | UL;CSA | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-134-RR-PB-C1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CS | - | - | Ammeter Switch;Voltmeter Switch | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-134-RR-SB-C1006 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | CS | - | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | IDEC | ACSNO-134-RR-SB-C1008 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | CS | - | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - |