- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | Contact Rating | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dielectric Strength | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Material housing | Material of contact surface | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | MSL | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | Rated operation current Ie at AC-3, 400 V | Rated permanent current Iu | Risk Rank | RoHS | Suitable for wall mounting | Type of control element | Type of electrical connection of main circuit | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Note | Voltage | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Resolution | Product Type | Illumination Color | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | Output Code | Lamp Type | Features | Product Category | IP Rating | Height | Width | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KC20A13.001NLF E-Switch | 9 |
| - | Gold over Silver | - | Panel Mount, Through Hole | - | - | Flatted | - | - | Copper Alloy | - | - | - | - | - | EAR99 | - | - | 8536.50.90.20 | - | Non-Illuminated | Unavailable | - | - | - | - | - | + 85 C | E-Switch | - 30 C | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | Yes | - | - | - | 125 V | - | - | KC | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 350mA (AC) | - | - | - | - | 350 mA | Gold | Solder Lug | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | Fixed | SP6T | 18.50mm | 30 deg | 1 | 30° | - | - | - | - | - | - | - | 13.00mm | - | ||
![]() 9001SKS49 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | KUN30 | - | - | - | Socket | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-7251C Nidec | 46 |
| - | Gold | Through Hole | - | - | - | Cross Slot | - | Nidec Copal | - | 100 mA | - | - | - | 250 VAC | - | - | 100 | - | - | Non-Illuminated | - | Nidec | - | - | - | - | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 VDC | Bulk | SA-7000 | - | PC Pins | - | - | - | 16 | 85 °C | -40 °C | - | - | - | Switches | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | No | ||
![]() CK1517 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Terminal: ¼in Triple Quick-Connect, w/Bracket | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | 2.156in x 1.312in Oval Case | CS | ±6% | - | - | - | - | - | - | - | - | - | 156uF | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | RAFI | - | - | - | - | - | - | - | - | 2 | - | - | - | - | RAFI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() K63F013UP Schneider | In Stock | - | - | - | - | THT | - | - | - | - | Schneider Electric | - | - | - | IP40 | - | - | - | - | 1 | - | - | - | - | Schneider Electric | - | Other | - | - | - | - | - | Reverser | - | - | 0 | 0 | - | - | - | - | - | - | - | 63 | - | Yes | - | Long turning handle | Screw connection | - | - | - | LTC14xx | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12bit | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() SC-1231 Nidec | In Stock | - | - | Gold | Through Hole | - | - | - | Cross Slot | - | Nidec Copal | - | 100 mA | - | - | - | 250 VAC | - | - | 50 | - | - | Non-Illuminated | - | Nidec | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 VDC | Bulk | SC-1000 | - | PC Pins | - | - | - | 16 | 85 °C | -40 °C | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | No | ||
![]() T0-1-102/IVS Eaton | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-5170A1E Nidec | In Stock | - | - | - | Through Hole | - | Steel | - | Shaft | Slotted | Nidec Copal | - | 100 mA | IP30 | - | Other | 250 VAC | - | - | 50 | - | - | Non-Illuminated | - | Nidec | - | - | - | Other | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | No | - | - | - | 5 VDC | Bulk | SA-5000 | - | PC Pins | - | - | - | 16 | 75 °C | -25 °C | - | - | - | Switches | - | - | - | - | 315 | - | - | - | PC Pin | - | - | - | - | - | - | - | SP16T | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | 1780 | 615 | 6.6 mm | - | ||
![]() M3786/4-5097GL Grayhill | In Stock | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() M3786/4-0568 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() M3786/4-0342 Grayhill | In Stock | - | - | Tin | - | - | - | - | - | - | Grayhill | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 1 % | - | 100 ppm/°C | - | 200 mΩ | - | 275 °C | -55 °C | Wirewound | - | - | Switches | 2.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | No | ||
![]() K150D504HP Schneider | In Stock | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | IP67 | - | - | - | - | - | 1 | - | - | - | - | Schneider Electric | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() K2C003HLH Schneider | 2564 |
| - | - | - | Panel Mount | - | - | - | - | Schneider Electric | - | - | IP67 | IP40 | - | - | - | - | 1 | - | SCHNEIDER ELECTRIC SA | - | - | Schneider Electric | K2C003HLH | Other | Gold | - | - | Schneider Electric | - | On/Off switch | - | - | 0 | 0 | Bulk | Active | -30 - 80 | -5 - 80 | Active | 4 | 8 | 20 | 5.81 | Details | - | Long turning handle | Screw connection | - | - | - | Harmony K | - | - | - | - | - | 2 | - | - | - | Black | - | Switches | - | - | - | - | - | unknown | - | - | Screw Terminal | Knob | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | Rotary Switches | - | Not Specified | Fixed | DPDT | - | - | 2 | 90° | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() P65THR101V APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Coded Rotary Switches | - | - | - | - | - | ||
![]() PT65SG134 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | EAR99 | - | 1000 | - | - | Non-Illuminated | Unavailable | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Coded Rotary Switches | - | - | - | - | - | ||
![]() CD08RL1CB C&K | In Stock | - | - | Gold | Through Hole | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | 12 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | PC Pins | - | - | - | 8 | 85 °C | -25 °C | - | - | - | - | - | - | Straight | 2.54 mm | - | - | - | - | - | - | - | - | 50 mΩ | - | - | 20 V | SP8T | 20 V | 12 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | ||
![]() C4D7802N Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | Electroswitch | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Electroswitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | C4 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() CD08RK1CB C&K | In Stock | - | - | Gold | Through Hole | - | - | Glass, Nylon | - | - | - | - | - | - | - | - | - | - | 12 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | PC Pins | - | - | - | 8 | 85 °C | -25 °C | - | - | - | - | - | - | Straight | 2.54 mm | - | - | - | - | - | - | - | - | 50 mΩ | - | - | 20 V | SP8T | 20 V | 12 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.59 mm | - |