- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Select First, Then Apply Filters) Compatible Series | Actuator | Adjustment range undelayed short-circuit release | Ambient temperature | Analogue bar graph display | Approved in combination with protective conduit according to DIN EN 61386-23 | Brand | Built-in depth | Cable entry | Capacitance measurement | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Contact insert without contacts | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Diameter plug-in contact | Factory Pack QuantityFactory Pack Quantity | For Use With | Frequency measurement | Halogen free according to IEC 60754-2 | Illuminated | Indication | Inflammability class of insulation material according to with UL94 | Low smoke according to IEC 61034-2 | Lowest resolution, DC current | Lowest resolution, DC voltage | Lowest resolution, resistance | Manufacturer | Material connector insert | Material contact | Material housing | Material of contact surface | Material quality | Max. current measuring range, DC | Max. frequency | Max. resistance measuring range | Max. voltage measuring circuit category | Max. voltage measuring range, DC | Measured value memory | Measuring circuit category | Measuring range selection | Mfr | Model | Modular version | Multiple display | Nominal cross section conductor | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | One-piece | Overload release current setting | Overvoltage category | Package | Pollution degree | Product Status | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated surge voltage | Revolving thread | RoHS | Surface protection | Temperature measurement | Thread connection size | Transparent | True RMS measurement | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of fastening | Voltage type for actuating | With display backlight | With integrated under voltage release | With protective conductor | With wire protection | Series | Type | Number of Positions | Gender | Subcategory | Depth | Style | Function | Actuator Type | Panel Cutout Dimensions | Note | Interface | Illumination | Product Type | Number of Poles per Deck | Requires | Lamp Type | Enclosure Type | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD08CM0CK C&K | In Stock | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PJ | - | - | - | - | - | - | - | - | - | UL94-V0 | - | - | - | - | - | - | Industrial Enclosures | - | IP66 | - | - | - | ||
![]() M3786/4-5410GL Grayhill | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DTS20 | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cotton, Polyester | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MANNHEIM | - | - | Unisex | Switches | - | Trousers | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | ||
![]() MRB12B-AT535 NKK | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IS2 Enclosures For Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MRB | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1m | 500mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 0 | 0 | 3 | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 200 - 240 | - | 60 | 40 | 18 | 18.5 | 9 | 22 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 9 | - | - | - | - | - | - | No | 400 - 400 | 0 - 0 | 0 - 0 | - | 45 | 45 | - | 22 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | Star-delta contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 - 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 100 - 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | Rocker lever | - | Screw connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Base stabilization profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 776 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | 1201 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | Yes | CAT IV | Automatic | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | - | - | 1 µA | 0.01 mV | 0.01 Ohm | - | - | - | - | - | - | 0.024 | 10000 | 3200 | - | 30 | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | No | - | - | - | - | Clamp mounting | - | - | - | - | - | - | - | - | - | - | 9.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.2 | - | 222.7 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -25 - 125 | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | - | Yes | - | - | - | - | 1 | - | - | - | - | - | - | V0 | - | - | - | - | - | Thermoplastic | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | 3 | - | - | - | - | - | 7 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | Crimp connection | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001K43J1G Schneider | In Stock | - | - | - | Schneider, Harmony 9001K | Knob | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | Schneider Electric | 90°-Bend | - | - | - | - | - | - | - | No | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Nickel-plated | - | PG48 | - | - | - | - | - | - | - | - | - | - | - | Harmony 9001K | Maintained | 3 Position | - | - | - | - | - | Selector | 30mm (Round) | - | - | Illuminated - Green | - | 1 Pole | Contact Block(s), Illumination Source | LED | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A108S1RNCQ C&K | In Stock | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - |