- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | (Select First, Then Apply Filters) Compatible Series | Actuator | Actuator Style | Brand | Colour front ring | Construction type lens | Contact Materials | Contact Rating | Degree of protection (IP), front side | Degree of protection (NEMA) | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Manufacturer | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Type of control element | Voltage Rating DC | With front ring | Packaging | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating | Termination Style | Actuator Type | Panel Cutout Dimensions | Accessory Type | Throw Configuration | Illumination | Max Voltage Rating (DC) | Contact Current Rating | Illumination Type | Product Type | Illumination Color | Number of Poles per Deck | Requires | Output Code | Lamp Type | Product Category | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA-5171DE Nidec | In Stock | - | - | Gold | Through Hole | - | Shaft | Slotted | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 25 | - | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | Through Hole | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | PC Pins | - | 16 Position | 75 °C | -25 °C | Switches | - | PC Pin | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | BCH, Complementary | - | Coded Rotary Switches | 6.6 mm | No | ||
![]() SA-5110DE Nidec | 11 |
| - | - | - | - | Shaft | Slotted | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 50 | - | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | Through Hole | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | 10 Position | - | - | Switches | - | PC Pin | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | Coded Rotary Switches | 6.6 mm | - | ||
![]() SA-5030B3E Nidec | In Stock | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 50 | - | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | Through Hole | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | 10 Position | - | - | Switches | - | PC Pin | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | ||
![]() R7H3-16RA-V-B Diptronics | In Stock | - | - | - | - | - | Rotary | Rotary | Diptronics | - | - | - | - | - | - | 250 VAC | 63 | - | Non-Illuminated | Diptronics | - | + 80 C | - | - 30 C | - | - | - | Details | - | - | - | Tube | R7 | - | - | 16 Position | - | - | Switches | 25 mA | Through Hole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | Real | - | Coded Rotary Switches | - | - | ||
![]() SA-5031B1E Nidec | 11 |
| - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 25 | - | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | Through Hole | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | 10 Position | - | - | Switches | - | PC Pin | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | ||
![]() SA-5150B3E Nidec | In Stock | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 50 | - | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | Through Hole | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | 16 Position | - | - | Switches | - | PC Pin | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | Coded Rotary Switches | 6.6 mm | - | ||
![]() SA-5031A1E Nidec | 20 |
| - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 25 | - | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | Through Hole | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | 10 Position | - | - | Switches | - | PC Pin | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | ||
![]() SC-2030 Nidec | In Stock | - | - | - | PCB, Through Hole | - | Screwdriver Slot | Minus Slot | Nidec Copal | - | - | Gold | 100 mA | - | - | 250 VAC | 50 | - | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | PCB Mount | - | - | Compliant | - | 5 VDC | - | Bulk | SC-2000 | PC Pins | - | 10 | 85 °C | -40 °C | Switches | - | Snap-In | - | - | - | SP10T | - | 5 V | 100 mA | - | Rotary Switches | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | ||
![]() RH3MAF-16R-V-B Diptronics | In Stock | - | - | - | - | - | Rotary | Rotary | Diptronics | - | - | - | - | - | - | 250 VAC | 48 | - | Non-Illuminated | Diptronics | - | + 80 C | - | - 25 C | - | - | - | Details | - | - | - | Tube | - | - | - | 16 Position | - | - | Switches | 25 mA | Through Hole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | Real | - | Coded Rotary Switches | - | - | ||
![]() SD-1211 Nidec | In Stock | - | - | Gold | Through Hole | - | Cross Slot | - | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 50 | - | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | Through Hole | - | - | Compliant | - | 5 VDC | - | Bulk | SD-1000 | PC Pins | - | 16 | 85 °C | -25 °C | Switches | - | Snap-In | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | BCH | - | Coded Rotary Switches | - | No | ||
![]() SC-2230 Nidec | In Stock | - | - | Gold | Through Hole | - | Cross Slot | - | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 50 | - | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | PCB Mount | - | - | Compliant | - | 5 VDC | - | Bulk | SC-2000 | PC Pins | - | 10 | 85 °C | -40 °C | Switches | - | Snap-In | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | No | ||
![]() SD-2231 Nidec | 11 |
| - | - | - | - | Cross Slot | - | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 50 | - | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | Through Hole | - | - | Details | - | 5 VDC | - | Bulk | SD-2000 | - | - | 10 Position | - | - | Switches | - | Snap-In | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | ||
![]() SA-7270B Nidec | In Stock | - | - | - | Surface Mount | - | Cross Slot | - | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 200 | - | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | SMD/SMT | - | - | Compliant | - | 5 VDC | - | Bulk | SA-7000 | Gull Wing | - | 16 | 85 °C | -40 °C | Switches | - | Solder Terminal | - | - | - | SP16T | - | 5 V | - | - | Rotary Switches | - | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | ||
![]() SD-2231W Nidec | In Stock | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 50 | - | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | Through Hole | - | - | Details | - | 5 VDC | - | Tray | SD-2000 | - | - | 10 Position | - | - | Switches | - | Snap-In | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | ||
![]() SA-7250TB Nidec | In Stock | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | - | - | 100 mA | - | - | 250 VAC | 500 | - | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | 5 VDC | - | Reel | SA-7000 | - | - | 16 Position | - | - | Switches | - | Solder Terminal | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | Coded Rotary Switches | - | - | ||
![]() ZB6CD26 Schneider | In Stock | - | - | - | - | - | Knob | - | Schneider Electric | - | - | - | - | - | - | - | 1 | - | - | Schneider Electric | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | ZB6 | Quick Connect | - | 2 | - | - | Switch Accessories | - | Quick Connect | - | - | - | - | Non-Illuminated | - | - | Non-Illuminated | Switch Actuators | - | - | - | - | - | Switch Actuators | - | - | ||
![]() ZB5AD305 Schneider | In Stock | - | - | - | - | - | - | - | - | Other | Round | - | - | IP67/IP69K | 13 | - | - | - | - | - | Plastic | - | - | - | - | - | - | Non-Compliant | Short thumb-grip | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001SKS72FB Schneider | 2876 |
| - | - | - | Schneider, Harmony 9001SK | Knob | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | Box | Active | - | - | - | - | - | Harmony 9001SK | - | Momentary | 3 Position | - | - | - | - | - | Selector | 30mm (Round) | - | - | Non-Illuminated | - | - | - | - | - | 1 Pole | Contact Block(s) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting Han 48B Hoods & Inserts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001SKS73 Schneider | 2362 |
| - | - | - | Schneider, Harmony 9001SK | - | - | - | - | - | - | - | - | - | - | - | Harting Han 1A Series Connectors | - | - | - | - | Schneider Electric | - | - | Box | Active | - | - | - | - | - | Harmony 9001SK | - | Momentary | - | - | - | - | - | - | Selector | 30mm (Round) | DIN Rail Adapter | - | Non-Illuminated | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - |