- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Actuator | Actuator Style | Brand | Contact Rating | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Termination Style | Lead Pitch | Throw Configuration | Max Voltage Rating (DC) | Product Type | Evaluation Kit | Illumination Color | Output Code | Lamp Type | Product Category | Height | Length | Width | Actuator Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | - | 25 ppm/°C | 2.87 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-5071A1E Nidec | 22 |
| - | - | Through Hole | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Compliant | - | 5 VDC | - | Bulk | SA-5000 | - | PC Pins | - | - | 16 | 75 °C | -25 °C | - | - | Switches | - | PC Pin | - | SP16T | 5 V | Rotary Switches | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() S-7070EC Nidec | 22 |
| - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | + 85 C | - 40 C | Through Hole | Details | - | 5 VDC | - | Bulk | S-7000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | PC Pin | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | Coded Rotary Switches | 2.8 mm | 7.2 mm | 7.2 mm | - | - | - | ||
![]() SA-5151B3E Nidec | In Stock | - | - | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | PC Pin | - | - | - | Rotary Switches | - | - | BCH | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | ||
![]() S-7060EA Nidec | In Stock | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | + 85 C | - 40 C | SMD/SMT | Non-Compliant | - | 5 VDC | - | Bulk | S-7000 | - | - | - | - | 6 Position | - | - | - | - | Switches | - | J Form Lead | - | - | - | Rotary Switches | Yes | - | Real | - | Coded Rotary Switches | - | - | - | - | - | Contains Lead | ||
![]() SD-1010W Nidec | 22 |
| - | Gold | Through Hole | Screwdriver Slot | Minus Slot | Nidec Copal | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | Through Hole | Compliant | - | 5 VDC | - | Tray | SD-1000 | - | PC Pins | - | - | 16 | 85 °C | -25 °C | - | - | Switches | - | Snap-In | - | - | 5 V | Rotary Switches | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | No | - | ||
![]() SA-7271A Nidec | In Stock | - | - | - | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | + 85 C | - 40 C | SMD/SMT | Details | - | 5 VDC | - | Bulk | SA-7000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | J Form Lead | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5050DE Nidec | 22 |
| - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | PC Pin | - | - | - | Rotary Switches | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5070DE Nidec | 22 |
| - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | PC Pin | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5010A1E Nidec | In Stock | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Non-Compliant | 50 V | 5 VDC | 50 V | Bulk | SA-5000 | 20 % | Radial | - | - | 10 Position | 105 °C | -55 °C | - | 220 µF | Switches | - | PC Pin | 5 mm | - | - | Rotary Switches | - | - | BCD | - | Coded Rotary Switches | - | 15 mm | - | - | - | - | ||
![]() SD-1030W Nidec | In Stock | - | - | Gold | Through Hole | Screwdriver Slot | Minus Slot | Nidec Copal | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | Through Hole | Compliant | - | 5 VDC | - | Tray | SD-1000 | - | PC Pins | - | - | 16 | 85 °C | -25 °C | - | - | Switches | - | Snap-In | - | - | 5 V | Rotary Switches | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | No | - | ||
![]() SD-2210TB Nidec | 22 |
| - | - | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | SMD/SMT | Details | - | 5 VDC | - | Cut Tape | SD-2000 | - | - | - | - | 10 Position | - | - | - | - | Switches | - | Solder Terminal | - | - | - | Rotary Switches | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5110B1E Nidec | In Stock | - | - | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | 10 Position | - | - | - | - | Switches | - | PC Pin | - | - | - | Rotary Switches | - | - | BCD | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | ||
![]() SA-5170A3E Nidec | In Stock | - | - | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Non-Compliant | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | PC Pin | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | ||
![]() SC-1230W Nidec | In Stock | - | - | - | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | Details | - | 5 VDC | - | Tray | SC-1000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | Snap-In | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - |