- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Insert Material | Shape | Package Cooled | (Select First, Then Apply Filters) Compatible Series | Actuator | Actuator Style | Approvals | Brand | Built-in diameter | Colour front ring | Construction type lens | Contact Materials | Contact Rating | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dielectric Strength | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Package Style | Pole Throw Configuration | Product Status | RoHS | Shaft Type | Type of control element | Type of electric connection | Unit Weight | Voltage Rating DC | Voltage, Rating | With front ring | With light source | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Pitch | Depth | Termination Style | Actuator Type | Output Voltage | Output Type | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Current | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Number of Poles | Illumination | Max Voltage Rating (DC) | Power - Max | Mechanical Life | Contact Current Rating | Illumination Type | Voltage - Zener (Nom) (Vz) | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Switching Voltage | Bearing Type | Depth Behind Panel | Index Angle | Angle of Throw | Actuator Level | Requires | Switching Current | Contact Configuration | Output Code | Connection Type | Lamp Type | Input Voltage | Product Category | Bearings | IP Rating | Mating Connector | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 043624 T0-3-8342/E Eaton | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 x 100 x 90mm | - | - | - | - | - | - | - | 20A | - | 690V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 6 | - | - | - | - | 90mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 90° | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | 100mm | - | - | ||
![]() CK1122 Raytheon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR-0510 Electroswitch | In Stock | - | - | - | - | Surface Mount | DO-214AC, SMA | DO-214AC | - | - | - | - | - | - | - | - | - | Electroswitch | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | 30 Ohms | Electroswitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 150°C | Tape & Reel (TR) | -- | ±5% | Obsolete | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | 500nA @ 20V | 1.2V @ 200mA | - | - | - | - | 1.25W | - | - | - | 27V | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
![]() P36THR101L508 APEM | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze, Gold | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7281ST+7153G | - | - | +90°C | - | - | -30°C | - | - | - | - | - | - | DIP | - | - | Compliant | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | 10 | 90 °C | -30 °C | - | - | - | - | Rotary Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000Operations | 100 mA | - | - | - | - | -30 → +90°C | - | 42V | - | - | - | - | Raised | - | 100mA | SPST | BCD | Sweat | - | - | - | - | - | - | - | - | - | - | ||
![]() P25SMT106 APEM | 340 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-40061-0130030 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42V | - | - | - | - | Flushed | - | 100mA | - | Hexadecimal Complement | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P25SMT306 APEM | 167 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | IBPKD3200N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42V | - | - | - | - | Raised | - | 100mA | - | Hexadecimal Complement | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | IP66 | - | - | - | - | - | - | - | - | Barksdale Control Products | VCD2H-GH18SS | Plastic | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | Non-Compliant | - | Turn button | Screw connection | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | IP66 | - | - | - | - | - | - | - | - | Weidmuller | - | Plastic | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | Compliant | - | Turn button | Screw connection | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | - | - | - | - | - | - | - | Black | - | - | - | IP66 | - | - | - | - | - | - | - | - | Sealmaster | MST-39 | Plastic | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | Compliant | - | Turn button | Screw connection | - | - | - | Yes | No | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | Take Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | ||
Tiny WHSL | 339 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | IP66 | - | - | - | - | - | - | - | - | Dynapar | HA62510000101PS | Plastic | - | - | - | - | - | - | Shafted | 0 | 0 | 1 | - | - | - | - | Compliant | Single Ended | Turn button | Screw connection | - | - | - | Yes | No | 0 to 70 Degrees C | - | - | - | - | Side Mount Connector | - | - | - | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | - | - | - | ||
Tiny WHSL | 32 | - | - | - | - | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | - | - | - | - | - | - | - | Black | - | - | - | IP66 | - | - | - | - | - | - | - | - | Sealmaster | FB-20TC | Plastic | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | Compliant | - | Turn button | Screw connection | - | - | - | Yes | No | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | Three Bolt Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() ZB4BD204 Schneider | 44 |
| - | - | - | - | - | - | - | - | - | - | - | Schneider, Harmony XB4 | - | - | - | - | - | Chrome | Round | - | - | - | IP67/IP69K | Other | - | 28.5 (Dia.) x 46mm | - | - | Non-Illuminated | - | - | - | Metal | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | Compliant | - | Short thumb-grip | - | - | - | - | Yes | - | - | - | Harmony XB4 | - | - | - | Maintained | 2 | - | - | - | - | - | - | Selector | - | - | 22mm (Round) | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 90 ° | 90° | - | Contact Block(s) | - | - | - | - | - | - | - | - | - | - | 46 mm | - | - | - | ||
![]() ZB4BD201 Schneider | 36 |
| - | - | - | - | - | - | - | - | - | - | - | Schneider, Harmony XB4, Harmony XB5 | - | - | - | Schneider Electric | - | Chrome | Round | - | - | - | IP67/IP69K | Other | - | 28.5 (Dia.) x 46mm | 1 | - | Non-Illuminated | - | Schneider Electric | - | Metal | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | Short thumb-grip | - | 1.410958 oz | - | - | Yes | - | - | - | Harmony XB5 | - | - | - | Maintained | 2 | - | - | Switches | - | - | - | Selector | - | - | 22mm (Round) | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | 90° | - | Contact Block(s) | - | - | - | - | - | - | Rotary Switches | - | - | - | 46mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 034116 T0-3-8048/E Eaton | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 x 100 x 48mm | - | - | - | - | - | - | - | 20A | - | 690V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 4 | - | - | - | - | 48mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 90° | - | - | - | - | - | - | - | - | - | - | - | - | 48mm | 100mm | - | - | ||
![]() DX1AP52 Schneider | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5 | - | - | - | - | - | - | - | - | - | - | ZB5-A Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-1110W Nidec | 59 |
| - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | Shaft | Slotted | - | Nidec Copal | - | - | - | Copper Alloy | 100 mA | - | - | - | 250 VAC | - | 500 | - | Non-Illuminated | - | Nidec | - | - | - | + 85 C | - | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | SP16T | - | Compliant | - | - | - | - | 5 VDC | 5V dc | - | - | -40 to 85 °C | Tray | SC-1000 | - | - | PC Pins | - | 16 | 85 °C | -40 °C | Switches | 2.54 mm | - | Snap-In | - | - | - | - | 100 MΩ | 1 GΩ | - | - | - | - | - | - | 5 V | - | - | 100 mA | - | - | Pin | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCH | - | - | - | Coded Rotary Switches | - | - | - | - | - | No | - | ||
Tiny WHSL | 31 |
| - | - | Push Pin | - | - | - | Aluminium | - | - | Fins, Square | ASIC | - | - | - | cULus;CSA | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | UCSQO-249-FB-C2008 | - | - | - | - | - | - | - | Door Mount | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | CS | - | - | - | Multi-step Switch | 4 | - | - | Switches | - | - | - | - | - | - | - | - | - | 10 Amps | - | - | - | 2 | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | 2.44 Inches | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | 45.0088 mm | 45.0088 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cULus;CSA | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | UCSQO-324-SB-C3001 | - | - | - | - | - | - | - | Door Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | CS | - | - | - | Change-over Switch | 2 | - | - | Switches | - | - | - | - | - | - | - | - | - | 10 Amps | - | - | - | 3 | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | 2.91 Inches | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
![]() SC-1111 Nidec | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | - | Nidec Copal | - | - | - | Copper Alloy | 100 mA | - | - | - | 250 VAC | - | 50 | - | Non-Illuminated | - | Danaher Controls | HS351024G14AB | - | - | + 85 C | - | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | SP16T | - | Details | - | - | - | - | 5 VDC | - | - | - | -40 to 85 °C | Bulk | SC-1000 | - | - | - | - | 16 | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCH | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - |