- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Actuator | Actuator Style | Brand | Contact Rating | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating DC | Voltage-Output 1 | Voltage, Rating | Packaging | Series | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Subcategory | Depth | Current Rating | Termination Style | Number of Outputs | Throw Configuration | Max Voltage Rating (DC) | Output Power | Voltage - Output 2 | Contact Current Rating | Current - Output 1 | Terminal Type | Nominal Input Voltage | Product Type | Voltage - Output 3 | Illumination Color | Isolation | Isolation Voltage | Current - Output 2 | Output Code | Lamp Type | Product Category | Height | Length | Width | Actuator Length | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-7010EC Nidec | 21 |
| - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Through Hole | Details | 5 VDC | - | - | Bulk | S-7000 | - | 10 Position | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCD | - | Coded Rotary Switches | 2.8 mm | 7.2 mm | 7.2 mm | - | - | - | - | ||
![]() SA-7271C Nidec | In Stock | - | - | - | - | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Through Hole | Details | 5 VDC | - | - | Bulk | SA-7000 | - | 16 Position | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() S-7051EB Nidec | In Stock | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | SMD/SMT | Details | 5 VDC | - | - | Bulk | S-7000 | - | 16 Position | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-5170B1E Nidec | 21 |
| - | - | Through Hole | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Compliant | 5 VDC | - | - | Bulk | SA-5000 | PC Pins | 16 | 75 °C | -25 °C | - | Switches | - | - | PC Pin | - | SP16T | 5 V | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | - | ||
![]() SA-5150A3E Nidec | In Stock | - | - | - | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Details | 5 VDC | - | - | Bulk | SA-5000 | - | 16 Position | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | - | ||
![]() SA-5051B3E Nidec | 46 |
| - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Non-Compliant | 5 VDC | - | - | Bulk | SA-5000 | - | 16 Position | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-5151A3E Nidec | In Stock | - | - | - | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Details | 5 VDC | - | - | Bulk | SA-5000 | - | 16 Position | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | - | ||
![]() SA-7230C Nidec | 46 |
| - | - | Through Hole | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 200 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Through Hole | Compliant | 5 VDC | - | - | Bulk | SA-7000 | PC Pins | 10 | 85 °C | -40 °C | - | Switches | - | - | PC Pin | - | SP10T | 5 V | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-7251A Nidec | In Stock | - | - | Gold | Surface Mount | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | SMD/SMT | Compliant | 5 VDC | - | - | Bulk | SA-7000 | J-Hook | 16 | 85 °C | -40 °C | - | Switches | - | - | J Form Lead | - | - | 5 V | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | No | - | - | ||
![]() SA-7211B Nidec | 21 |
| - | Gold | Surface Mount | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | SMD/SMT | Compliant | 5 VDC | - | - | Bulk | SA-7000 | Gull Wing | 10 | 85 °C | -40 °C | - | Switches | - | - | Solder Terminal | - | - | 5 V | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | No | - | - | ||
![]() SA-5111DE Nidec | In Stock | - | - | - | Through Hole | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Details | 5 VDC | - | - | Bulk | SA-5000 | PC Pins | 10 Position | 75 °C | -25 °C | - | Switches | - | - | PC Pin | - | SP10T | 5 V | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | - | ||
![]() SA-5070CE Nidec | In Stock | - | - | Gold | Through Hole | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Non-Compliant | 5 VDC | - | - | Bulk | SA-5000 | PC Pins | 16 | 75 °C | -25 °C | - | Switches | - | - | PC Pin | - | - | 5 V | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | No | - | - | ||
![]() SA-5051CE Nidec | 46 |
| - | - | - | 7 | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Compliant | 5 VDC | 3.3 V | - | Bulk | SA-5000 | - | 16 Position | 100 °C | -40 °C | - | Switches | 50.8 mm | - | PC Pin | 3 | - | - | 14 W | 12 V | - | 4.25 A | - | 24 V | Rotary Switches | 12 V | - | Isolated | 1.5 kV | 625 mA | BCH | - | Coded Rotary Switches | - | 50.8 mm | - | - | No | Lead Free | - | ||
![]() SD-2010W Nidec | 3885 |
| - | - | - | - | Screwdriver Slot | Minus Slot | Nidec Copal | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Through Hole | Details | 5 VDC | - | 5V dc | Tray | SD-2000 | - | 10 Position | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | 100 mA | - | Snap-In | - | Rotary Switches | - | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194R-HM4-L Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194E-E250-1753-8G Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194E-Y25-1753-6N Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS-12P-HONDA IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | 1 | - | IDEC | CS-12P-HONDA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
![]() SC-2130W Nidec | 29 |
| - | Silver | Free Hanging | 1 | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | PCB Mount | Compliant | 5 VDC | - | - | Tray | SC-2000 | Crimp | 1 | 125 °C | -30 °C | Bayonet | Switches | - | 660 A | Snap-In | - | - | 5 V | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | No | - | Dust Tight, IP67, Waterproof |