- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Actuator Material | End Contact Plating | Actuator | ActuatorColor | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating DC | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Bushing Diameter | Bushing Type | Lamp Type | Features | Diameter | Length | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR2511F-0602-19R0B-E9-S-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | Knob | - | - | - | 1000 | Non-Illuminated | - | Details | 1.128003 oz | - | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | Shorting | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Continuous | - | - | 0 deg | - | 6 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2511F-0112-19R0B-E9-S-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | Knob | - | - | - | 1000 | Non-Illuminated | - | Details | 0.671199 oz | - | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | Shorting | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | - | - | 0 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2612F-0112-38F5B-D8-S Alpha(Taiwan) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | Flatted | - | - | - | 1000 | Non-Illuminated | - | Details | 0.574260 oz | 125 V | - | 125 VAC | - | - | SR26 | - | - | - | - | Pin | - | 12 Position | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Pin | - | - | - | Shorting | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Adjustable | - | - | 30 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR10010F-0106-20F0B-C7-N-0027 Alpha(Taiwan) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | Details | 0.391308 oz | - | 16 VDC | 16 VDC | - | - | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | 100 mA | - | PCB | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Adjustable | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2513F-0403-19F0A-T-N Alpha(Taiwan) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | Details | - | - | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Pin | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Adjustable | - | - | 0 deg | - | 4 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2511F-0304-19R0B-E9-N-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | Knob | - | - | - | 1000 | Non-Illuminated | - | Details | 0.757660 oz | - | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Continuous | - | - | 0 deg | - | 3 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A30-01-4-02N Grayhill Inc. | 7 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | - | - | - | - | - | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Tin (Sn) | - | - | - | - | 28V | 1A AC/DC | - | - | 1A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | Non-Shorting | - | 1A | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | - | 1A | Non-Shorting (BBM) | - | Fixed | 4PDT | 26.04mm | 30 ° | 1 | 4 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | Lead Free | ||
![]() MRA403 NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 3 | Zinc | - | Brass | - | - | BLACK | Copper | - | - | - | - | - | - | - | - | - | - | 2015 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 3 | - | 70°C | -10°C | - | - | - | 250mA AC | - | 16mm | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.35mm Dia | Non-Shorting | - | 0.25A | 125V | 250mA | - | - | - | - | ROTARY SWITCH | 1 | 2.039 ~ 7.138gfm | Illuminated | - | 0.25A | Non-Shorting (BBM) | - | Adjustable | 4P3T | 17.00mm | 30 ° | - | 4 | - | 16 | ON-OFF | - | WAVE | - | - | M6P0.75 | - | Process Sealed | - | 16mm | - | 10.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() A30305RNCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | 3P3T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | 3P3T | 14.48mm | 30 ° | - | 3 | 30° | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.19mm | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 44M30-01-1-11N Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | 25000 Cycle(s) | - | - | - | - | - | - | - | - | Bulk | - | 44 | e3 | yes | Active | - | Solder | EAR99 | 11 | Tin (Sn) | - | - | - | 8536.50.90.20 | 28V | 1A AC/DC | - | - | - | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | - | 0.25A | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | - | 0.075A | Non-Shorting (BBM) | - | Fixed | SP11T | 26.04mm | 30 deg | 1 | - | 30° | - | - | LATCHED | - | - | - | - | - | - | - | - | 26.04mm | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 50DP45-01-2-AJN Grayhill Inc. | 117 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 4 | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 2007 | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 4 | - | - | - | - | - | 28V | 150mA AC 200mA DC | Vertical | 13.6398mm | 200mA | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | 220V | - | - | DP, DP4T, SP | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | Illuminated | - | - | Non-Shorting (BBM) | - | Adjustable | DP4T | 13.64mm | 45 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | 12.7mm | 29.7mm | - | 9.53mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() A10415RNCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | SP4T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP4T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() A11503RNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | SP3T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 20.83mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.19mm | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A20515RNZQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | DP5T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP5T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | 26.19mm | - | 38.10mm | No | - | ROHS3 Compliant | - | ||
![]() 09A30-01-2-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 16g | Stainless Steel | - | - | - | Silver Alloy | 10000 cycles | - | - | - | - | - | - | - | - | - | 2012 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | 28V | 250mA AC/DC | Straight | - | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 46gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | DP3T | 24.38mm | 30 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() MRA403-BA NKK Switches | 94 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 3 | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 3 | - | - | - | - | - | - | 250mA AC | - | - | 250mA | Silver | PC Pin | 125V | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | 4P | - | - | ROTARY SWITCH | 1 | 2.039 ~ 7.138gfm | Illuminated | - | - | Non-Shorting (BBM) | - | Adjustable | 4P3T | 17.00mm | 30 ° | - | 4 | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | 14.30mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A10442MNCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | SP4T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP4T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | 26.19mm | - | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() A20615RNCB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | - | Copper Alloy | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 20V | - | - | DP6T | 20V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 56P30-01-1-11N Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Zinc | GOLD | - | - | Brass | - | - | - | THERMOSET 94V-0 | - | - | - | - | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 11 | Gold (Au) | - | - | INDUSTRIAL QUALITY | 8536.50.90.20 | 30V | 200mA AC/DC | Straight | - | 200mA | Silver | PC Pin | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 15mOhm | 0.2A | 115V | 200mA | 600VAC V | - | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | - | 0.2A | Non-Shorting (BBM) | .2A@30VDC | Fixed | SP11T | 9.58mm | 30 ° | 1 | - | - | 12 | - | - | - | 0.25 inch | 0.25 inch | - | - | - | - | - | 9.58mm | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 56BS36-01-1-02N Grayhill Inc. | 441 |
| Datasheet | 18 Weeks | - | Panel | Panel Mount | - | ZINC DIE CAST | - | - | GOLD | - | - | Brass | - | - | - | THERMOSET 94V-0 | - | - | - | - | - | - | 2013 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | - | - | 200mA | Silver | Solder Lug | 115V | Screwdriver Slot | - | Non-Shorting | - | - | 115V | 200mA | 600VAC V | - | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | SPDT | 12.19mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | 3.18mm | - | - | RoHS Compliant | - |