- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Material | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Bushing Length | Bushing Diameter | Bushing Type | Features | Height | Length | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56SP30-01-4-02N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | ZINC DIE CAST | - | - | - | GOLD | Brass | - | - | - | - | 2013 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | PANEL MOUNTABLE | 30V | 200mA AC/DC | - | 9.5758mm | - | 200mA | Silver | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | - | - | - | 115V | 200mA | 600VAC V | - | 4P, 4PDT | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | 4PDT | 9.58mm | 30 ° | 1 | 4 | - | 12 | - | - | - | - | - | Shaft and Panel Sealed | - | 25.46mm | 9.58mm | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 71A36-02-1-06N Grayhill Inc. | 8 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 16g | Stainless Steel | - | - | Silver Alloy | - | - | - | - | 2014 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 30V | 250mA AC/DC | Straight | - | - | 250mA | - | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | - | 115V | - | - | - | - | 30V | - | ROTARY SWITCH | 2 | 2.880 ~ 23gfm | - | 0.3A | Non-Shorting (BBM) | - | - | Fixed | SP6T | 24.87mm | 36 ° | 1 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() KC14A30.001NPS E-Switch | 57 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | GLASS FILLED NYLON | - | - | - | - | Copper Alloy | - | GLASS FILLED NYLON | 85°C | - | - | KC | - | - | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | - | - | - | 350mA AC | - | - | - | 350mA | Silver | PC Pin | 125V | 27.5082mm | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | 0.025mOhm | - | - | - | 250V | - | - | - | - | SP | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | - | Non-Shorting (BBM) | - | 250V | Fixed | SP4T | 14.20mm | 30 ° | - | - | - | - | - | - | - | - | 3/8-32 | - | - | - | - | 30.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MA03S1NZGF C&K | 33 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | - | 28V | 250mA AC/DC | Straight | 13.34mm | - | 250mA | Gold | Solder Lug | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | - | 125V | 250mA | - | - | - | 28V | - | - | 1 | 2.880 ~ 5.041gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 14.86mm | 36 ° | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 13.34mm | - | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() C3P0206N-A Electroswitch | 117 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | Brass | - | Polyester | - | - | 2006 | C3 | - | - | Active | Not Applicable | PC Pin | - | 2 ~ 6 | - | - | - | NON-CORROSIVE MATERIALS | 28V | 100mA AC 250mA DC | Right Angle | - | unknown | 250mA | Silver | PC Pin | 125V | 30.48mm | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Non-Shorting | 0.03mOhm | 10GOhm | - | EPOXY | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 22.38mm | 30 ° | - | 2 | - | 18 | ON-ON | - | - | - | - | - | - | - | - | 9.52mm | - | - | RoHS Compliant | Lead Free | ||
![]() 50A45-01-2-04N Grayhill Inc. | 23 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Stainless Steel | - | - | Metal | - | - | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | - | - | - | 220V | - | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | 18.77mm | 45 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 71BD36-05-1-AJN Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 10 | - | - | 22g | Stainless Steel | - | - | Silver Alloy | - | - | - | - | 2007 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 10 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 30V | 250mA AC/DC | Straight | - | - | 250mA | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | - | 115V | - | - | - | SP | 30V | - | ROTARY SWITCH | 5 | 2.880 ~ 23gfm | - | 0.3A | Non-Shorting (BBM) | - | - | Adjustable | SP10T | 41.48mm | 36 ° | 1 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 51S30-01-1-09N Grayhill Inc. | 8 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | BRASS | - | Metal | 25000 Cycle(s) | - | - | - | - | 51 | e4 | yes | Active | 1 (Unlimited) | Solder | - | 9 | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 0.02mOhm | - | 0.2A | - | - | 220V | - | 600VAC V | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | SP9T | 18.77mm | 30 ° | 1 | - | - | - | - | - | 0.25 inch | 0.25 inch | - | Shaft and Panel Sealed | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() A12515RNZG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | 2006 | A | - | - | Active | 1 (Unlimited) | Solder | - | 8 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | - | 125V | 2.5A | - | - | SP8T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP8T | 20.83mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | - | - | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D9G0323N Electroswitch | 2945 |
| - | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Brass | 25000 Cycle(s) | - | - | - | 2006 | D9 | - | - | Active | - | Solder | EAR99 | 2 ~ 23 | - | - | - | - | 28V | 250mA AC 1.5A DC | Vertical | - | - | 1.5A | Silver | Solder Lug | 115V | - | Round (6.35mm Dia) | Circular - 9.78mm Dia | - | 0.005mOhm | - | - | EPOXY | 28V | - | - | - | - | 3PST | - | - | ROTARY SWITCH | 3 | - | - | 0.25A | Non-Shorting (BBM) | - | - | Adjustable | SP23T | 39.17mm | 15 ° | - | 1 | - | 24 | ON-ON | - | - | - | - | - | - | - | - | 47.63mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() D2D0212N Electroswitch | 105 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | - | - | - | - | Brass | - | DIALLYL PHTHALATE | - | -65°C | 2006 | D2 | - | - | Active | Not Applicable | Solder | EAR99 | 2 ~ 12 | - | - | - | - | 28V | 250mA AC 550mA DC | Straight | - | unknown | 550mA | Silver | Solder Lug | 115V | - | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 5mOhm | 900000000000Ohm | 0.55A | EPOXY | - | 115V | - | 750VAC V | - | DP12T, SP12T | 28V | 25000 cycles | ROTARY SWITCH | 2 | - | Illuminated | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 18.34mm | 30 ° | - | 1 | - | - | - | - | 0.375 inch | - | - | - | 20.6mm | - | - | 25.40mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 42A36-01-2-03N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 40g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | 2014 | 42 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | Straight | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | - | - | 115V | - | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 1A | Non-Shorting (BBM) | - | - | Fixed | DP3T | 26.04mm | 36 ° | 1 | 2 | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() A10005RNZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | - | 125V | 2.5A | - | - | SP12T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Continuous | SP12T | 20.83mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | 26.19mm | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() MRA403-BB NKK Switches | 403 |
| Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 3 | - | Zinc | - | Brass | - | - | Copper | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 3 | - | 70°C | -10°C | - | - | 250mA AC | Vertical | 16mm | - | 250mA | Silver | PC Pin | 125V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | 125V | 250mA | - | - | - | - | - | ROTARY SWITCH | 1 | 2.039 ~ 7.138gfm | - | - | Non-Shorting (BBM) | - | - | Adjustable | 4P3T | 17.00mm | 30 ° | - | 4 | - | - | - | - | - | - | - | Process Sealed | - | 16mm | - | 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() 212-9 Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | Stainless Steel | - | - | - | - | - | Silver Alloy | - | - | - | - | - | 212 | - | no | Active | Not Applicable | Solder | - | 9 | - | - | - | - | 20V | 20A AC/DC | - | - | - | - | - | Solder Lug | 150V | - | Flatted (6.35mm Dia) | Circular - 9.53mm Dia | - | - | - | 20A | - | 20V | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 35 ~ 81gfm | - | 20A | Non-Shorting (BBM) | - | - | Fixed | SP9T | 44.50mm | 240 ° | 1 | - | 30° | - | - | LATCHED | - | - | - | - | - | 41.3mm | 44.5mm | 12.70mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() A12503RNZBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 8 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | Solder Lug | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | - | 20V | - | - | - | SP8T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP8T | 20.83mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | 26.19mm | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() HS16-1N-AT432 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | 11 | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 2011 | HS | - | - | Obsolete | 1 (Unlimited) | Solder | - | 2 ~ 11 | - | - | - | - | - | 12A AC | Vertical | - | - | 12A | - | Solder Lug | 125V | - | Knob | Circular - 10.30mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | 55 ~ 65gfm | Illuminated | - | Non-Shorting (BBM) | - | - | Adjustable | SP11T | 31.50mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | - | - | 15.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() A12515RSMCGE C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 8 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | - | - | 125V | 2.5A | - | - | SP8T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | - | Fixed | SP8T | 14.48mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | Modular Base | - | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() MRA112-BG NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 12 | - | Zinc | - | Brass | - | - | Copper | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 12 | - | 70°C | -10°C | - | - | 250mA AC | Vertical | 16mm | - | 250mA | Silver | PC Pin | 125V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | 125V | 250mA | - | - | - | - | - | ROTARY SWITCH | 1 | 2.039 ~ 7.138gfm | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 17.00mm | 30 ° | - | - | - | - | - | - | - | - | - | Process Sealed | - | 16mm | - | 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() 44M30-07-2-05S Grayhill Inc. | 1 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 90g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | 2007 | 44 | e3 | yes | Active | - | Solder | EAR99 | 5 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | Straight | - | - | - | - | Solder Lug | - | - | Flatted (6.35mm Dia) | - | Shorting | 50mOhm | - | - | - | - | 115V | - | - | - | DP, DP5T | 115V | 100000 cycles | ROTARY SWITCH | 7 | 5.761 ~ 83gfm | - | - | Shorting (MBB) | - | - | Fixed | DP5T | 85.16mm | 30 ° | 7 | 2 | - | - | - | LATCHED | - | - | - | - | - | 107.36mm | - | 11.10mm | No | - | RoHS Compliant | Lead Free |