- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Bushing Length | Bushing Diameter | Actuator Finish | Bushing Type | Features | Length | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51BP22-01-2-08S Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | Metal | - | - | - | - | 51 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | 200mA | Gold | PC Pin | 115V | - | Screwdriver Slot | Circular - 6.45mm Dia | Shorting | - | - | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Shorting (MBB) | - | Fixed | DP8T | 13.64mm | 22.5 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | No | - | RoHS Compliant | - | ||
![]() 44A30-04-1-09N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | - | 9 | Tin (Sn) | - | - | - | - | 28V | 1A AC/DC | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 1A | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 4 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | Fixed | SP9T | 52.40mm | 30 ° | 4 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 71BD36-03-1-AJN Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | 10 | - | 18g | Stainless Steel | - | - | Silver Alloy | - | - | - | 2014 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 10 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 30V | 250mA AC/DC | Straight | - | 250mA | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | 115V | - | - | SP | 30V | - | ROTARY SWITCH | 3 | 2.880 ~ 23gfm | - | - | - | Non-Shorting (BBM) | - | Adjustable | SP10T | 30.40mm | 36 ° | 1 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 44A45-01-1-04N Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 48g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | 2014 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | Tin (Sn) | - | - | - | 8536.50.90.20 | 28V | 5A AC 1A DC | Straight | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 5A | - | Non-Shorting (BBM) | - | Fixed | SP4T | 26.04mm | 45 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() D2D0406S Electroswitch | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | 2006 | D2 | - | - | Active | 1 (Unlimited) | Solder | - | 2 ~ 6 | - | - | - | - | - | 28V | 250mA AC 550mA DC | Straight | - | 550mA | Silver | Solder Lug | 115V | - | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 5mOhm | - | - | 115V | - | - | 4P6T | 28V | 25000 cycles | - | 2 | - | - | - | - | Shorting (MBB) | - | Adjustable | DP6T | 18.34mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | - | - | - | 25.40mm | - | - | RoHS Compliant | - | ||
![]() 09A60-01-1-04N Grayhill Inc. | 17 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | Bulk | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | - | - | - | - | 8536.50.90.20 | 28V | 250mA AC/DC | Straight | - | 250mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | 0.25A | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 46gfm | - | 0.25A | - | Non-Shorting (BBM) | .25A@28VDC | Fixed | SP4T | 24.38mm | 60 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 44S45-01-1-08N Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | BRASS | - | Silver Alloy | - | DIALLYL | - | - | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | Tin (Sn) | - | - | - | - | 28V | 5A AC 1A DC | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 0.05mOhm | - | 1A | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 5A | - | Non-Shorting (BBM) | - | Continuous | SP8T | 26.04mm | 45 ° | 1 | - | - | - | ON-ON | LATCHED | - | - | - | - | Shaft and Panel Sealed | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() 44A45-04-1-03N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | - | 28V | 5A AC 1A DC | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 1A | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | 4 | 5.761 ~ 83gfm | - | 5A | - | Non-Shorting (BBM) | - | Fixed | SP3T | 52.40mm | 45 ° | 4 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() A20605RNCBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 15000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 20V | - | - | DP6T | 20V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 42A36-01-1-10S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | 40g | Stainless Steel | BRASS | - | Silver Alloy | 25000 cycles | DIALLYL | - | 2014 | 42 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 10 | Tin (Sn) | - | - | - | 8536.50.90.20 | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | 25.4mm | Flatted (6.35mm Dia) | - | Shorting | 50mOhm | - | 1A | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 1A | - | Shorting (MBB) | - | Continuous | SP10T | 26.04mm | 36 ° | 1 | - | - | - | ON-ON | LATCHED | - | - | - | 3/8-32 | - | - | 34.82mm | 11.10mm | - | - | RoHS Compliant | - | ||
![]() 56SP30-01-4-03N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Zinc | - | GOLD | Brass | - | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | PANEL MOUNTABLE | - | 30V | 200mA AC/DC | Straight | - | 200mA | Silver | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 15mOhm | - | 0.2A | 115V | 200mA | 600VAC V | - | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | 0.2A | - | Non-Shorting (BBM) | - | Fixed | 4P3T | 9.58mm | 30 ° | 1 | 4 | - | 12 | - | - | 0.25 inch | 0.25 inch | - | - | Shaft and Panel Sealed | - | 9.58mm | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 44A45-01-1-06N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 48g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Tin (Sn) | - | - | - | - | 28V | 5A AC 1A DC | Straight | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 5A | - | Non-Shorting (BBM) | - | Fixed | SP6T | 26.04mm | 45 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() 44D30-02-1-AJS Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel | Panel Mount | 12 | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | Bulk | 2012 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 12 | Tin (Sn) | - | - | - | - | 28V | 1A AC/DC | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Shorting | - | - | 1A | 115V | - | - | SP, SP12T | 115V | 100000 cycles | ROTARY SWITCH | 2 | 5.761 ~ 83gfm | - | 1A | - | Shorting (MBB) | - | Adjustable | SP12T | 34.82mm | 30 ° | 2 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 09A90-01-1-02N Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | - | 28V | 250mA AC/DC | Straight | - | 250mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 46gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | SPDT | 24.38mm | 90 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 56A36-01-1-04N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | Zinc | - | GOLD | Brass | - | - | - | 2013 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | Gold (Au) | - | - | INDUSTRIAL QUALITY | 8536.50.90.20 | 30V | 200mA AC/DC | Straight | - | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 15mOhm | - | 0.2A | 115V | 200mA | 600VAC V | - | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | 0.2A | - | Non-Shorting (BBM) | .2A@30VDC | Fixed | SP4T | 12.19mm | 36 ° | 1 | - | - | - | - | - | 0.25 inch | 0.25 inch | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 50P60-01-1-03N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | Metal | - | - | - | 2016 | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | 0.2A | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP3T | 13.64mm | 60 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() ME04L1NZGF C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | 2017 | M | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | 250mA | Gold | Solder Lug | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | - | SP4T | 28V | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | SP4T | 15.88mm | 36 ° | - | 1 | 36° | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 13.34mm | - | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() 56P30-01-1-11S Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Plastic | - | Zinc | - | - | Brass | - | - | - | 2013 | 56 | - | - | Active | 1 (Unlimited) | PC Pins | - | 11 | - | - | - | - | - | 30V | 200mA AC/DC | Straight | 12.7mm | 200mA | Silver | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Shorting | 15mOhm | - | - | 115V | 200mA | - | SP11T | 30V | - | - | 1 | 2.520 ~ 6.481gfm | - | - | - | Shorting (MBB) | - | Fixed | SP11T | 9.58mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | 12.7mm | - | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() TS3N NKK Switches | In Stock | - | Datasheet | 8 Weeks | Brass, Silver | Panel | Panel Mount | - | - | - | Brass | COPPER | - | Phosphor Bronze | - | - | - | 2011 | TS | e4 | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | 2 ~ 11 | Silver (Ag) | 70°C | -10°C | - | - | 250V | 6A AC | - | 44mm | 6A | - | Screw Terminal | 125V | - | Flatted (6mm Dia) | Circular - 10.30mm Dia | Non-Shorting | - | 200MOhm | - | 250V | 6A | - | 3P, 3P12T, SP11T | - | - | ROTARY SWITCH | 3 | 35gfm | Illuminated | 6A | 6A@250VAC | Non-Shorting (BBM) | - | Adjustable | SP11T | 46.00mm | 30 ° | - | 1 | - | - | - | - | - | - | NICKEL | - | - | 44mm | 70.0024mm | 15.60mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 56SD36-01-2-AJS Grayhill Inc. | 1 | - | - | 18 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | 2003 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 5 | Gold (Au) | - | - | - | - | 30V | 200mA AC/DC | - | - | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Shorting | 100mOhm | 10GOhm | - | 115V | 200mA | - | DP | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | Illuminated | - | - | Shorting (MBB) | - | Adjustable | DP5T | 12.19mm | 36 ° | 1 | 2 | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | 9.53mm | - | No SVHC | RoHS Compliant | Lead Free |