- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Bushing Diameter | Actuator Finish | Bushing Type | Features | Diameter | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42S36-02-1-05N Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | 2009 | 42 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 5 | Tin (Sn) | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 1A | - | 115V | - | - | SP, SP5T | 115V | 100000 cycles | ROTARY SWITCH | 2 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | - | Fixed | SP5T | 34.82mm | 36 ° | 2 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 11.10mm | No | RoHS Compliant | Lead Free | ||
![]() 44A45-03-1-08N Grayhill Inc. | 6 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 62g | Stainless Steel | BRASS | - | Silver Alloy | 25000 cycles | DIALLYL | 2014 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | Tin (Sn) | - | - | - | - | - | 28V | 5A AC 1A DC | Straight | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | - | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 83gfm | - | 5A | - | Non-Shorting (BBM) | - | - | Continuous | SP8T | 43.61mm | 45 ° | 3 | 1 | - | - | ON-ON | LATCHED | - | - | - | - | - | - | - | - | 52.4mm | - | 11.10mm | - | RoHS Compliant | - | ||
![]() 05001-03S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | BRASS | - | - | BRASS | - | Phosphor Bronze | - | MELAMINE PHENOLIC | 2014 | 5000 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | 1A | Silver | Solder Lug | 115V | 20.9mm | Flatted (6.35mm Dia) | - | Shorting | 0.02mOhm | - | 1A | - | 220V | - | 500VAC V | - | 115V | - | ROTARY SWITCH | 1 | 8.641gfm | - | 1A | - | Shorting (MBB) | - | - | Fixed | SP3T | 12.45mm | 36 ° | 1 | - | - | - | ON-ON | - | - | 0.25 inch | - | - | - | - | - | - | - | 0.096 inch | 7.92mm | - | RoHS Compliant | - | ||
![]() 44A45-01-1-02N Grayhill Inc. | 7 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | 48g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Silver (Ag) | - | - | - | - | - | 28V | 5A AC 1A DC | Straight | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | - | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 5A | - | Non-Shorting (BBM) | - | - | Fixed | SPDT | 26.04mm | 45 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 11.10mm | - | RoHS Compliant | - | ||
![]() 24001-10N Grayhill Inc. | 17 |
| - | 16 Weeks | - | Panel | Panel Mount | - | BRASS | - | - | BRASS | - | Phosphor Bronze | - | MELAMINE PHENOLIC | 2012 | 24 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 10 | Tin (Sn) | - | - | - | BUSHING KEYWAY | 8536.50.90.20 | 28V | 1A AC/DC | - | - | - | 1A | Silver | Solder Lug | 115V | 23.8mm | Flatted (6.35mm Dia) | - | Non-Shorting | 0.02mOhm | 50000000000Ohm | 1A | - | 220V | - | 500VAC V | - | 115V | - | ROTARY SWITCH | 1 | 8.641gfm | - | 1A | - | Non-Shorting (BBM) | - | - | Continuous | SP10T | 14.68mm | 36 ° | 1 | - | - | - | ON-ON | - | - | 0.25 inch | 0.375 inch | - | 3/8-32 | - | - | - | - | - | 7.92mm | - | RoHS Compliant | - | ||
![]() 50K60-01-1-03N Grayhill Inc. | 16 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Stainless Steel | - | - | Metal | - | - | 2010 | 50 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | Circular - 9.65mm Dia | Non-Shorting | 10mOhm | - | 0.2A | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | SP3T | 18.77mm | 60 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | RoHS Compliant | Lead Free | ||
![]() 44S30-02-2-05N Grayhill Inc. | 17 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 5 | Tin (Sn) | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 1A | - | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 2 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | - | Fixed | DP5T | 34.82mm | 30 ° | 2 | - | - | - | - | LATCHED | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | 11.10mm | No | RoHS Compliant | - | ||
![]() 71BF30-01-1-03N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | Silver Alloy | - | - | 2007 | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | 250mA AC/DC | - | - | - | 250mA | - | PC Pin | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | - | 115V | - | - | SP, SP3T | 30V | - | ROTARY SWITCH | 1 | 2.880 ~ 23gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 19.33mm | 30 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | RoHS Compliant | Lead Free | ||
![]() A10605RNZQK C&K | 24 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | - | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 20.83mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | 26.19mm | - | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() MRX204-CA NKK Switches | 8 |
| Datasheet | 9 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | 4 | - | - | Brass | - | - | Silver Alloy | 7500 Cycle(s) | PHENOLIC | 2011 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 4 | - | 70°C | -10°C | Red | - | - | 30V | 2A AC 1A DC | Vertical | 14mm | - | 1A | - | PC Pin | 125V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | 100MOhm | 1A | - | 125V | 2A | - | DP, DP4T | 30V | - | ROTARY SWITCH | 1 | 3.059 ~ 15gfm | - | 2A | - | Non-Shorting (BBM) | - | - | Adjustable | DP4T | 27.30mm | 45 ° | - | 2 | - | 9 | - | - | HAND | - | - | NICKEL | M6P0.75 | Sealed - Flux Protection | - | 14mm | - | - | 15.80mm | - | ROHS3 Compliant | - | ||
![]() A10605RNCBK C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 15000 cycles | - | 2012 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | - | 20V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 14.48mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | 26.19mm | - | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() 56A30-01-4-02N Grayhill Inc. | 59 |
| - | 18 Weeks | - | Panel | Panel Mount | - | - | - | Zinc | - | GOLD | Brass | - | - | 2013 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 15mOhm | - | - | - | 115V | 200mA | 600VAC V | - | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | 4PDT | 12.19mm | 30 ° | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | RoHS Compliant | - | ||
![]() 51DP30-01-2-AJN Grayhill Inc. | 115 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 6 | Thermoset | - | Stainless Steel | - | - | Metal | - | - | 2008 | 51 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 ~ 6 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | 14.27mm | - | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 10mOhm | - | - | - | 220V | 200mA | - | DP, DP6T, SP | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 13.64mm | 30 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | 14.3mm | 14.27mm | - | - | 9.53mm | No | RoHS Compliant | Lead Free | ||
![]() NR01104ANG13-2A NKK Switches | 108 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | Beryllium Copper | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | 4 | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | - | Knob | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 10.50mm | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.80mm | - | ROHS3 Compliant | - | ||
![]() 53HS15-02-2-10N Grayhill Inc. | 2581 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 60g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | 2012 | 53 | e4 | yes | Active | - | Solder | EAR99 | 10 | - | - | - | - | - | - | - | 250mA AC/DC | Straight | - | - | - | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | - | - | - | - | 30V | - | ROTARY SWITCH | 2 | 14 ~ 58gfm | - | 0.05A | - | Non-Shorting (BBM) | - | 115V | Fixed | DP10T | 31.72mm | 15 deg | 2 | - | 15° | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | 30.91mm | - | 11.10mm | No | RoHS Compliant | - | ||
![]() C5P0112N-A Electroswitch | 92 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass | 25000 Cycle(s) | Polyester | 2012 | C5 | e4 | - | Active | Not Applicable | Lug | EAR99 | 2 ~ 12 | - | - | - | - | NON-CORROSIVE MATERIALS | 8536.50.90.20 | 28V | 1A AC/DC | Straight | 20.066mm | unknown | 1A | Silver | Solder Lug | 125V | 23.37mm | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 20mOhm | 10GOhm | 1A | WATERPROOF | 125V | - | - | SP12T, SPST | 28V | 10000 cycles | ROTARY SWITCH | 1 | - | Illuminated | 1A | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 20.07mm | 30 ° | 1 | - | - | 13 | ON-ON | - | - | - | - | - | 3/8-32 | Sealed | - | - | - | 0.235 inch | 14.29mm | - | RoHS Compliant | Lead Free | ||
![]() A20442MNZBF C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | Solder Lug | 20V | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | DP4T | 20V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | - | Splashproof Bushing Seal | - | 26.19mm | - | - | 42.00mm | - | ROHS3 Compliant | - | ||
![]() 50K90-01-1-02N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Stainless Steel | - | - | Metal | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | Circular - 9.65mm Dia | Non-Shorting | 10mOhm | - | - | - | 220V | - | - | SP, SPDT | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SPDT | 18.77mm | 90 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 28.7mm | - | - | 9.53mm | No | RoHS Compliant | Lead Free | ||
![]() 75AP36-01-1-08N Grayhill Inc. | 1 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Phenolic | - | - | Silver Cadmium Oxide (AgCdO) | 10000 cycles | - | 2008 | 75 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | - | - | - | - | - | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Gold | PC Pin | 115V | - | Screwdriver Slot | - | Non-Shorting | 15mOhm | - | 0.2A | - | 220V | 200mA | - | SP, SP8T | 30V | 10000 cycles | ROTARY SWITCH | 1 | - | - | 0.2A | - | Non-Shorting (BBM) | .2A@30VDC | - | Fixed | SP8T | - | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 12.42mm | - | - | Flush | No | RoHS Compliant | Lead Free | ||
![]() 44UA30-03-6-02N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 62g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Silver (Ag) | - | - | - | - | - | - | 1A AC | Straight | - | - | 1A | - | Solder Lug | 125V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | - | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 83gfm | - | 1A | 1A@115VAC | Non-Shorting (BBM) | - | - | Fixed | 6PDT | 43.61mm | 30 ° | 3 | 6 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 11.10mm | No | RoHS Compliant | - |