- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Contact Function | Switch Action | Solderability | Bushing Length | Bushing Type | Features | Diameter | Height | Length | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56DP30-01-1-AJS Grayhill Inc. | In Stock | - | - | 18 Weeks | Copper, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | 12 | - | - | - | - | - | Brass | - | - | - | 2008 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 12 | Gold (Au) - with Nickel (Ni) barrier | - | - | PANEL MOUNTABLE | 8536.50.90.20 | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | Shorting | - | - | 0.2A | - | 115V | 200mA | SP, SP12T | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | 0.2A | Shorting (MBB) | .2A@30VDC | - | Adjustable | SP12T | 9.58mm | 30 ° | 1 | - | - | - | - | - | - | - | - | - | - | 25.46mm | 9.58mm | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 51A30-01-1-04N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Metal | 25000 Cycle(s) | - | - | 2010 | 51 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | - | - | - | - | 8536.50.90.20 | 28V | 150mA AC 200mA DC | - | 18.7706mm | - | 200mA | Gold | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | 0.2A | - | 220V | - | SP, SP4T | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | SP4T | 18.77mm | 30 ° | 1 | - | - | - | - | - | - | - | - | - | - | 28.7mm | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() A20503RNZQK C&K | 30 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2012 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | DP, DP5T | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP5T | 20.83mm | 30 ° | - | 2 | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | 26.19mm | - | 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() 77P36-01-1-03N Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 2013 | 77 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | 85°C | -40°C | - | - | 28V | 50mA AC 200mA DC | - | 4.572mm | - | 200mA | Gold | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | Circular - 9.53mm Dia | Non-Shorting | - | - | - | - | - | - | - | 28V | 5000 cycles | ROTARY CODED SWITCH | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 4.57mm | 36 ° | - | - | - | - | - | - | - | - | - | - | - | 20.45mm | - | 7.98mm | No | - | RoHS Compliant | - | ||
![]() 53M15-02-1-12N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 60g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | Bulk | 2007 | 53 | e4 | yes | Active | - | Solder | EAR99 | 12 | - | - | - | - | - | 30V | 250mA AC/DC | Straight | - | - | - | Gold | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | - | - | SP, SP12T | 30V | - | ROTARY SWITCH | - | 2 | 14 ~ 58gfm | - | 0.05A | Non-Shorting (BBM) | - | - | Fixed | SP12T | 31.72mm | 15 ° | 2 | 1 | - | - | - | - | - | - | - | - | - | 53.11mm | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() A20415RNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | 2015 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | DP4T | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() MRT22 NKK Switches | In Stock | - | Datasheet | 18 Weeks | Silver | Panel, Through Hole | Panel Mount, Right Angle | - | - | - | - | Brass | COPPER ALLOY | BLACK | Silver Alloy | 7500 Cycle(s) | PHENOLIC | - | 2006 | MR | - | yes | Active | 1 (Unlimited) | Lug | EAR99 | 2 | - | 70°C | -10°C | - | - | 30V | 10A AC 4A DC | Right Angle | 40.5mm | - | 4A | - | Solder Lug | 125V | - | - | Flatted (3.17mm Dia) | Circular - 6.35mm Dia | Non-Shorting | - | - | 4A | - | 125V | 10A | - | 30V | - | ROTARY SWITCH | - | 1 | 2.039 ~ 5.099gfm | Non-Illuminated | - | Non-Shorting (BBM) | 4A@30VDC | - | Fixed | DPDT | 12.00mm | 120 ° | - | - | - | ON-ON | - | WAVE | - | M6P0.75 | Sealed - Flux Protection | - | - | 13mm | - | 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 08P36-03-1-04N Grayhill Inc. | 17 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | Box | 2004 | 08 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | - | 28V | 250mA AC/DC | Right Angle | - | - | 250mA | Gold | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | 0.25A | - | 115V | - | - | 28V | 50000 cycles | ROTARY SWITCH | - | 3 | 5.761 ~ 46gfm | - | 0.25A | Non-Shorting (BBM) | .25A@28VDC | - | Fixed | SP4T | 38.00mm | 36 ° | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | Lead Free | ||
![]() A11215RNZQ C&K | 22 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2005 | A | - | - | Active | 1 (Unlimited) | Lug | - | 12 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | CSA, UL | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 10GOhm | - | - | 125V | 2.5A | SP, SP12T | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP12T | 20.83mm | 30 ° | - | - | - | - | - | - | - | - | - | 26.2mm | 66.94mm | 26.19mm | - | 38.10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() A10703RNMCQ C&K | 62 | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 7 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP7T | 14.48mm | 30 ° | - | - | - | - | - | - | - | - | Modular Base | - | - | 26.19mm | - | 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() C7D0223N Electroswitch | 46 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Brass | - | DIALLYL PHTHALATE | - | 2006 | C7 | - | - | Active | Not Applicable | Solder | EAR99 | 23 | - | - | - | - | - | 28V | 500mA AC 1A DC | Straight | - | unknown | 1A | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3mOhm | - | 1A | - | 125V | - | DP23T | 28V | 25000 cycles | ROTARY SWITCH | 500mA | 2 | - | - | 0.5A | Non-Shorting (BBM) | - | - | Fixed | SP23T | 32.49mm | 15 ° | - | 1 | - | - | - | - | 0.375 inch | - | - | - | - | - | - | 14.29mm | - | - | RoHS Compliant | Lead Free | ||
![]() A30415RNCQE C&K | 24 |
| Datasheet | 16 Weeks | - | - | Panel Mount, Through Hole | - | 15 | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | 3P4T | 14.48mm | 30 ° | - | 3 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 05002-02N Grayhill Inc. | 784 |
| Datasheet | 16 Weeks | - | - | Panel Mount | - | 2 | - | - | - | - | - | Phosphor Bronze | - | - | - | 2014 | 5000 | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | - | Silver | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 8.641gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SPDT | - | - | - | 1 | 36° | - | - | - | - | - | - | - | - | - | - | 7.92mm | - | - | RoHS Compliant | Lead Free | ||
![]() 312-11E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | - | 2007 | 312 | - | yes | Active | Not Applicable | Solder | EAR99 | 11 | - | - | - | - | 8536.50.90.25 | 20V | 30A AC/DC | - | - | - | - | - | Solder Lug | 300V | - | 84mm | Flatted (6.35mm Dia) | - | - | - | - | - | 20V | - | - | - | - | - | ROTARY SWITCH | 30A | 1 | 35 ~ 81gfm | - | - | Non-Shorting (BBM) | - | 300V | Fixed | SP11T | 57.20mm | 300 ° | 1 | - | 30° | - | LATCHED | - | - | - | - | - | - | - | 57.2mm | 28.58mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 51SP22-01-1-16N Grayhill Inc. | 16 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | Metal | 25000 Cycle(s) | - | - | 2007 | 51 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | 0.2A | - | 220V | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Continuous | SP16T | 13.64mm | 22.5 ° | 1 | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 412-11E Ohmite | 2192 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | - | 2007 | 412 | - | yes | Active | Not Applicable | Solder | EAR99 | 11 | - | - | - | - | 8536.50.90.25 | 20V | 50A AC/DC | - | - | - | - | - | Solder Lug | 300V | - | - | Flatted (6.35mm Dia) | - | - | - | - | 50A | 20V | - | - | - | - | - | ROTARY SWITCH | - | 1 | 35 ~ 92gfm | - | 50A | Non-Shorting (BBM) | - | 300V | Fixed | SP11T | 61.90mm | 300 ° | 1 | - | 30° | - | LATCHED | - | - | - | - | - | - | - | - | 28.58mm | - | - | ROHS3 Compliant | - | ||
![]() 412-5E Ohmite | 2370 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | Bulk | 2007 | 412 | - | yes | Active | Not Applicable | Solder | EAR99 | 5 | - | - | - | - | - | 20V | 50A AC/DC | - | - | - | - | - | Solder Lug | 300V | - | - | Flatted (6.35mm Dia) | - | - | - | - | - | 20V | - | - | - | - | - | ROTARY SWITCH | - | 1 | 35 ~ 92gfm | - | - | Non-Shorting (BBM) | - | 300V | Fixed | SP5T | 61.90mm | 120 ° | 1 | - | 30° | - | LATCHED | - | - | - | - | - | - | - | - | 28.58mm | - | - | ROHS3 Compliant | - | ||
![]() C4D0612N-A Electroswitch | 81 |
| - | 6 Weeks | - | Panel | Panel Mount | - | 12 | - | - | - | - | - | Brass | 25000 Cycle(s) | - | - | 2006 | C4 | - | yes | Active | Not Applicable | Solder | EAR99 | 2 ~ 12 | - | - | - | - | - | 28V | 300mA AC 500mA DC | Vertical | 56.1848mm | unknown | 500mA | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 0.003mOhm | - | 0.5A | - | - | - | - | - | - | ROTARY SWITCH | - | 6 | - | - | 0.3A | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 56.18mm | 30 ° | - | 1 | - | - | - | - | 0.375 inch | 3/8-32 | - | - | - | - | - | 12.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() A30415RSZQE C&K | 8 |
| Datasheet | 16 Weeks | - | PCB, Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2012 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | - | 125V | 2.5A | 3P, 3P4T | 125V | - | - | - | 1 | - | - | - | Shorting (MBB) | - | - | Fixed | 3P4T | 20.83mm | 30 ° | - | 3 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | 38.10mm | No | - | ROHS3 Compliant | - | ||
![]() A20405RNCQ C&K | 74 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | 14.48mm | 30 ° | - | 2 | - | - | - | - | - | - | - | - | - | 26.19mm | - | 12.70mm | - | - | ROHS3 Compliant | - |