- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Contact Function | Solderability | Bushing Length | Bushing Diameter | Actuator Finish | Bushing Type | Features | Length | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| Datasheet | 20 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Polysulfon, Thermoplastic | - | - | Brass | 10000 cycles | - | - | - | 2012 | RTA | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 70°C | -20°C | 25V | 20mA AC/DC | Straight | 22mm | - | 20mA | Gold | PC Pin | 25V | - | Screwdriver Slot | - | Non-Shorting | - | - | - | 25V | 20mA | - | DP6T | - | - | - | 1 | 5.099gfm | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 12.60mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | 25.8mm | - | Flush | - | ROHS3 Compliant | - | ||
![]() A203S1RNZG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | - | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | DP3T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP3T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | 26.19mm | - | Flush | - | ROHS3 Compliant | - | ||
![]() A20642RSCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | Round (6mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | 125V | 2.5A | - | DP6T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals | 26.19mm | - | 42.00mm | - | ROHS3 Compliant | - | ||
![]() A20642MNZG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | DP6T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | 26.19mm | - | 42.00mm | - | ROHS3 Compliant | - | ||
![]() 77SPT36-01-2-04N Grayhill Inc. | 170 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 77 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | 28V | 50mA AC 200mA DC | - | - | - | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | Circular - 9.53mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | ROTARY CODED SWITCH | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP4T | 4.57mm | 36 ° | - | 2 | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | 7.98mm | - | RoHS Compliant | - | ||
![]() A20403RNCGK C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | DP4T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP4T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 9.53mm | No | ROHS3 Compliant | - | ||
![]() A11242MNZG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | SP12T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP12T | 20.83mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | 26.19mm | - | 42.00mm | No | ROHS3 Compliant | - | ||
![]() A206S1RNMCB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 6 | - | 85°C | -30°C | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 20V | - | - | DP6T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | Modular Base | 26.19mm | - | Flush | - | ROHS3 Compliant | - | ||
![]() 53HS15-01-3-08N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 50g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | - | Bulk | 2014 | 53 | - | yes | Active | - | Solder | EAR99 | 8 | - | - | - | - | 250mA AC/DC | Straight | - | - | - | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 0.25A | - | - | - | - | 30V | - | ROTARY SWITCH | 1 | 14 ~ 58gfm | - | - | Non-Shorting (BBM) | - | Fixed | 3P8T | 23.27mm | - | 1 | 3 | 15° | - | - | - | - | - | - | Shaft and Panel Sealed | - | 22.46mm | 11.10mm | No | RoHS Compliant | - | ||
![]() HS16-4S NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount | NO | - | - | - | - | SILVER | Phosphor Bronze | 7500 Cycle(s) | PHENOLIC | 70°C | - | 2011 | HS | - | yes | Obsolete | 1 (Unlimited) | - | - | 2 ~ 11 | - | - | - | - | 12A AC | - | - | - | - | - | Solder Lug | 125V | - | Knurled (6mm Dia) | Circular - 10.30mm Dia | - | - | 200000000Ohm | - | - | - | - | - | - | - | ROTARY SWITCH | 4 | 70 ~ 81gfm | 6A | 6A@250VAC | Shorting (MBB) | 250V | Adjustable | SP11T | 61.50mm | 30 deg | - | 1 | 30° | - | HAND | - | - | NICKEL | - | - | - | - | 15.00mm | - | ROHS3 Compliant | - | ||
![]() A10403RSZGE C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | 125V | 2.5A | - | SP4T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | SP4T | 20.83mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals | 26.19mm | - | 9.53mm | - | ROHS3 Compliant | - | ||
![]() A11215MNCBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 20V | - | - | SP12T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 38.10mm | No | ROHS3 Compliant | - | ||
![]() A11205RSCBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | 20V | - | - | SP12T | 20V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() A11205RNCBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 20V | - | - | SP12T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 12.70mm | No | ROHS3 Compliant | - | ||
![]() A21405RNZGK C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | DPDT | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DPDT | 20.83mm | 90 ° | - | 2 | 90° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() A20514MNZBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | Solder Lug | 20V | - | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 20V | - | - | DP5T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP5T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 38.10mm | No | ROHS3 Compliant | - | ||
![]() A40342MNZB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | Solder Lug | 20V | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 20V | - | - | 4P3T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | 4P3T | 20.83mm | 30 ° | - | 4 | 30° | - | - | - | - | - | - | - | 26.19mm | - | 42.00mm | No | ROHS3 Compliant | - | ||
![]() C7D0224N-C Electroswitch | 72 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | DIALLYL PHTHALATE | - | - | 2006 | C7 | - | yes | Active | Not Applicable | Solder | EAR99 | 24 | - | - | - | 28V | 500mA AC 1A DC | Vertical | - | unknown | 1A | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 0.003mOhm | - | 1A | - | - | - | - | - | - | ROTARY SWITCH | 2 | - | 0.5A | - | Non-Shorting (BBM) | - | Continuous | SP24T | 32.49mm | 15 ° | - | 1 | - | - | - | 0.375 inch | - | - | - | - | - | - | 14.29mm | - | RoHS Compliant | Lead Free | ||
![]() 05001-06N Grayhill Inc. | 16 |
| - | 16 Weeks | - | Panel | Panel Mount | - | BRASS | - | Stainless Steel | BRASS | - | Phosphor Bronze | - | MELAMINE PHENOLIC | - | - | 2007 | 5000 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Tin (Sn) | - | - | 28V | 1A AC/DC | Straight | - | - | 1A | Silver | Solder Lug | 115V | 20.9mm | Flatted (6.35mm Dia) | - | Non-Shorting | 100mOhm | - | 1A | 220V | - | 500VAC V | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 8.641gfm | 1A | - | Non-Shorting (BBM) | - | Fixed | SP6T | 12.45mm | 36 ° | 1 | - | - | ON-ON | - | 0.25 inch | 0.375 inch | - | 3/8-32 | - | - | - | 7.92mm | - | RoHS Compliant | - | ||
![]() 50SP90-01-1-02N Grayhill Inc. | 17 | - | - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | Metal | - | - | - | - | - | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | Fixed | SPDT | 13.64mm | 90 ° | 1 | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | 9.53mm | No | RoHS Compliant | - |