- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact Timing | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Contact Function | Switch Action | Bushing Length | Bushing Diameter | Bushing Type | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08P36-04-1-02N Grayhill Inc. | 17 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | 2010 | 08 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | - | 28V | 250mA AC/DC | - | - | - | 250mA | Gold | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | - | Non-Shorting | - | - | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 4 | 5.761 ~ 46gfm | - | - | Non-Shorting (BBM) | - | Fixed | SPDT | 44.81mm | 36 ° | 4 | 1 | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | Lead Free | ||
![]() 71BF30-03-1-07N Grayhill Inc. | 16 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | 16g | Stainless Steel | - | - | Silver Alloy | - | - | - | 2014 | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | 250mA AC/DC | Right Angle | - | - | 250mA | - | PC Pin | 115V | - | - | Flatted (6.35mm Dia) | - | - | Non-Shorting | 50mOhm | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | 3 | 2.880 ~ 23gfm | - | - | Non-Shorting (BBM) | - | Fixed | SP7T | 30.40mm | 30 ° | 1 | 1 | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 71BD30-05-1-AJN Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | 12 | - | - | - | - | - | Silver Alloy | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 12 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | 250mA AC/DC | - | - | - | 250mA | - | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | - | Non-Shorting | - | - | - | 115V | - | - | SP | 30V | - | ROTARY SWITCH | 5 | 2.880 ~ 23gfm | - | 0.3A | Non-Shorting (BBM) | - | Adjustable | SP12T | 41.48mm | 30 ° | 1 | 1 | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 05001-10N Grayhill Inc. | 16 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | BRASS | - | - | BRASS | - | Phosphor Bronze | - | MELAMINE PHENOLIC | - | 2012 | 5000 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 10 | Tin (Sn) | - | - | - | - | 8536.50.90.20 | 28V | 1A AC/DC | - | - | - | 1A | Silver | Solder Lug | 115V | - | 20.9mm | Flatted (6.35mm Dia) | - | - | Non-Shorting | 0.02mOhm | 1A | - | 220V | - | 500VAC V | - | 115V | - | ROTARY SWITCH | 1 | 8.641gfm | - | 1A | Non-Shorting (BBM) | - | Continuous | SP10T | 12.45mm | 36 ° | 1 | - | - | ON-ON | - | 0.25 inch | 0.375 inch | 3/8-32 | - | - | - | 0.096 inch | 7.92mm | - | - | RoHS Compliant | - | ||
![]() 71A30-02-6-02N Grayhill Inc. | 16 |
| - | 16 Weeks | - | Panel | Panel Mount | Module | - | - | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 15000 Cycle(s) | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | 250mA AC/DC | Straight | - | - | 250mA | - | Solder Lug | 115V | - | 17.45mm | Flatted (3.17mm Dia) | - | - | Non-Shorting | 50mOhm | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | - | 2.880 ~ 23gfm | - | - | Non-Shorting (BBM) | - | Fixed | 6PDT | 24.87mm | 30 ° | 1 | 6 | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 42A36-03-1-08N Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | 2010 | 42 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | Tin (Sn) | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | 1A | - | Solder Lug | 115V | - | 25.4mm | Flatted (6.35mm Dia) | - | - | Non-Shorting | - | 1A | - | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 83gfm | - | 1A | Non-Shorting (BBM) | - | Fixed | SP8T | 43.61mm | 36 ° | 3 | 1 | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() A10905RNMCQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 9 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | SP9T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP9T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | Modular Base | 26.19mm | - | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() A30403RSCQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Shorting | - | - | - | 125V | 2.5A | - | 3P4T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | 3P4T | 14.48mm | 30 ° | - | 3 | 30° | - | - | - | - | - | - | 26.19mm | - | - | 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() A12414RNMCB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 4 | - | 85°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 20V | - | - | SP4T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP4T | 14.48mm | 90 ° | - | 1 | 90° | - | - | - | - | - | Modular Base | 26.19mm | - | - | 38.10mm | No | - | ROHS3 Compliant | - | ||
![]() A30405RSCQF C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2013 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Shorting | - | - | - | 125V | 2.5A | - | 3P4T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | 3P4T | 14.48mm | 30 ° | - | 3 | 30° | - | - | - | - | - | Splashproof Bushing Seal | 26.19mm | - | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() A11005RNCQF C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2015 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 10 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | - | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP10T | 14.48mm | 30 ° | - | - | - | - | - | - | - | - | Splashproof Bushing Seal | 26.19mm | - | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 711-10E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | Bulk | 2007 | 711 | - | yes | Active | Not Applicable | Lug | EAR99 | 10 | - | - | - | - | - | 8536.50.90.25 | 20V | 7A AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 39.6mm | Flatted (6.35mm Dia) | - | Circular - 9.53mm Dia | - | - | 7A | 20V | - | - | - | - | - | - | ROTARY SWITCH | 1 | 5.041 ~ 8.641gfm | - | 7A | Non-Shorting (BBM) | - | Fixed | SP10T | 20.60mm | 270 deg | 1 | - | 30° | - | LATCHED | - | - | - | - | - | 20.6mm | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 608-4 Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 608 | - | no | Active | Not Applicable | Solder | EAR99 | 4 | - | - | - | Blue | - | 8536.50.90.25 | 20V | 100A AC/DC | - | - | unknown | - | - | Solder Lug | 300V | - | - | Flatted (9.53mm Dia) | - | - | - | - | - | 20V | - | - | - | - | - | - | ROTARY SWITCH | 1 | 288 ~ 403gfm | - | - | Non-Shorting (BBM) | 300V | Fixed | SP4T | 84.10mm | 120 ° | 1 | - | 40° | - | LATCHED | - | - | - | - | - | - | - | 52.39mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() F10315RN02Q C&K | 24 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Nylon | - | Nylon | - | - | Copper | 10000 cycles | - | - | 2010 | F | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 65°C | -30°C | - | - | - | 28V | 4A AC/DC | Straight | 17.78mm | - | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | - | - | Shorting | - | - | - | - | 4A | - | SP3T | 28V | - | - | 1 | - | - | - | Not Specified | - | Fixed | SP3T | 12.45mm | 45 ° | - | 1 | 45° | - | - | - | - | - | No Common Pin | 15.88mm | - | - | Flush | - | - | ROHS3 Compliant | - | ||
![]() 71B30-02-1-08N Grayhill Inc. | 39 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | 250mA AC/DC | - | - | - | 250mA | - | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | - | Non-Shorting | - | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | 2 | 2.880 ~ 23gfm | - | 0.3A | Non-Shorting (BBM) | - | Fixed | SP8T | 24.87mm | 30 ° | 1 | 1 | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 19101-05UL Grayhill Inc. | 94 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Phenolic | - | Stainless Steel | BRASS | - | Silver Alloy | 6000 Cycle(s) | - | - | 2003 | 19 | e4 | yes | Active | 1 (Unlimited) | Faston | EAR99 | 5 | Silver (Ag) | - | - | - | POWER TAP ROTARY SWITCHES | - | 120V | 15A AC 1A DC | Straight | 57.91mm | - | 1A | - | Quick Connect - 0.250 (6.3mm) | 120V | UL | - | Flatted (6.35mm Dia) | SPST | - | Non-Shorting | 10mOhm | 1A | - | 220V | 15A | - | SP, SP5T | 120V | - | ROTARY SWITCH | 1 | 8.641 ~ 26gfm | Illuminated | - | Non-Shorting (BBM) | - | Fixed | SP5T | 24.13mm | 30 ° | 1 | - | - | - | LATCHED | - | - | 3/8-32 | - | 57.91mm | - | - | 12.70mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 56A36-01-1-02N Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount | - | - | - | - | Plastic | - | Zinc | - | GOLD | Brass | - | - | - | 2013 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | Straight | 12.7mm | - | 200mA | Silver | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | - | Non-Shorting | 15mOhm | - | - | 115V | 200mA | 600VAC V | - | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | - | Non-Shorting (BBM) | - | Fixed | SPDT | 12.19mm | 36 ° | 1 | - | - | - | - | - | - | - | - | 12.7mm | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 51KM30-01-1-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Stainless Steel | - | - | Metal | - | - | - | 2012 | 51 | e4 | yes | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.65mm Dia | Non-Shorting | 10mOhm | - | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 18.77mm | 30 ° | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | 9.53mm | No | - | RoHS Compliant | Lead Free | ||
![]() 71BF36-01-1-04N Grayhill Inc. | 8 |
| - | 16 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | Silver Alloy | - | - | - | 2007 | 71 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8536.50.70.00 | 30V | 250mA AC/DC | - | - | - | - | - | PC Pin | 115V | - | - | Flatted (6.35mm Dia) | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 2.880 ~ 23gfm | - | 0.3A | Non-Shorting (BBM) | - | Fixed | SP4T | 19.33mm | 36 deg | 1 | - | 36° | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 44HS30-02-1-08N Grayhill Inc. | 2021 |
| - | 16 Weeks | - | Panel | Panel Mount | 125 | - | - | - | - | 55g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | Bulk | 2010 | 44 | e3 | yes | Active | - | Solder | EAR99 | 8 | Tin (Sn) | - | - | - | - | - | 28V | 1A AC/DC | Straight | - | - | - | - | Solder Lug | - | - | - | Flatted (6.35mm Dia) | - | - | Non-Shorting | 50mOhm | - | - | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 2 | 5.761 ~ 83gfm | - | 0.075A | Non-Shorting (BBM) | - | Fixed | SP8T | 34.82mm | 30 deg | 2 | 1 | 30° | - | LATCHED | - | - | - | Shaft and Panel Sealed | - | - | - | 11.10mm | No | - | RoHS Compliant | - |