- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Life (Cycles) | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53M15-04-6-03S Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | 10000 Cycle(s) | - | Bulk | 2014 | 53 | e4 | yes | Active | - | Solder | EAR99 | 3 | - | - | - | - | - | - | - | 250mA AC/DC | - | - | - | - | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | - | - | - | 0.25A | - | - | - | - | - | - | 30V | - | ROTARY SWITCH | - | 4 | 14 ~ 58gfm | 0.05A | - | Shorting (MBB) | .25A@28VDC | 115V | Fixed | 6P3T | 48.64mm | 15 deg | 4 | 6 | 15° | - | - | - | - | - | - | - | - | - | 11.10mm | No | RoHS Compliant | - | ||
![]() 312-3T3E Ohmite | 2582 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | Bulk | 2007 | 312 | - | yes | Active | Not Applicable | Solder | EAR99 | 3 | - | - | - | - | - | - | 20V | 30A AC/DC | - | - | - | - | - | Solder Lug | 300V | 84mm | Flatted (6.35mm Dia) | - | - | - | - | - | - | 20V | - | - | - | - | - | - | ROTARY SWITCH | - | - | 35 ~ 81gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 177.80mm | 60 ° | 3 | 1 | 30° | - | - | LATCHED | - | - | - | - | - | - | 28.58mm | - | ROHS3 Compliant | - | ||
![]() 71A30-02-4-02N Grayhill Inc. | 28 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 15000 Cycle(s) | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.70.00 | - | 30V | 250mA AC/DC | Straight | - | - | 250mA | - | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | - | - | 2.880 ~ 23gfm | 0.3A | .3A@115VAC | Non-Shorting (BBM) | - | - | Fixed | 4PDT | 24.87mm | 30 ° | 1 | 4 | - | - | - | LATCHED | - | - | - | - | - | - | 9.53mm | - | RoHS Compliant | - | ||
![]() RM100002BCB C&K | 8 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | Brass | - | - | - | 2016 | RM | - | - | Active | Not Applicable | - | - | 8 | - | - | - | - | - | - | 24V | 500mA DC | - | - | - | - | Gold | PC Pin | - | - | Screwdriver Slot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 2.700gfm | - | - | Non-Shorting (BBM) | - | - | Continuous | SP7T | 7.37mm | - | - | - | 45° | - | - | - | - | - | - | - | - | - | Flush | - | ROHS3 Compliant | - | ||
![]() 212-6T2E Ohmite | 2 | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | Bulk | 2007 | 212 | - | yes | Active | Not Applicable | Solder | EAR99 | 6 | - | - | - | - | - | - | 20V | 20A AC/DC | - | - | - | - | - | Solder Lug | 150V | 57mm | Flatted (6.35mm Dia) | Circular - 9.53mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 2 | 35 ~ 81gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 106.40mm | 150 ° | 2 | 1 | 30° | - | - | LATCHED | - | - | - | - | - | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() F10308RSWCQ C&K | 8 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Nylon | - | - | Copper | 10000 cycles | - | - | 2010 | F | - | - | Active | 1 (Unlimited) | Wire Leads | - | 3 | - | 65°C | -30°C | - | - | - | 28V | 4A AC/DC | Straight | 17.78mm | - | 4A | Silver | Wire Leads | 125V | - | Flatted (4.75mm Dia) | Circular - 8.08mm Dia | Shorting | - | - | - | - | - | 250V | 4A | - | - | 28V | - | - | - | 1 | - | - | - | Not Specified | - | - | Fixed | SP3T | 12.45mm | 45 ° | - | - | - | - | - | - | - | No Common Pin | - | 15.88mm | - | - | 14.86mm | No | ROHS3 Compliant | - | ||
![]() MRB14H-BH NKK Switches | 8 |
| Datasheet | 12 Weeks | Gold, Tin | Brackets, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 2010 | MRB | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | - | - | Gold | PC Pin | 28V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 4.079gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 12.56mm | 45 ° | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 14.30mm | - | ROHS3 Compliant | - | ||
![]() C3P0212N-A Electroswitch | 86 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | 12 | - | - | - | - | - | Brass | - | Polyester | - | - | C3 | - | - | Active | Not Applicable | PC Pin | EAR99 | 2 ~ 12 | - | - | - | NON-CORROSIVE MATERIALS | - | - | 28V | 100mA AC 250mA DC | Right Angle | - | unknown | 250mA | Silver | PC Pin | 125V | 30.48mm | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Non-Shorting | 0.03mOhm | 10GOhm | - | EPOXY | - | 125V | - | - | DP12T, SP12T | 28V | 25000 cycles | ROTARY SWITCH | - | 2 | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 30.00mm | 30 ° | - | 1 | - | 18 | ON-ON | - | - | - | - | - | - | - | 9.52mm | - | RoHS Compliant | Contains Lead | ||
![]() 09A45-02-1-03N Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | - | 28V | 250mA AC/DC | - | - | - | 250mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | - | - | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | - | 2 | 5.761 ~ 46gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 31.19mm | 45 ° | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | RoHS Compliant | - | ||
![]() A10715RNZQ C&K | 24 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 7 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | - | 125V | 2.5A | - | - | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP7T | 20.83mm | 30 ° | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 38.10mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 115 | - | Datasheet | 20 Weeks | - | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic | - | Polysulfon, Thermoplastic | - | - | Brass | 10000 cycles | - | - | 2010 | RTA | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 70°C | -20°C | - | - | - | 60V | 150mA AC/DC | Straight | 22mm | - | 150mA | Silver | PC Pin | 60V | - | Round (6mm Dia), Slotted | Circular - 10.20mm Dia | Non-Shorting | - | - | - | - | - | 60V | 150mA | - | - | - | - | - | 150mA | 1 | 5.099gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP12T | 12.60mm | 30 ° | - | - | - | - | - | - | - | - | 43.6mm | 25.8mm | 25.8mm | - | 25.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() 56D30-01-4-AJN Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount | - | 3 | - | - | Zinc | - | - | Brass | - | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 3 | Gold (Au) | - | - | - | - | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 15mOhm | - | 0.2A | - | - | 115V | 200mA | - | 4P | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | 0.2A | - | Non-Shorting (BBM) | - | - | Adjustable | 4P3T | 12.19mm | 30 ° | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | RoHS Compliant | Lead Free | ||
![]() 51A30-01-2-06N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | - | Metal | - | - | - | 2014 | 51 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | - | - | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 18.77mm | 30 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | RoHS Compliant | Lead Free | ||
![]() 212-11E Ohmite | 2548 |
| Datasheet | 12 Weeks | - | Through Hole | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | Bulk | 2007 | 212 | - | yes | Active | Not Applicable | - | EAR99 | 11 | - | - | - | - | 8536.50.90.25 | - | 20V | 20A AC/DC | - | - | - | 20A | - | Solder Lug | 150V | 57mm | Flatted (6.35mm Dia) | Circular - 9.53mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 35 ~ 81gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP11T | 44.50mm | 300 ° | 1 | - | 30° | - | - | LATCHED | - | - | - | - | - | 44.5mm | 12.70mm | - | ROHS3 Compliant | - | ||
![]() 09P30-03-1-03N Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | Silver Alloy | - | - | - | 2014 | 09 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | - | - | 28V | 250mA AC/DC | - | - | - | 250mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | 0.25A | - | - | 115V | - | - | SP, SP3T | 28V | 50000 cycles | ROTARY SWITCH | - | - | 5.761 ~ 46gfm | 0.25A | - | Non-Shorting (BBM) | .25A@28VDC | - | Fixed | SP3T | 38.00mm | 30 ° | 3 | 1 | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | RoHS Compliant | Lead Free | ||
![]() 75AF36-01-2-02N Grayhill Inc. | 7 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | Phenolic | BRASS | - | Silver Cadmium Oxide (AgCdO) | 10000 cycles | DIALLYL | - | 2010 | 75 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | CIRCLE OF ROTATION=0.300 DIAM. | - | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Gold | PC Pin | 115V | 7.57mm | Screwdriver Slot | - | Non-Shorting | 15mOhm | - | - | - | - | 220V | 200mA | 500VAC V | - | 30V | - | ROTARY SWITCH | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DPDT | 13.69mm | 36 ° | 1 | - | - | - | ON-ON | - | - | - | - | - | - | - | Flush | No | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| Datasheet | 10 Weeks | Silver | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic | - | Polysulfon, Thermoplastic | - | - | Brass | 10000 cycles | - | - | 2012 | RTA | - | - | Active | 1 (Unlimited) | PC Pin | - | 7 | - | 70°C | -20°C | - | - | - | 60V | 150mA AC/DC | Vertical | - | - | - | Silver | PC Pin | 60V | - | Round (6mm Dia), Slotted | Circular - 10.20mm Dia | - | - | - | - | - | - | 60V | - | - | SP7T | - | - | - | - | 1 | 5.099gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP7T | 12.60mm | 30 ° | - | 1 | 30° | - | - | - | 10000 cycles | - | - | - | - | - | 25.00mm | - | ROHS3 Compliant | - | ||
![]() 56P36-01-1-06N Grayhill Inc. | 8 |
| Datasheet | 18 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Zinc | - | Zinc | - | - | Brass | - | - | - | 2009 | 56 | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | - | - | - | - | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Silver | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 15mOhm | - | - | - | - | 115V | 200mA | - | SP, SP6T | 30V | - | - | - | 1 | 2.520 ~ 6.481gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 9.58mm | 36 ° | - | 1 | 36° | - | - | - | - | - | - | - | - | - | 9.53mm | - | RoHS Compliant | Lead Free | ||
![]() 71ADF36-01-2-AJN Grayhill Inc. | 25 | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | 5 | - | - | - | BRASS | GOLD | Silver Alloy | - | DIALLYL PHTHALATE | - | 2003 | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 5 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | 250mA AC/DC | - | - | - | 250mA | - | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | - | - | - | - | - | - | SPDT | - | - | ROTARY SWITCH | - | 1 | 2.880 ~ 23gfm | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP5T | 19.33mm | 36 ° | 1 | 2 | - | 10 | - | LATCHED | - | - | - | - | - | - | 9.53mm | - | RoHS Compliant | - | ||
![]() 71AD30-02-1-AJS Grayhill Inc. | 37 |
| - | 16 Weeks | - | Panel | Panel Mount | - | 12 | - | 16g | Stainless Steel | - | - | Silver Alloy | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 12 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.70.00 | - | 30V | 250mA AC/DC | Straight | - | - | 250mA | - | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Shorting | 50mOhm | - | - | - | - | 115V | - | - | SP | 30V | - | ROTARY SWITCH | - | 2 | 2.880 ~ 23gfm | 0.3A | - | Shorting (MBB) | - | - | Adjustable | SP12T | 24.87mm | 30 ° | 1 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | 9.53mm | - | RoHS Compliant | - |