- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Actuator | Actuator Style | Approvals | Brand | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | ElectricalLife | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of Keys | Package | Product Status | RoHS | Type of control element | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Series | Type | Number of Positions | Composition | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Accessory Type | Illumination | Mechanical Life | Contact Form | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Control Type | Angle of Throw | Depth Behind Flange | Contact Configuration | Product | Lamp Type | Key Type | Features | Product Category | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6X30142534 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | - | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30142536 Siemens | 2241 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | - | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | - | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 71.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30142537 Siemens | 2945 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | - | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | - | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 71.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30142538 Siemens | 2463 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | - | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | - | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 71.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30142116 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 2 | - | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30143377 Siemens | 39 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 3 | - | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | ||
![]() M2SS1-60B20 ABB | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | - | - | - | - | - | - | 2NO | IP66 | ||
![]() ZB5FD705 Schneider | 9957233 |
| - | - | - | - | - | - | - | Black | Round | - | IP66 | 13 | - | - | - | Marathon Electric | M208M2 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Yes | - | - | Harmony XB5 | - | 3 | - | - | - | - | - | - | - | - | Standard Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() XB5FK125M5 Schneider | 2716 |
| - | Panel Mount | Fiberglass | Handle | Round | CSA, UL | Schneider Electric | Black | - | IP66 | - | 13 | 1,000,000 Cycles | - | Yes | Cooper | 78205152442 | Plastic | 6A | + 70 C | Schneider Electric | - 40 C | Panel Mount | 0 | 1 | 1 | - | Box | Active | Details | Other | Screw connection | - | 120 V | 125 V | Yes | No | -40°C ~ 70°C | Harmony XB5 | Standard | 2 | Non-Metallic | - | Switches | 6A (AC), 550mA (DC) | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | 3 A | Screw Terminal | CSA, UL | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.50mm Dia | 230 ~ 240 VAC | LED, Orange | - | Illuminated | 1,000,000 Cycles | DPDT | Screw | Control Switches | Orange | - | Selector | 90° | - | SPDT | - | LED | - | - | Control Switches | - | IP67 | ||
![]() ZB4FK1453 Schneider | 9046832 |
| - | - | - | - | - | - | Schneider Electric | Chrome | Round | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Illuminated Selector Switches | Yes | Cutler Hammer, Div of Eaton Co | XTAR018C21F5G045 | Metal | - | + 70 C | - | - 40 C | Panel | - | - | - | - | - | - | Details | Other | - | - | - | - | Yes | - | - | ZB4 | Handle | 2 | - | Orange | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | Switch Actuators | Orange | - | - | 90° | - | - | Actuators | - | - | - | Switch Actuators | - | IP66, IP67, IP69 | ||
![]() ZB4FG04 Schneider | 9046832 |
| - | - | E Cu | - | - | UL;cUL | Schneider Electric | Chrome | Round | - | IP66 | 13 | - | Schneider Harmony XB4 Series 30.5mm Key Selector Switches | - | Rittal | 9650201 | Metal | - | +70°C | - | -40°C | Panel | - | - | - | 2 | - | - | Details | Key | - | - | - | - | Yes | - | - | ZB4 | Handle | 3 | - | Black | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | Maxi-PLS Busbar, E-Cu for Maxi-PLS 60 system | Non-Illuminated | 1000000 | - | - | Switch Actuators | - | - | - | 45° | - | - | Actuators | - | 455 | Key Switch | Switch Actuators | - | IP66, IP67, IP69(IP69K) | ||
![]() 216882 M22S-WS Eaton | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40° | - | - | - | - | - | - | - | - | IP66 | ||
![]() 216862 M22S-W3 Eaton | 25357231 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40° | - | - | - | - | - | - | - | - | IP66 | ||
![]() ZB5FK1483 Schneider | 9957233 |
| - | - | - | - | - | - | - | - | Round | - | IP66 | Other | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | Harmony XB5 | - | 2 | - | - | - | - | - | - | - | - | Standard Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° | - | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() ZB5FK1583 Schneider | 9957233 |
| - | - | - | - | - | - | - | Black | Round | - | IP66 | 13 | - | - | Yes | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Yes | - | - | Harmony XB5 | - | 3 | - | - | - | - | - | - | - | - | Standard Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() ZB5FK1383 Schneider | 21 |
| - | - | - | - | - | - | - | Black | Round | - | IP66 | 13 | - | - | Yes | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Yes | - | - | Harmony XB5 | - | 3 | - | - | - | - | - | - | - | - | Standard Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | ||
![]() 216887 M22-WRS Eaton | 125 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | +70°C | - | -25°C | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | - | - | - | - | - | IP66 | ||
![]() 111781 M22-WRS-MS3 Eaton | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | +70°C | - | -25°C | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40° | - | - | - | - | MS3 | - | - | - | IP66 | ||
![]() 284398 M22S-WLKV-W Eaton | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 2 | - | - | - | - | - | - | - | - | Rotary head | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | - | - | - | - | - | IP66 | ||
![]() XB4FD25 Schneider | 17 |
| - | Panel Mount | - | Handle | Round | - | Schneider Electric | Chrome | - | IP66 | - | 13 | 1,000,000 Cycles | - | Non-Illuminated | Schneider Electric | - | Metal | 6A | + 70 C | Schneider Electric | - 40 C | Panel Mount | 0 | 1 | 1 | - | Box | Active | Details | Other | Screw connection | 3.703766 oz | 120 V | 125 V | Yes | No | -40°C ~ 70°C | Harmony XB4 | Standard | 2 | - | - | Switches | 6A (AC), 550mA (DC) | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | 3 A | Screw Terminal | CCC, CE, CSA, EAC | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.50mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | DPDT | Screw | Control Switches | - | - | Selector | 90° | - | SPDT | - | - | - | - | Control Switches | - | IP69K |