- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Shell Material | Housing Material | Body Material | Shape | Approvals | Base Product Number | Brand | Case Code - in | Case Code - mm | Colour front ring | Construction type lens | Contact Rating | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Illuminated | Insert Arrangement | Manufacturer | Manufacturer Part Number | Material front ring | Mating Style | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of Keys | Package | Product Status | RoHS | Shell Sizes | Shell Style# | Temperature Coefficient / Code | Tradename | Type of control element | Unit Weight | Voltage, Rating | With front ring | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Actuator Type | Contact Gender | Wire Gauge | Lead Diameter | Accessory Type | Mating Cycles | Terminal Type | Product Type | Operating Temperature Range | Lens Color | Index Angle | Angle of Throw | Shell Plating | Contact Configuration | Product | Lamp Type | Key Type | Mounting Angle | Features | Product Category | Contacts | IP Rating | Diameter | Height | Length | Width | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB3S-2LT2V IDEC | 28 |
| - | - | 2 | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC | LB3S-2LT2V | - | - | - | - | - | 16mm | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | 2 | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | Selector Switches | - | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 2NO, 2NC | - | - | - | - | - | - | - | - | ||
![]() YW1K-21BE10 IDEC | 29 |
| - | - | - | - | - | - | - | - | - | Xicon | - | - | - | - | - | - | 5000 | - | - | - | Xicon | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | Details | - | - | - | - | - | 0.012307 oz | 250 V | - | Reel | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 4.99 kOhms | 2 | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | Axial | - | - | - | 0.54 mm | - | - | Screw | Metal Film Resistors | -20 → +55°C | - | - | 90° | - | SPST | Metal Film Resistors General Purpose | - | - | - | - | Metal Film Resistors - Through Hole | - | IP65 | 2.5 mm | - | 6.8 mm | - | - | - | - | ||
![]() YW1K-2AE10 IDEC | 63 | - | - | 1111 (2828 metric) | - | - | - | - | - | - | - | ATC / KYOCERA AVX | 1111 | 2828 | - | - | - | - | 100 | - | - | - | KYOCERA AVX | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | P90 | - | - | - | 500 V | - | Waffle | 100B | 0.25 pF | - | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | - | 2 | - | 9.1 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | Screw | Silicon RF Capacitors / Thin Film | -20 → +55°C | - | - | 90° | - | SPST | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | - | Silicon RF Capacitors / Thin Film | - | IP65 | - | 2.59 mm | 2.79 mm | 2.79 mm | - | - | - | ||
![]() CW4S-33E22 IDEC | 10 |
| - | - | - | Zinc | Zinc | Metal | Round | CE, cULus | - | Amphenol SINE Systems | - | - | - | - | 10A | - | 50 | Male | - | 16-9 | Amphenol | CW4S-33E22 | - | Threaded | - | - | - | 22mm | Panel | - | - | - | Details | 16 | Jam Nut | - | ecomate | - | - | 250 VAC, VDC | - | - | Ecomate RM | - | Screw | - | - | - | 9 Position | - | - | Circular Connectors | - | - | 23A, 13 A | Solder | - | Pin (Male) | 14 AWG to 12 AWG, 26 AWG to 14 AWG | - | - | 500 Cycle | Fingersafe Screw | Standard Circular Connector | - | - | 45 ° | - | Nickel | - | Receptacles | - | - | Straight | - | Standard Circular Connector | 2NO, 2NC | IP67 | 25.3 mm | - | 34.9 mm | - | - | UL 94 V-0 | IP65 | ||
![]() HA1F-3C67V-R IDEC | In Stock | - | - | - | - | - | - | - | - | CSA, UL | ACCESSORY3 | - | - | - | - | - | - | - | - | - | - | - | IDEC | HA1F-3C67V-R | - | - | - | Infineon Technologies | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | Incandescent | - | - | - | - | DPDT | IP65 | - | - | - | - | - | - | - | ||
![]() HW1K-3PA22N1 IDEC | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HW1K-3PA22N1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | IP65 | - | - | - | - | - | - | - | ||
![]() LB3S-21LT6 IDEC | 32 |
| - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC | LB3S-21LT6 | - | - | - | - | - | 16mm | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | 2 | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | Selector Switches | - | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 2NO, 2NC | - | - | - | 189 mm | - | No SVHC | - | - | ||
![]() LB3F-2T61A IDEC | 6 |
| - | - | 2 | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC | LB3F-2T61A | - | - | - | - | - | 16mm | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | 2-position | Amber | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | Selector Switch Illuminated | - | Amber | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 2NO, 2NC | - | - | - | - | - | - | - | - | ||
![]() LA2F-21C68-G IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA2F-21C68-G | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Green | - | - | - | - | - | LED | - | - | - | - | 4NO, 2NC | IP65 | - | - | - | - | - | - | - | ||
![]() LA2F-21C68-Y IDEC | In Stock | - | - | - | - | - | - | - | - | - | 085013 | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA2F-21C68-Y | - | - | - | Molex | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Yellow | - | - | - | - | - | LED | - | - | - | - | 4NO, 2NC | IP65 | - | - | - | - | - | - | - | ||
Tiny WHSL | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
Tiny WHSL | 96 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
Tiny WHSL | 91 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
Tiny WHSL | 122 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | +70°C | - | -25°C | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | - | MS1 | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
Tiny WHSL | 54 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Rotary head | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
Tiny WHSL | 28646263 |
| - | - | - | - | - | - | - | - | - | - | - | - | Chrome | Round | - | IP66 | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long turning handle | - | - | Yes | - | M3SS5 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28646263 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M2SSK3 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M2SSK2 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28646263 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3SSK1 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28646263 |
| - | - | - | - | - | - | - | - | - | - | - | - | Chrome | Round | - | IP66 | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short thumb-grip | - | - | Yes | - | M3SS3 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Short Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |