- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Center Contact Plating | Terminal Material | End Contact Plating | Brand | Degree of protection (IP), front side | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Indexing Angle | Itar Registered | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Stem Height | Type of control element | Type of electrical connection of main circuit | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact (DC) Max Rating R Load | Number of Switch Sections | Control Type | Switch Action | Depth Behind Flange | Number of Switches | Operating Force-Max | Lamp Type | Features | Circuit Configuration | Product Category | IP Rating | Height | Length | Width | Body Height | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | HW1F-2F10QD-W-12V-MAU | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | White | - | - | Selector | - | - | - | - | LED | - | - | - | IP65 | - | - | - | - | |||
![]() D16202 APEM Inc. | In Stock | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | GOLD OVER NICKEL | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | 250VRMS V | EAR99 | 40000 Cycle(s) | 600 | - | APEM COMPONENTS INC | Non-Illuminated | - | No | - | D162-02 | - | - | - | - | - | - | - | - | 90 °C | -40 °C | - | Active | - | - | - | - | 5.72 | Details | Yes | 7.77 mm | - | - | - | - | MouseReel | - | e4 | EAR99 | Basic Switch | - | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.40 | - | - | TR, 13 INCH | - | compliant | 50 mA | Gull Wing Lead | - | 7.77 mm | 4.61 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 1000000000 Ω | 0.05 A | - | - | - | 12 V | SOLDER | - | - | KEYPAD SWITCH | - | 1.6 N | - | - | - | - | - | MOMENTARY-TACTILE | - | 1 | 1.9 N | - | - | 1X1 | - | - | 7.77 mm | 6 mm | 6 mm | 7.11 mm | |||
![]() K1I023QCH Schneider Electric | 2031 |
| - | Panel Mount | - | - | - | - | - | Schneider Electric | IP65/IP67 | - | - | 1,000,000 Cycles | 1 | - | - | - | - | - | Schneider Electric | - | - | - | Schneider Electric | - | Level switch | - | 0 | 0 | - | - | Box | - | Active | 3.3 | 1.5 | 12 | - | Details | - | - | Long turning handle | Screw connection | - | -25°C ~ 55°C | - | Harmony K | - | - | Standard | 3 | - | - | Switches | 3A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | CE, CSA, UL | - | - | - | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | |||
![]() US2:52SB2HABA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SC6CHX714 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SX2BABA7 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8PST-4NO/4NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() K1B006TLH Schneider Electric | 2588 |
| - | Panel Mount | - | - | - | - | - | Schneider Electric | - | - | - | 1,000,000 Cycles | 1 | - | - | - | - | - | Schneider Electric | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | Details | - | - | - | - | - | -25°C ~ 55°C | - | Harmony K | - | - | Standard | 2 | - | - | Switches | 3A (AC) | - | IP40 | - | - | Screw Terminal | CSA, UL | - | - | - | SPST | On-Off | - | - | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | |||
![]() US2:52SA2GABA8J9 Siemens | In Stock | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2F006ACH Schneider Electric | 2497 |
| - | Panel Mount | NO | PANEL MOUNT | - | - | - | Schneider Electric | IP65/IP67 | - | - | 200,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | - | 45 deg | - | Schneider Electric | K2F006ACH | Other | - | Schneider Electric | - | On/Off switch | - | 0 | 0 | 55 °C | -25 °C | Box | Active | Active | 8 | - | 20 | 5.78 | Details | Yes | - | Long turning handle | Screw connection | - | -25°C ~ 55°C | - | Harmony K | - | - | Standard | 4 | - | - | Switches | - | - | IP65 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | CCC, CSA, UL | - | - | HANDLE TYPE | 6PST | - | - | - | - | - | - | - | IP65 | - | SCREW | Non-Illuminated | 1,000,000 Cycles | ROTARY SWITCH | - | - | Rotary Switches | - | - | 1 | - | LATCHED | - | - | - | - | - | - | Rotary Switches | - | - | - | - | 90.5 mm | |||
![]() APTCFVTR APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 3000 | - | - | Non-Illuminated | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 9001SK53J35LGFGH1 Schneider Electric | 2222 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | - | - | Schneider Electric | 9001SK53J35LGFGH1 | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | Active | - | - | - | 5.82 | - | - | - | - | - | - | -25°C ~ 70°C | - | Harmony 9001SK | - | - | Standard | 2 | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | CE, CSA, UL | - | - | - | SPDT | On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | Illuminated | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SC6AEA1X298 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SA7AG5A0B Siemens | In Stock | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:52SC6BEK2 Siemens | In Stock | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:52SA7AG3A0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SX2HABJ2K1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC | On-Off | - | - | - | - | 24 VAC/DC | Incandescent | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SB2AABA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SW2BABA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SC6AFX766 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SA7AG2A0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |