- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Body Material | ElectricalLife | Mfr | Product Status | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Lens Color | Number of Switch Sections | Depth Behind Flange | Features | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:52SX2AANK1 Siemens | In Stock | - | - | - | - | - | - | - | Box | - | Siemens | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A165W-T3MR-24D-2 Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel | Panel Mount | Plastic | - | 100,000 Cycles | - | - | - | -10°C~55°C | 2001 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 3 | - | 30V | 5A AC 3A DC | - | Vertical | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-On-On | Circular - 16.00mm Dia | 100MOhm | 3A | 24VDC | LED, Red | 5A | 2 | - | Illuminated | 250,000 Cycles | 10mA | Illuminated, LED | 5A | Red | 1 | 28.50mm | Bezel - Round | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | |||
![]() 0033.4513 Schurter Inc. | 74 |
| - | 14 Weeks | Panel | Panel Mount | 3.799998g | - | - | - | - | 250V | -40°C~85°C | - | SWA | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | 6.3A AC | BULK | - | IP40 | 25.8mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | 1 | 23.50mm | Marking: LO-HI | 15.2mm | No | ROHS3 Compliant | Lead Free | - | |||
![]() 0033.4514 Schurter Inc. | 550 |
| Datasheet | 14 Weeks | Panel | Panel Mount | 3.799998g | - | - | - | - | 250V | -40°C~85°C | - | SWA | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | 6.3A AC | BULK | - | IP40 | 25.8mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | - | - | 6.3A | - | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | 1 | 23.50mm | No Marking | 15.2mm | No | ROHS3 Compliant | Lead Free | - | |||
![]() A22NW-2ML-TRA-G002-RB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Red | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2ML-TRA-G100-RB Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Red | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2BL-TYA-G101-YA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Yellow | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2ML-TYA-G202-YC Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2BL-TAA-G202-AC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2ML-TAA-G202-AE Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Blue | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2ML-TAA-G102-AE Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Blue | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NS-2BM-NBA-G111-NN Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | 3PST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2RL-TYA-G100-YC Omron Automation and Safety | 12 |
| Datasheet | Panel | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | - | SPST | Illuminated | 500,000 Cycles | 10A | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() A22NW-2BM-TRA-G002-RA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Red | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2BL-TYA-G100-YA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Yellow | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2BM-TAA-G202-AC Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2BL-TGA-G100-GD Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Green | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2MM-TYA-G002-YD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Yellow | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2BL-TGA-G202-GD Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Green | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | - | |||
![]() A22NW-2BL-TGA-G102-GD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Green | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | - |