- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Approvals | Brand | Capacitance Tolerance | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dielectric strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Modular version | Mounting Hole Size | Number of Outlets | Operating trmperature | Package | Product Status | Qualification | Rated insulation vltage | Rated thermal current | Storage temperature | Tolerance Voltage | Voltage Rating DC | Operating Temperature | Series | Part Status | Type | Number of Positions | Capacitance | Subcategory | Current Rating (Amps) | Technology | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Contact resistance | Insulation resistance | Illumination Voltage (Nominal) | Illumination Type, Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Illumination | Mechanical life | Mechanical Life | Terminal Type | Product Type | Lens Color | Depth Behind Panel | Varistor Voltage | Depth Behind Flange | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Lamp Type | Features | Product Category | Contacts | Product Length | Product Width | Degree of protection | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 014156 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() ECS-SL(S) ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 V AC , 1min. | 500,000 operations | - | - | - | - | - | - | - | ; -25℃ ~ +55℃ (for illuminated type) | - | - | - | 650 V | 10 A | -40℃ ~ +85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mΩ max. (initial) | 100MΩ min. at 500 V DC | - | - | - | - | - | - | 500,000 operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP 65 (from the front of the panel) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 V AC , 1min. | 500,000 operations | - | - | - | - | - | - | - | ; -25℃ ~ +55℃ (for illuminated type) | - | - | - | 650 V | 10 A | -40℃ ~ +85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mΩ max. (initial) | 100MΩ min. at 500 V DC | - | - | - | - | - | - | 500,000 operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP 65 (from the front of the panel) | - | - | - | - | ||
![]() ECS-K(S) ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 V AC , 1min. | 500,000 operations | - | - | - | - | - | - | - | ; -25℃ ~ +55℃ (for illuminated type) | - | - | - | 650 V | 10 A | -40℃ ~ +85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mΩ max. (initial) | 100MΩ min. at 500 V DC | - | - | - | - | - | - | 500,000 operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP 65 (from the front of the panel) | - | - | - | - | ||
![]() C2SS3-10B-01 ABB | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | ABB | C2SS310B-01 | - | - | - | - | - | - | - | MIL-PRF-55681/9 | - | - | - | - | - | - | - | - | - | 2 | 0.1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | - | - | - | - | - | - | 1NC | 3.2 mm | 3.2 x 2.5 x 1.5 | - | IP66, IP67, IP69K | - | - | - | ||
![]() LB7S-2LT7 IDEC | 33 |
| - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | 1 | IDEC | LB7S-2LT7 | - | - | 18.2mm x 18.2mm | - | - | - | - | MIL-PRF-55681/9 | - | - | - | - | - | - | LB | - | - | 2 | 0.047 uF | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switches | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3NO, 3NC | 3.2 mm | 3.2 x 2.5 x 1.5 | - | - | - | - | - | ||
![]() LB7S-32LT3V IDEC | 33 |
| - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | 1 | IDEC | LB7S-32LT3V | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | - | - | - | - | - | LB | - | - | 3 | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switches | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3NO, 3NC | - | - | - | - | - | - | - | ||
![]() LB7MS-3LT7 IDEC | 33 |
| - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | 1 | IDEC | LB7MS-3LT7 | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | - | - | 10 % | - | - | LB | - | - | 3 | 225 pF | Switch Accessories | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switches | - | - | 62 V | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3NO, 3NC | 3.2 mm | - | - | - | - | - | - | ||
![]() LB7S-32LT6 IDEC | 33 |
| - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | 1 | IDEC | LB7S-32LT6 | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | - | - | - | - | - | LB | - | - | 3 | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switches | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 2NO, 2NC | - | - | - | - | - | - | - | ||
![]() LB7S-31LT6 IDEC | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | IDEC | 0.1pF | - | - | - | - | - | 1 | IDEC | LB7S-31LT6 | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | - | - | - | - | - | LB | - | - | 3 | 1.5 pF | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switches | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 2NO, 2NC | 1.6 mm | 1.6 x 0.838 x 0.635 mm | - | - | - | - | - | ||
![]() LW6MF-31C72G IDEC | In Stock | - | - | - | - | - | - | - | ULR;CSA;TUV;CE | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | 0.0047 uF | Selector Switches Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | - | Green | 2.05 Inches | - | - | - | - | LED | - | - | 3PDT | 3.2 mm | 3.2 x 1.6 x 1.27 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | Grace Technologies | P-R1-B1RX | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Amber | 3.29 | - | - | - | - | Incandescent | - | - | 2NO, 2NC | - | - | - | IP65 | - | - | - | ||
![]() ASLW312622-309-G IDEC | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | IDEC | ASLW312622-309-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Green | 4.19 | - | - | - | - | Incandescent | - | - | 2NO, 2NC | - | - | - | IP65 | - | - | - | ||
![]() RV24B2DJ0KC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | Carling Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | 24 V | - | V | - | Standard | 2 | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24 VDC | LED, Blue/Green | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV28D2AC00B-KRC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | Carling Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | 12 V | - | V | - | Standard | 3 | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Red | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV26D4DHONB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | Carling Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | 12 V | - | V | - | Standard | 3 | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV64B2H0J0C-K4C Carling Technologies | 16 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | Carling Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | 24 V | - | V | - | Standard | 3 | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | 24 VDC | LED, Green | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV61D2ENHEB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | Carling Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | 12 V | - | V | - | Standard | 3 | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12, 12, 12 VDC | LED, Amber/Green/Blue | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV21B4GD0JD-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | Carling Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | 24 V | - | V | - | Standard | 2 | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24 VDC | LED, Green/Red | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV241KCN0NB-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | Carling Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | 28 V | - | V | - | Standard | 2 | - | - | 0.4VA (DC) | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Amber/Amber | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - |