- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Actuator Style | Brand | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Material front ring | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | RoHS | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Series | Type | Number of Positions | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Poles | Illumination | Mechanical Life | Contact Form | Terminal Type | Product Type | Control Type | Angle of Throw | Depth Behind Flange | Contact Configuration | Features | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV11B2BD00B-KRC Carling Technologies | 16 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 24 V | - | - | - | V | Standard | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Red | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV26D1BC00B-KRC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV61D2S000C-KZC Carling Technologies | 16 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV61DKE666B-K4H Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, White/White/White | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() XB5FD53 Schneider Electric | 38 | - | - | Panel Mount | Handle | Round | Schneider Electric | - | - | - | 1,000,000 Cycles | - | Non-Illuminated | Schneider Electric | - | 6A | + 70 C | Schneider Electric | - 40 C | Panel Mount | - | - | - | Box | Active | Details | - | - | 120 V | 125 V | - | - | -40°C ~ 70°C | XB5F | Standard | 3 | Switches | 6A (AC), 550mA (DC) | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | 3 A | Screw Terminal | CSA, UL | Spring Return | DPST-NO | Off-On | Circular - 30.50mm Dia | - | - | 2 Pole | Non-Illuminated | 1,000,000 Cycles | DPST | Screw | Control Switches | Selector | 45° | - | DPST | - | Control Switches | IP67 | ||
![]() XB5FD25 Schneider Electric | 42 |
| - | Panel Mount | Handle | Round | Schneider Electric | - | - | - | 1,000,000 Cycles | - | Non-Illuminated | Schneider Electric | - | 6A | + 70 C | Schneider Electric | - 40 C | Panel Mount | - | - | - | Box | Active | Details | - | - | 120 V | 125 V | - | - | -40°C ~ 70°C | XB5F | Standard | 2 | Switches | 6A (AC), 550mA (DC) | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | 3 A | Screw Terminal | CSA, UL | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.50mm Dia | - | - | 2 Pole | Non-Illuminated | 1,000,000 Cycles | DPDT | Screw | Control Switches | Selector | 90° | - | SPDT | - | Control Switches | IP67 | ||
![]() RV24B2CJ0JB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 24 V | - | - | - | V | Standard | 2 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Green | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV61D2CH0EB-K4C Carling Technologies | 8 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Blue/Green | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV28D2AE00B-KWC Carling Technologies | 29 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Blue | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() XB5FD41 Schneider Electric | 40 |
| - | Panel Mount | Handle | Round | Schneider Electric | Black | IP66 | 13 | 1,000,000 Cycles | - | Non-Illuminated | Schneider Electric | Plastic | 6A | + 70 C | Schneider Electric | - 40 C | Panel Mount | 0 | 0 | 1 | Box | Active | Details | Other | Screw connection | 120 V | 125 V | Yes | No | -40°C ~ 70°C | XB5F | Standard | 2 | Switches | 6A (AC), 550mA (DC) | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | 3 A | Screw Terminal | CSA, UL | Spring Return | SPST-NO | Off-On | Circular - 30.50mm Dia | - | - | 1 Pole | Non-Illuminated | 1,000,000 Cycles | SPST | Screw | Control Switches | Selector | 90° | - | SPST | - | Control Switches | IP67 | ||
![]() RV26D2ENCHC-K4C Carling Technologies | 37 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Green/Red | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV28D1D606B-KRC Carling Technologies | 27 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, White/White | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV14D1DC0HB-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Red/Green | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV14D1S000B-KZC Carling Technologies | 16 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | Rectangular - 36.83mm x 21.08mm | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV61B2EPJKB-K9C Carling Technologies | 16 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 24 V | - | - | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Amber/Blue/Green | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV28B2H0J0C-K4C Carling Technologies | 37 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 24 V | - | - | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Green | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV21B2S000B-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 24 V | - | - | - | V | Standard | 2 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() XB5FD21 Schneider Electric | 30 |
| - | Panel Mount | Handle | Round | Schneider Electric | - | - | - | 1,000,000 Cycles | 1 | Non-Illuminated | Schneider Electric | - | 6A | + 70 C | Schneider Electric | - 40 C | Panel Mount | - | - | - | Box | Active | Details | - | - | 120 V | 125 V | - | - | -40°C ~ 70°C | XB5F | Standard | 2 | Switches | 6A (AC), 550mA (DC) | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | 3 A | Screw Terminal | CSA, UL | - | SPST-NO | Off-On | Circular - 30.50mm Dia | - | - | 1 Pole | Non-Illuminated | 1,000,000 Cycles | SPST | Screw | Control Switches | Selector | 90° | - | SPST | - | Control Switches | IP67 | ||
![]() RV61B2E8JPB-K4C Carling Technologies | 37 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 24 V | - | - | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Amder/Green/White | - | Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - | ||
![]() RV61DKS000B-KZC Carling Technologies | 37 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | 12 V | - | - | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | 37.56mm | - | - | - | - |