- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Package Type | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Product Type | Control Type | Depth Behind Flange | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV61B2FPPPB-K4C Carling Technologies | 37 |
| - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | Carling Technologies | - | - | Active | - | 24 V | - | - | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Amber/Amber/Amber | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV61B2EDJKB-K9C Carling Technologies | 29 |
| - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 24 V | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Blue/Green/Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV21B2BD00B-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 24 V | - | V | Standard | 2 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV24B2CJ0DC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | - | - | Active | - | 24 V | - | - | Standard | 2 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV28BBEDKJC-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 24 V | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Blue/Green/Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV61B2S000B-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 24 V | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV26D2FCEHB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Blue/Green/Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV61D2EHHHC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Green/Green/Green | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV26D2EHCHB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Green/Green/Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() 9001SK43J35RH2 Schneider Electric | 2052 |
| - | Panel Mount | - | - | - | - | - | Schneider Electric | Box | - | Active | - | - | -25°C ~ 70°C | Harmony 9001SK | Standard | 3 | - | - | IP66 - Dust Tight, Water Resistant | Screw Terminal | CE, CSA, UL | DPDT | On-Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() RV6142EJJJB-K4C Carling Technologies | 8 |
| - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | - | - | V | Standard | 3 | - | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Green/Green/Green | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() 700-1A-BL/2 HEX Carling Technologies | 18 |
| - | Panel Mount | - | - | - | - | - | Carling Technologies | Bulk | - | Active | 125 V | 125 V | - | * | Standard | 2 | - | 4A (AC), 1A (DC) | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | SPST | Off-On | Circular - 11.88mm Dia | - | - | Non-Illuminated | - | - | - | 23.93mm | Bezel - Round, Long Lever | - | ||
![]() BDB10-RA Carling Technologies | 47 |
| - | Panel Mount | - | Carling Technologies | 3,000 Cycles | 5 | Carling Technologies | Carling Technologies | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | BD | Standard | 2 | Switches | 300A (DC) | IP67 - Dust Tight, Waterproof | Screw Terminal | - | SPST | On-Off | Circular - 68.60mm Dia | - | - | Non-Illuminated | 3,000 Cycles | Control Switches | Disconnect | 57.66mm | - | Control Switches | ||
![]() BDA10-YA Carling Technologies | 18 |
| - | Panel Mount | - | Carling Technologies | 3,000 Cycles | 5 | Carling Technologies | Carling Technologies | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | BD | Standard | 2 | Switches | 250A (DC) | IP67 - Dust Tight, Waterproof | Screw Terminal | - | SPST | On-Off | Circular - 68.60mm Dia | - | - | Non-Illuminated | 3,000 Cycles | Control Switches | Disconnect | 57.66mm | - | Control Switches | ||
![]() BDB14-YA Carling Technologies | In Stock | - | - | Panel Mount | - | Carling Technologies | 3,000 Cycles | 5 | Carling Technologies | Carling Technologies | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | BD | Standard | 2 | Switches | 300A (DC) | IP67 - Dust Tight, Waterproof | Screw Terminal | - | SPST | On-Off | Circular - 68.60mm Dia | - | - | Non-Illuminated | 3,000 Cycles | Control Switches | Disconnect | 57.66mm | - | Control Switches | ||
![]() RV61DBEHHHD-KKC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Green/Green/Green | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV61D2ENEHC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Blue/Green | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() 700-A-BL/HDW ASSM Carling Technologies | In Stock | - | - | Panel Mount | - | - | - | - | - | Carling Technologies | Bulk | - | Active | 125 V | 125 V | - | * | Standard | 4 | - | 4A (AC), 1A (DC) | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | SP3T | Off-On-On-On | Circular - 11.88mm Dia | - | - | Non-Illuminated | - | - | - | 23.93mm | Bezel - Round, Long Lever | - | ||
![]() EG6201G.05MICRON E-Switch | 15 |
| - | - | P040302 | E-Switch | - | 1 | E-Switch | E-Switch | Bulk | BULK | Active | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | Slide Switches | ||
![]() RV24B2R00JD-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | - | Active | - | 24 V | - | V | Standard | 2 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Green | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - |