- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dimensions | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Current | Maximum Voltage | Modular version | Mounting Hole Size | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Type of control element | Type of electric connection | With front ring | With light source | Series | Number of Positions | Subcategory | Depth | Actuator Type | Terminal Type | Product Type | Angle of Throw | Contact Configuration | Product Category | Contacts | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 26042043 |
| - | - | - | Chrome | Round | - | IP66 | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | Long turning handle | - | Yes | - | M3SS4 | 3 | - | - | Handle | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Black | Round | - | IP54 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | Key | - | Yes | - | M3SSK3 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB8MS-33LT3 IDEC | In Stock | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | 1 | - | IDEC | LB8MS-33LT3 | - | - | - | - | 18.2mm x 24.2mm | - | - | - | - | - | - | - | LB | 3 | Switch Accessories | - | - | - | Selector Switches | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3NO, 3NC | - | - | - | ||
![]() LB7MS-2LT3 IDEC | 39 |
| - | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | 1 | - | IDEC | LB7MS-2LT3 | - | - | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | - | LB | 2 | Switch Accessories | - | - | - | Selector Switches | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3NO, 3NC | - | - | - | ||
![]() 186258 Eaton | In Stock | - | - | - | - | Titanium | - | IP66 | - | Other | - | - | - | - | - | - | Plastic | - | - | - | - | 0 | 0 | 1 | Key | Other | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015607 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | 12 | Front installation | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020659 Eaton | In Stock | - | - | - | - | - | - | IP55 | - | 12 | Front installation | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 038861 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | 12 | Front installation | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 029452 Eaton | In Stock | - | - | - | - | - | - | IP30 | - | 2 | Distributor board mounting | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207119 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | 2 | Surface mounting | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 036483 T0-2-15432/EZ Eaton | 21646847 |
| - | - | - | - | - | - | - | - | - | 48 x 110 x 48mm | - | - | - | - | - | 20A | 690V ac | - | - | - | - | - | - | - | - | - | Eaton Moeller | 3 | - | 48mm | - | Screw | - | 45° | - | - | - | - | 48mm | 110mm | ||
![]() 029387 T0-2-15679/E Eaton | 34 |
| - | - | - | - | - | - | - | - | - | 48 x 90 x 48mm | - | - | - | - | - | 20A | 690V ac | - | - | - | - | - | - | - | - | - | Eaton Moeller | 2 | - | 48mm | - | Screw | - | 90° | - | - | - | - | 48mm | 90mm | ||
![]() 024639 T0-2-1/E Eaton | 50 |
| - | - | - | - | - | - | - | - | - | 48 x 90 x 48mm | - | - | - | - | - | 20A | 690V ac | - | - | - | - | - | - | - | - | - | Eaton Moeller | 2 | - | 48mm | Knob | Screw | - | 90° | - | - | - | - | 48mm | 90mm | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C3SS | 3 | - | - | Short Handle Black | - | - | - | - | - | - | IP66 | - | - | ||
Tiny WHSL | 54 |
| - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | C2SS2 | 2 | - | - | Short Handle | - | - | - | 1NO | - | - | IP66 | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | C2SS2 | 2 | - | - | Short Handle | - | - | - | 1NC | - | - | IP66 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 48 x 48 x 108mm | - | - | - | - | - | 20A | 690V ac | - | - | - | - | - | - | - | - | - | Eaton Moeller | 3 | - | 108mm | Toggle | Screw | - | 45° | - | - | - | - | 48mm | 48mm | ||
![]() A2230063C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230147H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230028E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |