- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Illuminated | Maximum Current | Type of control element | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Contact Configuration | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2108 |
| - | - | No | 1.5A | - | - | - | - | - | C2SS1 | - | - | 2 | - | - | - | Short Handle | - | - | - | - | - | - | 1NO+1NC | - | IP66 | ||
Tiny WHSL | 26 |
| - | - | No | 1A | - | - | - | - | - | C2SS2 | - | - | 2 | - | - | - | Short Handle | - | - | - | - | - | - | 1NO+1NC | - | IP66 | ||
![]() A2230150H Omron | In Stock | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230134F Omron | In Stock | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16K7035H Omron | In Stock | - | - | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230157E Omron | In Stock | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230035H Omron | In Stock | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230034M Omron | In Stock | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16K7028E Omron | In Stock | - | - | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230094C Omron | In Stock | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22S-T32SB10-E230-G Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 3 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | SPST | - | Circular - 22.30mm Dia | 230 VAC | LED, Green | Illuminated | - | - | - | ||
![]() M6S-C32S2-110B Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | - | SPDT | On-On-On | Circular - 16.20mm Dia | 110 VAC | Neon, Blue | Illuminated | - | UL94 V-0 | - | ||
![]() M6S-C22S2-12EG Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | - | DPDT | On-On | Circular - 16.20mm Dia | 12 VDC | LED, Green | Illuminated | - | UL94 V-0 | - | ||
![]() M6S-B22S2-110B Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | - | DPDT | On-On | Circular - 16.20mm Dia | 110 VAC | Neon, Blue | Illuminated | - | UL94 V-0 | - | ||
![]() M6S-B32S2-24EO Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | - | SPDT | On-On-On | Circular - 16.20mm Dia | 24 VDC | LED, Orange | Illuminated | - | UL94 V-0 | - | ||
![]() M6S-B20S2-G Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | - | DPDT | On-On | Circular - 16.20mm Dia | - | - | Non-Illuminated | - | UL94 V-0 | - | ||
![]() M22S-T32SB11-W Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 3 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | SPST | - | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() M6S-A22S2-12ER Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | - | DPDT | On-On | Circular - 16.20mm Dia | 12 VDC | LED, Red | Illuminated | - | UL94 V-0 | - | ||
![]() M6S-B31S2-220Y Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | - | SPDT | On-On-On | Circular - 16.20mm Dia | 220 VAC | Neon, Yellow | Illuminated | - | UL94 V-0 | - | ||
![]() M6S-C31S2-110Y Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | - | SPDT | On-On-On | Circular - 16.20mm Dia | 110 VAC | Neon, Yellow | Illuminated | - | UL94 V-0 | - |