- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | ElectricalLife | Maximum Current | Maximum Voltage | Mfr | Package | Product Status | Type of control element | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Terminal Type | Angle of Throw | Depth Behind Flange | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 48 x 48 x 100mm | - | 20A | 690V ac | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 3 | - | - | 100mm | - | - | Toggle | - | - | - | - | - | - | - | Screw | 60° | - | - | 48mm | 48mm | ||
![]() A2230150H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230134F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16K7035H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230157E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230035H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230034M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16K7028E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2230094C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9003K2F0138US Schneider | 2559 |
| - | - | - | - | - | - | Schneider Electric | Box | Active | - | - | - | - | - | Harmony K | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | ||
![]() 95525-A-BX Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22S-T32SB20-E30-R Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 3 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | SPST | - | Circular - 22.30mm Dia | 12 ~ 30 VAC/DC | LED, Red | Illuminated | - | - | - | - | - | - | - | ||
![]() M6S-B20S1-220Y Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | - | Quick Connect - 0.110" (2.8mm) | - | - | SPDT | On-On | Circular - 16.20mm Dia | 220 VAC | Neon, Yellow | Illuminated | - | - | - | - | UL94 V-0 | - | - | ||
![]() M6S-B22S2-24EY Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | - | Quick Connect - 0.110" (2.8mm) | - | - | DPDT | On-On | Circular - 16.20mm Dia | 24 VDC | LED, Yellow | Illuminated | - | - | - | - | UL94 V-0 | - | - | ||
![]() M22S-T22SB02-R Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 2 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | DPST | - | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | ||
![]() M6S-A20S1-06EY Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | - | Quick Connect - 0.110" (2.8mm) | - | - | SPDT | On-On | Circular - 16.20mm Dia | 6 VDC | LED, Yellow | Illuminated | - | - | - | - | UL94 V-0 | - | - | ||
![]() M22S-T20SF20-G Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 2 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | DPST | - | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | ||
![]() M22S-T20SB02-BL Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 2 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | DPST | - | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | ||
![]() M6S-C30S2-06EB Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | - | Quick Connect - 0.110" (2.8mm) | - | - | SPDT | On-On-On | Circular - 16.20mm Dia | 6 VDC | LED, Blue | Illuminated | - | - | - | - | UL94 V-0 | - | - | ||
![]() M6S-C20S2-220B Moujen | In Stock | - | Datasheet | Panel Mount | - | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | - | Quick Connect - 0.110" (2.8mm) | - | - | DPDT | On-On | Circular - 16.20mm Dia | 220 VAC | Neon, Blue | Illuminated | - | - | - | - | UL94 V-0 | - | - |