- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Index Angle | Number of Switch Sections | Switch Action | Depth Behind Flange | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52-433.036 EAO | 19 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | - | Standard | 2 | - | - | - | - | - | - | 100mA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | PC Pin, Solder Lug | 42V | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 16.20mm Dia | - | - | - | - | - | - | - | Illuminated | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 52-472.036 EAO | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | - | Standard | 2 | - | - | - | - | - | - | 100mA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | PC Pin, Solder Lug | 42V | - | - | DPST-NC | On-Off | Circular - 16.20mm Dia | - | - | - | - | - | - | - | Illuminated | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASD3L20N IDEC | In Stock | - | Datasheet | 2 Weeks | Panel | - | - | - | - | - | 50°C | - | - | - | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 4 | Screw | EAR99 | - | 3 | - | - | - | - | REFERENCE STANDARD: EN; VDE | - | - | Straight | - | - | - | - | - | - | - | LEVER | - | - | - | 8A | - | - | 440V | - | 2 | DPST | - | 220V | 500000 cycles | ROTARY SWITCH | Illuminated | 10A | 10A@110VAC | 45 ° | 1 | LATCHED | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() A22NW-3RM-TGA-G101-GD Omron Automation and Safety | 32 |
| - | 8 Weeks | - | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | - | - | A22NW | - | - | Active | 1 (Unlimited) | - | - | - | Standard | 3 | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Green | - | - | - | - | Illuminated | - | 300,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HW1S-2TF10 IDEC | 19 | - | Datasheet | 4 Weeks | Panel | Panel Mount | - | - | Silver | - | - | - | -25°C~50°C | - | 2005 | HW | - | - | Active | Not Applicable | - | Screw | - | Standard | 2 | - | - | - | - | - | 24V | 10A AC 8A DC | Straight | IP65 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 110V | CCC, CE, CSA, TUV, UL | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 440V | - | 1 | SPST | Non-Illuminated | 220V | 500,000 Cycles | - | Illuminated | - | - | 90 ° | - | - | 48.50mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | IP65 | ||
![]() VS0002 Bulgin | 1077 | - | Datasheet | 24 Weeks | Panel | Panel Mount | - | - | Silver | - | - | - | -20°C~85°C | - | 1998 | VS | - | yes | Active | 1 (Unlimited) | 4 | Solder | EAR99 | Line Voltage Selector | 2 | - | - | - | Black | - | - | 6.3A AC | Straight | - | 15.9mm | - | 6.3A | Solder, Quick Connect - 0.110 (2.8mm) | 120V | CSA, VDE | - | SPDT | On-On | Circular - 12.80mm Dia | - | - | - | 240V | 6.3A | - | - | Non-Illuminated | - | - | - | Illuminated, Non-Illuminated | - | - | 90 ° | 1 | - | 21.50mm | Bezel - Round | 23.9mm | 15.9mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 52-271.025 EAO | 50 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | Solder | - | Standard | 2 | - | - | - | - | - | - | 5A AC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder Lug | 250V | CB, CE, CSA, UL | - | DPST-NO/NC | On-Off, Off-On | Circular - 16.20mm Dia | - | - | - | - | - | 1 | SPST | Illuminated | - | 1,000,000 Cycles | - | - | - | - | 90 ° | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A22NS-2RM-NBA-G202-NN Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | 500,000 Cycles | - | - | -25°C~70°C | - | 2015 | A22NS | - | - | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | DPST | Non-Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NS-2MM-NBA-G102-NN Omron Automation and Safety | 19 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 500,000 Cycles | - | - | -25°C~70°C | - | 2015 | A22NS | - | - | Active | 1 (Unlimited) | - | - | - | Standard | 2 | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RV21D2BC00B-K4C Carling Technologies | 146 |
| Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | 2014 | V-Series Contura | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | Standard | 2 | - | - | - | - | - | 12V | 20A DC | - | IP67 - Dust Tight, Waterproof | - | - | 20A | Quick Connect - 0.250 (6.3mm) | - | CSA, UL | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 12VDC | LED, Red | - | - | - | DPDT, DPST | Illuminated | - | 100,000 Cycles | - | Illuminated, LED | - | - | 60 ° | - | - | 37.88mm | Bezel - Rectangular | - | - | - | - | - | Unknown | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 0033.4201 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | PCB, Panel | Panel Mount | 4 | 6.500007g | - | - | - | 250V | -40°C~85°C | - | - | SWM | - | - | Active | Vendor Undefined | - | PC Pin | - | Line Voltage Selector | 3 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 24mm | - | 10A | PC Pin | 250V | CSA, SEMKO, UR | - | SP3T | On-On-On | - | - | - | - | - | - | - | SP3T | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | 17.50mm | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3849 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 6 | 10.849986g | - | - | - | 250V | -40°C~85°C | - | - | SWZ | - | - | Active | Vendor Undefined | - | PC Pin | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 22.6mm | - | 10A | PC Pin | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 29.5mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3557 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | 6 | 11.600001g | - | - | - | 250V | -40°C~85°C | - | - | SWZ | - | - | Active | Vendor Undefined | - | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | 21.50mm | - | - | 47mm | 35mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() RV26D2DC0CB-K4C Carling Technologies | 27 | - | Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 25,000 Cycles | - | - | - | - | 2014 | V-Series Contura | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | Standard | 3 | - | - | - | - | - | 12V | 20A DC | - | IP67 - Dust Tight, Waterproof | - | - | 20A | Quick Connect - 0.250 (6.3mm) | - | CSA, UL | - | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 12VDC | LED, Red | - | - | 2 | - | Illuminated | - | 100,000 Cycles | - | Illuminated, LED | - | - | 30 ° | - | - | 37.88mm | Bezel - Rectangular | - | - | - | - | - | Unknown | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A22NW-3BB-TGA-G102-GC Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | - | 2015 | A22NW | - | - | Active | 1 (Unlimited) | - | - | - | Standard | 3 | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Green | - | - | - | - | Illuminated | - | 300,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0033.1523 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 20.400005g | - | - | - | 250V | -40°C~70°C | Bulk | - | SWK | e3/e2 | - | Obsolete | Vendor Undefined | - | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 6.3A AC | - | IP40 | 32.5mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | - | - | 1 | - | 28.50mm | Marking: 100V-120V-200V-220V-230V-240V | - | 47mm | 35mm | 28.5mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A22S-2M-11S Omron Automation and Safety | In Stock | - | - | 3 Weeks | Panel | Panel Mount | 2 | - | - | 500,000 Cycles | - | - | -20°C~70°C | - | 2008 | A22S | - | - | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | - | 70°C | -20°C | - | - | 24V | 50mA DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | - | 50mA | Screw Terminal | 440V | CE, cUR, UR | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | DPST | Non-Illuminated | - | 500,000 Cycles | - | Non-Illuminated | - | - | - | - | - | 54.70mm | Bezel - Round | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 0033.1120 Schurter Inc. | 120 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | 16.499989g | - | - | - | 250V | -40°C~85°C | Bulk | - | SWP | e3/e2 | - | Active | Vendor Undefined | - | Lug | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 10A AC | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | SP4T, SP6T | Non-Illuminated | - | 300 Cycles | - | - | - | - | - | 1 | - | 22.00mm | Marking: 100V-110V-220V-240V | - | 47mm | 35mm | 22mm | No | - | ROHS3 Compliant | - | - | ||
![]() ASD3320N IDEC | 20857639 |
| Datasheet | 2 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 4 | Screw | - | - | 3 | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 110V | CSA, UL | - | - | - | - | - | - | - | 440V | - | 2 | DPST | - | 220V | 500000 cycles | ROTARY SWITCH | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() ASD33L20N IDEC | 5649639 |
| Datasheet | 2 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 4 | Screw | - | - | 3 | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V | - | 2 | DPST | - | 220V | 500000 cycles | ROTARY SWITCH | Illuminated | - | - | 45 ° | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 |