- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | ElectricalLife | Usage Level | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0033.3530 Schurter Inc. | 182 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | Industrial grade | 250V | -40°C~85°C | - | SWZ | e3/e2 | - | Active | Vendor Undefined | - | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 10A AC | BULK | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | 21.50mm | Marking: 100-240-220-120 | 47mm | 35mm | 14.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A22RW-2MR-24A-11 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2009 | A22RW | - | - | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | Standard | 2 | - | 10A AC | - | - | IP65 - Dust Tight, Water Resistant | 71mm | - | 10A | Screw Terminal | 240V | CCC, cULus | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | - | - | 1 | DPDT, DPST, SPDT, SPST | Illuminated | - | 300,000 Cycles | - | - | Illuminated, LED | - | - | 28 ° | - | 46.80mm | Bezel - Round | 29.8mm | 36mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A22RS-3M-20 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~60°C | 2014 | A22RS | - | - | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | Standard | 3 | - | 10A AC | - | - | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | Screw Terminal | 240V | CCC, cULus | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | - | - | - | DPST | Non-Illuminated | - | 300,000 Cycles | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASD3L40N IDEC | In Stock | - | Datasheet | 1 Weeks | Panel | - | - | - | - | - | - | - | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 8 | Screw | - | - | 3 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V | - | - | 4PST | - | 220V | 500000 cycles | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP65 | ||
Tiny WHSL | 105 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | -25°C~55°C | - | 14 | - | - | Active | Not Applicable | - | - | - | Standard | 2 | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | 250V | CE, CSA, ENEC, UL | - | 4PST-2NO/2NC | Off-On | Circular - 30.50mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 54.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0033.4604 Schurter Inc. | 1235 |
| - | 14 Weeks | PCB, Panel, Through Hole | Panel Mount | Thermoplastic | 4.000004g | - | Industrial grade | 250V | -40°C~85°C | - | SWA | - | - | Active | Vendor Undefined | - | PC Pin | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | 6.3A AC | BULK | - | IP40 | 26.3mm | - | 6.3A | PC Pin | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | - | - | - | - | 6.3A | - | - | Non-Illuminated | - | 300 Cycles | - | 6.3A | - | - | - | - | 1 | 19.50mm | Marking: 115-230 | - | 15.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.4214 Schurter Inc. | 49 |
| - | 14 Weeks | PCB, Panel | Panel Mount | - | 6.500007g | - | - | 250V | -40°C~85°C | - | SWM | - | - | Active | Vendor Undefined | - | PC Pin | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | 10A AC | BULK | - | IP40 | 24mm | - | 10A | PC Pin | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | - | - | - | 1 | 17.50mm | No Marking | - | 24.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3069701 Phoenix Contact | In Stock | - | Datasheet | 2 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Voltmeter Changeover | 7 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SP6T | - | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 52.50mm | Marking: L3-L1-L2-L3-L1-L2-0-L1-N-L2-N-L3-N | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069713 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 3 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SPDT | On-Off-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 62.00mm | Marking: 1-0-2 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069706 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2017 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | Standard | 2 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SPST | Off-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 33.50mm | Marking: 0-1 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069714 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 2 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SPDT | On-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 33.50mm | Marking: 1-2 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069719 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 2 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SPDT | On-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 33.50mm | Marking: 1-2 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069709 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 2 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SPST | Off-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 43.00mm | Marking: 0-1 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069718 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 3 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SP3T | On-On-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 52.50mm | Marking: 1-2-3 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069711 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 3 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SPDT | On-Off-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 43.00mm | Marking: 1-0-2 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069700 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Voltmeter Changeover | 4 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SP3T | Off-On-On-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 43.00mm | Marking: 0-L1-L2-L2-L3-L3-L1 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069707 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 2 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SPST | Off-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 33.50mm | Marking: 0-1 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069716 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 4 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SP3T | Off-On-On-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 43.00mm | Marking: 0-1-2-3 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069703 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Ammeter Changeover | 4 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SP3T | Off-On-On-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 71.50mm | Marking: 0-1-2-3 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069715 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | -35°C~55°C | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Standard | 2 | - | 20A AC | - | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | SPDT | On-On | Circular - 15.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 43.00mm | Marking: 1-0-2 | - | - | - | - | - | RoHS Compliant | - | - |