- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Actuator Style | Angle of Throw (°) | Body Orientation | ECCN (US) | ElectricalLife | HTS | Maximum AC Voltage Rating (V) | Maximum Current Rating (A) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Configuration | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Electrical Life Cycles | Product Length (mm) | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0033.4001 Schurter Inc. | 33 |
| - | 14 Weeks | Panel | Panel Mount | - | 7.599997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | 10A | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | 1 | 21.00mm | Marking: 110-150-220 | - | - | - | 24.5mm | 21mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A22NW-2RL-TGA-G101-GD Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Green | - | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TRA-G202-RA Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | 6VAC/DC | LED, Red | - | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TYA-G102-YC Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | - | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() ASD211N IDEC | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | 2005 | TWTD | - | Obsolete | Not Applicable | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Screw Terminal | 110V | CCC, CE, CSA, TUV, UL | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.50mm Dia | - | - | 440V | - | - | DPST | Non-Illuminated | 220V | 500,000 Cycles | - | Illuminated | 90 ° | - | 53.00mm | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() 90005-01 Littelfuse Inc. | 49 |
| Datasheet | 16 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 12V | 15A DC | - | - | - | - | - | Screw Terminal | - | - | - | - | Mom-Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 40.64mm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0033.1137 Schurter Inc. | 56 |
| - | 14 Weeks | Panel | Panel Mount | - | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | 10A | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | 1 | 22.00mm | Marking: 100-115-230-240 | - | - | 47mm | 35mm | 22mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 52-471.036 EAO | 32 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 51 | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | 100mA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | PC Pin, Solder Lug | 42V | - | - | DPST-NO | Off-On | Circular - 16.20mm Dia | - | - | - | - | - | - | Illuminated | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 50087487-12 Honeywell | In Stock | - | - | - | - | - | - | - | 4 | 68 | Flasher Handle | 30 | Straight | EAR99 | - | 8536.50.90.65 | - | 20@12VDC | 12 | 85 | - | -40 | Panel Mount | SP3T | 64.77 | Non-Compliant | ON OFF ON | - | - | - | - | - | Obsolete | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | 40.64 | - | - | - | - | - | - | Supplier Unconfirmed | - | - | ||
![]() 52-571.022A. EAO | In Stock | - | - | - | - | - | - | - | 8 | 15 | Lever | 90 | Straight | EAR99 | - | - | 250 | 5@250VAC | - | - | 100000 | - | Panel Mount | 4PST | 18 | - | N.O./N.C. | - | - | - | - | - | Obsolete | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | 56 | - | - | RoHS Compliant | - | - | ||
![]() 0033.4006 Schurter Inc. | 99 |
| - | 14 Weeks | Panel | Panel Mount | - | 7.599997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | 1 | 21.00mm | Marking: 220-240-250 | - | - | - | 24.5mm | 21mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 52-271.012 EAO | 19 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 51 | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | 5A AC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder Lug | 250V | CB, CE, CSA, UL | - | DPST-NO/NC | On-Off, Off-On | Circular - 16.20mm Dia | - | - | - | - | - | - | Illuminated | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 956-3124 Littelfuse Inc. | 51 |
| Datasheet | 15 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 956 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | 3 | - | - | - | 12V | 5A DC | - | - | - | - | - | Screw Terminal | - | - | - | - | Off-On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 46.99mm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASD320N IDEC | 24841639 | - | - | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | 2005 | TWTD | - | Obsolete | Not Applicable | Screw | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | - | 3A | Screw Terminal | 110V | CCC, CE, CSA, TUV, UL | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 30.50mm Dia | - | - | 440V | - | 2 | DPST | Non-Illuminated | 220V | 500,000 Cycles | - | Illuminated | 45 ° | - | 53.00mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 0033.4004 Schurter Inc. | 19 |
| - | 14 Weeks | Panel | Panel Mount | - | 7.599997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | 1 | 21.00mm | Marking: 200-220-240 | - | - | - | 24.5mm | 21mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3552 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | 6 | 11.600001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | 10A AC | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | 21.50mm | - | - | - | 47mm | 35mm | - | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3842 Schurter Inc. | In Stock | - | - | 14 Weeks | PCB, Through Hole | Through Hole | 6 | 10.849986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | PC Pin | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | 10A AC | - | IP40 | 22.6mm | - | 10A | PC Pin | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | - | 29.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3807 Schurter Inc. | In Stock | - | - | 14 Weeks | PCB, Through Hole | Through Hole | 6 | 10.849986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | PC Pin | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | 10A AC | - | IP40 | 22.6mm | - | 10A | PC Pin | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | - | 29.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.1517 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 20.400005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~70°C | - | SWK | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | 6.3A AC | BULK | IP40 | 32.5mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | 10A | - | - | 1 | 28.50mm | Marking: 100-120-220-240 | - | - | 47mm | 35mm | 28.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 75602-04 Littelfuse Inc. | 2012 |
| Datasheet | 30 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Standard | 5 | - | - | - | 36V | 15A DC | - | - | - | - | - | Wire Leads | - | - | - | - | Off-On-On-On-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |