- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Switch Type | Illumination Type | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0033.3526 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | 6 | 11.600001g | - | 250V | -40°C~85°C | - | - | SWZ | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | 10A AC | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | 21.50mm | - | 47mm | 35mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 14-502.0250 EAO | In Stock | - | - | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | - | 14 | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | 5A AC | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | 250V | CE, CSA, UL, VDE | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | DPDT | Non-Illuminated | 2,000,000 Cycles | - | - | - | - | 43.00mm | Bezel - Round, Black Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASD322N IDEC | 20833639 |
| Datasheet | 2 Weeks | - | - | 3 | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22RS-2A-11 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 500,000 Cycles | - | -20°C~60°C | - | - | A22RS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Standard | 2 | - | - | - | - | 10A AC | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | Screw Terminal | 120V | CCC, cULus | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | DPST | Non-Illuminated | 300,000 Cycles | - | - | - | - | 46.80mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 75600-04 Littelfuse Inc. | 41 |
| Datasheet | 30 Weeks | - | Panel Mount | - | - | 20,000 Cycles | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Standard | 5 | - | - | - | 16V | 15A DC | - | - | - | - | Wire Leads | - | - | - | Off-On-On-On-On | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0033.1504 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 20.400005g | - | 250V | -40°C~70°C | Bulk | - | SWK | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | 6.3A AC | IP40 | 32.5mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | 1 | 28.50mm | Marking: 100-110-120-200-220-240 | 47mm | 35mm | 28.5mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.4013 Schurter Inc. | 179 |
| Datasheet | 14 Weeks | Panel | Panel Mount | 3 | 7.599997g | - | 250V | -40°C~85°C | - | - | SWM | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 3 | - | 85°C | -40°C | - | 10A AC | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | SP3T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | 21.00mm | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
Tiny WHSL | 32 |
| - | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~70°C | - | - | 45 | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | 10A AC/DC | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Spring Terminal | 500V | CCC, CE, CSA, UL, VDE | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14-503.0250 EAO | In Stock | - | - | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | - | 14 | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | 5A AC | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | 250V | CE, CSA, UL, VDE | 6PST-3NO/3NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 2,000,000 Cycles | - | - | - | - | 50.50mm | Bezel - Round, Black Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14-508.0250 EAO | 32 |
| - | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | - | 14 | - | Active | Not Applicable | Solder | - | Standard | 2 | - | - | - | - | 5A AC | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | 250V | CE, CSA, UL, VDE | 6PST-3NO/3NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | 50.50mm | Bezel - Round, Black Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22RW-2AY-24A-10 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 500,000 Cycles | - | -20°C~50°C | - | - | A22RW | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Standard | 2 | - | - | - | - | 10A AC | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | Screw Terminal | 120V | CCC, cULus | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | DPST, SPST | Illuminated | 300,000 Cycles | - | Illuminated, LED | - | - | 46.80mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() RV24D2CC0CB-K4C Carling Technologies | 73 |
| Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | - | 2014 | V-Series Contura | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | 2 | - | - | - | 12V | 20A DC | IP67 - Dust Tight, Waterproof | - | - | 20A | Quick Connect - 0.250 (6.3mm) | - | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12VDC | LED, Red | - | Illuminated | 100,000 Cycles | - | Illuminated, LED | 60 ° | - | 37.88mm | Bezel - Rectangular | - | - | - | - | Unknown | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A165S-T3M-2 Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 100,000 Cycles | - | -10°C~55°C | - | 2001 | A165S | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | DPDT | On-On-On | Circular - 16.00mm Dia | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | 28.50mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165S-A2M-1 Omron Automation and Safety | 19 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 100,000 Cycles | - | -10°C~55°C | - | 2001 | A165S | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | SPDT | On-On | Circular - 16.00mm Dia | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | 28.50mm | Bezel - Square | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165W-T2MG-24D-2 Omron Automation and Safety | 19 | - | Datasheet | 3 Weeks | - | Panel Mount | - | - | 100,000 Cycles | - | -10°C~55°C | - | 2006 | A165W | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | DPDT | On-On | Circular - 16.00mm Dia | 24VDC | LED, Green | - | Illuminated | 250,000 Cycles | - | - | - | - | 28.50mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165W-A2MG-24D-1 Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 100,000 Cycles | - | -10°C~55°C | - | 2006 | A165W | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | SPDT | On-On | Circular - 16.00mm Dia | 24VDC | LED, Green | - | Illuminated | 250,000 Cycles | - | - | - | - | 28.50mm | Bezel - Square | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165W-T2AR-24D-2 Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 100,000 Cycles | - | -10°C~55°C | - | 2001 | A165W | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | DPDT | On-Mom | Circular - 16.00mm Dia | 24VDC | LED, Red | - | Illuminated | 250,000 Cycles | - | - | - | - | 28.50mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165W-T2MG-24D-1 Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 100,000 Cycles | - | -10°C~55°C | - | 2001 | A165W | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | SPDT | On-On | Circular - 16.00mm Dia | 24VDC | LED, Green | - | Illuminated | 250,000 Cycles | - | - | - | - | 28.50mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3069708 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | -35°C~55°C | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | - | 20A AC | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | SPST | Off-On | Circular - 15.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | 43.00mm | Marking: 0-1 | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 32 |
| - | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~70°C | - | - | 45 | - | Active | Not Applicable | - | - | Standard | 3 | - | - | - | - | 10A AC/DC | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | 500V | CCC, CE, CSA, UL, VDE | DPST-NO | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |